Alarm / Switch Output Oscilloscopes

13 Results
Two and Four-channel Portable Oscilloscopes -- Fluke 190 Series II
from Fluke

As the first two and four-channel portable scopes safety rated CAT III 1000V / CAT IV 600V, the Fluke ScopeMeter ® 190 Series II combines an unprecedented level of performance, ruggedness, and portability. Troubleshooting electronic or industrial systems today require a variety of tests and... [See More]

  • Features: Alarm Output; Battery Powered; Handheld; Has Display
  • Number of Input Channels: 4
  • Bandwidth: 500
  • Number of Trigger Inputs: 4
High Definition, Touch Screen Oscilloscope -- HDO4024A
from Teledyne LeCroy

HDO4000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy ’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1 ” multi-touch display. They are ideal for debug and troubleshooting of power electronics... [See More]

  • Features: Alarm Output; Has Display
  • Number of Input Channels: 4
  • Bandwidth: 200
  • A/D Resolution: 15.00
High Definition, Touch Screen Oscilloscope -- HDO8038A
from Teledyne LeCroy

HDO8000A oscilloscopes have 8 analog input channels, 12-bit resolution using Teledyne LeCroy ’s HD4096 high definition technology, up to 1 GHz of bandwidth, and a large 12.1 ” multi-touch display. They are ideal for debug and troubleshooting of high power three-phase power conversion... [See More]

  • Features: Alarm Output; Has Display
  • Number of Input Channels: 8
  • Bandwidth: 350
  • A/D Resolution: 15.00
High Definition, Touch Screen Oscilloscope -- HDO9104
from Teledyne LeCroy

The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features. 10 bit resolution; up to 13.8 bits with Optimized Filtering. 1 GHz- 4 GHz bandwidths. Up to 40 GS/s... [See More]

  • Features: Alarm Output; Has Display
  • Number of Input Channels: 4
  • Bandwidth: 1000
  • A/D Resolution: 13.80
High Definition, Touch Screen Oscilloscope -- WavePro 254HD
from Teledyne LeCroy

WavePro HD High-Definition oscilloscopes employ unique Teledyne LeCroy HD4096 technology to achieve 12-bit resolution at up to 8 GHz bandwidth, for the lowest noise and unmatched signal fidelity. Up to 5 Gpt of highly responsive acquisition memory gives more visibility into system behavior, and the... [See More]

  • Features: Alarm Output; Has Display
  • Number of Input Channels: 4
  • Bandwidth: 2500
  • A/D Resolution: 15.00
High Definition, Touch Screen Oscilloscope -- HDO6034A
from Teledyne LeCroy

HDO6000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy ’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1 ” multi-touch display. They are ideal for debug, troubleshooting, and deep analysis of... [See More]

  • Features: Alarm Output; Has Display
  • Number of Input Channels: 4
  • Bandwidth: 350
  • A/D Resolution: 15.00
Touch Screen Motor Drive Analyzer -- MDA803A
from Teledyne LeCroy

Motor Drive Analyzers provide complete three-phase electrical and mechanical power analysis with static power results in a convenient, configurable Numeric table and dynamic power displayed as per-cycle Waveforms. Motor speed, position, and torque integration are the most complete available. [See More]

  • Features: Alarm Output; Has Display
  • Number of Input Channels: 8
  • Bandwidth: 350
  • A/D Resolution: 15.00
Touch Screen Oscilloscope -- WaveRunner 8054
from Teledyne LeCroy

WaveRunner 8000 oscilloscopes have the industry ’s widest and deepest collection of tools, making it unbelievably powerful and MAUI with OneTouch makes measurement setup insanely easy, providing faster time to insight. Key Features. 500 MHz- 4 GHz bandwidths. Up to 40 GS/s sample rate. MAUI... [See More]

  • Features: Alarm Output; Has Display
  • Number of Input Channels: 4
  • Bandwidth: 500
  • A/D Resolution: 11.00
Touch Screen Oscilloscope -- WaveSurfer 10M
from Teledyne LeCroy

The WaveSurfer 10 combines the MAUI advanced user interface with powerful waveform processing, in addition to advanced math, measurement and debug tools, to quickly analyze and find the root cause of problems. With a 10.4 ” touch screen display, high performance hardware, and compact form... [See More]

  • Features: Alarm Output; Has Display
  • Number of Input Channels: 4
  • Bandwidth: 1000
  • A/D Resolution: 11.00
Touch Screen Oscilloscope -- WaveSurfer 3014z
from Teledyne LeCroy

The WaveSurfer 3000z has a 10.1" capacitive touch display, the longest memory, and the deepest toolbox – all at an affordable price. Key Features. 100 MHz, 200 MHz, 350 MHz, 500 MHz and 1 GHz bandwidths. Up to 4 GS/s sample rate. Long Memory – up to 20 Mpts. 10.1 ” capacitive touch... [See More]

  • Features: Alarm Output; Has Display; Removable Storage
  • Number of Input Channels: 4
  • Bandwidth: 100
  • A/D Resolution: 11.00
Touch Screen Oscilloscope -- WaveSurfer 3022
from Teledyne LeCroy

WaveSurfer 3000 oscilloscopes feature the MAUI advanced user interface with touch screen simplicity to shorten debug time. Quickly identify and isolate anomalies with WaveScan, Fast Display, and History mode for faster troubleshooting; LabNotebook enables easy documentation and convenient... [See More]

  • Features: Alarm Output; Has Display; Removable Storage
  • Number of Input Channels: 2
  • Bandwidth: 200
  • A/D Resolution: 11.00
Touch Screen Oscilloscope -- WaveSurfer 510
from Teledyne LeCroy

The WaveSurfer 510 combines the MAUI with OneTouch user interface with powerful waveform processing, in addition to advanced math, measurement, and debug tools, to quickly analyze and find the root cause of problems. The 12.1 ” touch-screen display of the WaveSurfer 510 is the largest in its... [See More]

  • Features: Alarm Output; Has Display
  • Number of Input Channels: 4
  • Bandwidth: 1000
  • A/D Resolution: 11.00
Touch Screen Vehicle Bus Analyzer -- VBA9104
from Teledyne LeCroy

The VBA9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features. 10 bit resolution; up to 13.8 bits with Optimized Filtering. 1 GHz bandwidths. Up to 40 GS/s sample... [See More]

  • Features: Alarm Output; Has Display
  • Number of Input Channels: 4
  • Bandwidth: 1000
  • A/D Resolution: 13.80