RoHS Compliant Oscilloscopes
from RS Components, Ltd.
Pico Technology PicoScope 2205A MSO [See More]
- Features: RoHS
- A/D Resolution: 8.00
from DigiKey
100MHZ 2GS/S PERCH 2GS/S INTERLE [See More]
- Features: Has Display; RoHS
- Host Interface: USB
from Siglent Technologies NA, Inc.
SIGLENT ’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis. [See More]
- Features: Has Display; RoHS
- Number of Input Channels: 4
- Bandwidth: 4000
- Host Interface: USB; 4x USB Host 3.1 Gen 1,2x USB 3.0 Host,USB 2.0 Device,2x 1000M LAN,DVI-D,DP 1.2,HDMI 1.4,Audio, External Triger In, Aux Out, 10 MHz In,10 MHz Out
from RS Components, Ltd.
Pico Technology PicoScope 2206B MSO [See More]
- Features: RoHS
- A/D Resolution: 8.00
from DigiKey
200MHZ 2GS/S PERCH 2GS/S INTERLE [See More]
- Features: Has Display; RoHS
- Host Interface: USB
from Siglent Technologies NA, Inc.
SIGLENT ’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and display... [See More]
- Features: Has Display; RoHS
- Number of Input Channels: 2
- Bandwidth: 100
- Host Interface: USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
from RS Components, Ltd.
Pico Technology PicoScope 2207B MSO [See More]
- Features: RoHS
- A/D Resolution: 8.00
from DigiKey
200MHZ 4GS/S INTERLEAVED 4CH 400 [See More]
- Features: Has Display; RoHS
- Host Interface: USB; Ethernet
from Siglent Technologies NA, Inc.
SIGLENT ’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed... [See More]
- Features: Has Display; RoHS
- Number of Input Channels: 4
- Bandwidth: 350
- Host Interface: USB; 2x USB 3.0 Host,1x USB 2.0 Host , USB 3.0 Device (USBTMC),1000M LAN ((VXI-11/Telnet/Socket/LXI)), External Triger In, Aux Out (Pass/Fail, Trigger Out)
from RS Components, Ltd.
Pico Technology PicoScope 2208B MSO [See More]
- Features: RoHS
- A/D Resolution: 8.00
from DigiKey
TELEDYNE LECROY, 70 MHZ, 500 MS/ [See More]
- Features: Has Display; RoHS
- Host Interface: USB; Ethernet
from Siglent Technologies NA, Inc.
SIGLENT ’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts, and... [See More]
- Features: Has Display; RoHS
- Number of Input Channels: 2
- Bandwidth: 70
- Host Interface: USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
from RS Components, Ltd.
Pico Technology PicoScope 2206B [See More]
- Features: RoHS
- A/D Resolution: 8.00
from DigiKey
TELEDYNE LECROY, 100 MHZ, 500 MS [See More]
- Features: Has Display; RoHS
- Host Interface: USB; Ethernet
from RS Components, Ltd.
Pico Technology PicoScope 2208B [See More]
- Features: RoHS
- A/D Resolution: 8.00
from DigiKey
TELEDYNE LECROY, 200 MHZ, 500 MS [See More]
- Features: Has Display; RoHS
- Host Interface: USB; Ethernet
from RS Components, Ltd.
Pico Technology PicoScope 2405A [See More]
- Features: RoHS
- A/D Resolution: 8.00
from DigiKey
O-SCOPE 350MHZ 4CH 4GS/S [See More]
- Features: Has Display; RoHS
- Host Interface: USB; Ethernet
from RS Components, Ltd.
Pico Technology PicoScope 2406B [See More]
- Features: RoHS
- A/D Resolution: 8.00
from DigiKey
TELEDYNE LECROY, FULLY LOADED 20 [See More]
- Features: Has Display; RoHS
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 4
from RS Components, Ltd.
Pico Technology PicoScope 2407B [See More]
- Features: RoHS
- A/D Resolution: 8.00
from DigiKey
200kHz Handheld Oscilloscopes Interface LCD - Color Display 1 Channel 400V Save [See More]
- Features: Handheld; Has Display; RoHS
from RS Components, Ltd.
Pico Technology PicoScope 2408B [See More]
- Features: RoHS
- A/D Resolution: 8.00
from DigiKey
1MHz Handheld Oscilloscopes RS232 Interface LCD - Monochrome Display 1 Channel CAT II 1000V, CAT III 600V Record, Save, Trend, DMM [See More]
- Features: Handheld; Has Display; RoHS
- Host Interface: Serial Port
from RS Components, Ltd.
Pico Technology PicoScope 2207B [See More]
- Features: RoHS
- A/D Resolution: 8.00
from DigiKey
20MHz Handheld Oscilloscopes RS232 Interface LCD - Color Display 2 Channel 600V Record, Save, Trend, DMM [See More]
- Features: Handheld; Has Display; RoHS
- Host Interface: Serial Port
from RS Components, Ltd.
RS PRO IDS-1102B Oscilloscope [See More]
- Features: RoHS
from DigiKey
200MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color (Touch) Display 2 Analog, 16 Digital Channel 400V Record, Save, Trend [See More]
- Features: Has Display; RoHS
- Host Interface: USB; Ethernet
from RS Components, Ltd.
RS PRO IDS-1104B Oscilloscope [See More]
- Features: RoHS
from DigiKey
100MHz Bench, Digital Oscilloscopes RS232, USB Interface LCD - Color Display 2 Analog Channel 240V Record, Trend [See More]
- Features: Has Display; RoHS
- Host Interface: Serial Port; USB
from RS Components, Ltd.
RS PRO IDS-2204E Oscilloscope [See More]
- Features: RoHS
from DigiKey
100MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color (Touch) Display 4 Analog Channel 400V Record, Playback, Save, Trend, Function Generator, Embedded Trigger and Decode Protocols [See More]
- Features: Has Display; RoHS
- Host Interface: USB; Ethernet
from RS Components, Ltd.
RS PRO IDS-2204E Oscilloscope [See More]
- Features: RoHS
from DigiKey
1GHz Bench, Digital Oscilloscopes Ethernet, GPIB, USB Interface LCD - Color (Touch) Display 4 Channel 400V Record, Playback, Save, Trend [See More]
- Features: Has Display; RoHS
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB
from RS Components, Ltd.
RS PRO IDS-2204E Oscilloscope [See More]
- Features: RoHS
from RS Components, Ltd.
RS PRO IDS-1054B Oscilloscope [See More]
- Features: RoHS
from RS Components, Ltd.
RSCAL(1233541) Oscilloscope,70MHz,2Ch [See More]
- Features: RoHS
- Host Interface: USB; USB
- Number of Input Channels: 2
from RS Components, Ltd.
UKAS(1233541) Oscilloscope,70MHz,2Ch [See More]
- Features: RoHS
- Host Interface: USB; USB
- Number of Input Channels: 2
from RS Components, Ltd.
RS PRO IDS-1104B Oscilloscope [See More]
- Features: RoHS
from RS Components, Ltd.
RS PRO IDS-1104B Oscilloscope [See More]
- Features: RoHS
from RS Components, Ltd.
RS PRO RSDS1052DL+ Oscilloscope [See More]
- Features: RoHS
from RS Components, Ltd.
RS PRO RSDS1072CML+ Oscilloscope [See More]
- Features: RoHS
from RS Components, Ltd.
RS PRO RSDS1102CML+ Oscilloscope [See More]
- Features: RoHS
from RS Components, Ltd.
RS PRO RSDS1152CML+ Oscilloscope [See More]
- Features: RoHS
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 6
- Bandwidth: 500
- Number of Trigger Inputs: 3
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 6
- Bandwidth: 500
- Number of Trigger Inputs: 3
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 8
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Red Pitaya, d.o.o.
We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Red Pitaya, d.o.o.
STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Red Pitaya, d.o.o.
STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Red Pitaya, d.o.o.
STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Features: Battery Powered (optional feature); Handheld; Hard disk; Nonvolatile Memory; Removable Storage; RoHS
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3