SCSI Oscilloscopes
2 Results
Mixed Signal Oscilloscope -- DLM2000
from Yokogawa Corporation of America
from Yokogawa Corporation of America
The DLM2000 is a bench-top oscilloscope for electronic design or debug. It's ergonomic and easy to use, and packed with features. With bandwidths from 200 to 500 MHz and memory from up to 250 Mpoints, you can be certain there is a DLM2000 to meet your application and budget. With the DLM2000's... [See More]
- Host Interface: USB; Ethernet; SCSI
- Number of Input Channels: 4
- Bandwidth: 500
- A/D Resolution: 12.00
Mixed Signal Oscilloscope -- DLM4000
from Yokogawa Corporation of America
from Yokogawa Corporation of America
The DLM4000 is a unique to the industry eight-channel mixed-signal oscilloscope suitable to test and debugging applications in the embedded systems, power electronics, mechatronics, and automotive sectors. Available in both 350 MHz and 500 MHz models, the 2.5 GSa/sec DLM4000 features eight analog... [See More]
- Host Interface: USB; Ethernet; SCSI
- Number of Input Channels: 8
- Bandwidth: 500
- A/D Resolution: 12.00