Ceramics Materials Processing Services

3 Results
Quartz glass structural parts
from Fountyl Technologies Pte. Ltd.

It is melting made of various kinds of pure natural quartz (such as crystal, quartz sand...etc.). The linear expansion coefficient is very small, which is 1/10~1/20 of ordinary glass. It has good thermal shock resistance. Its heat resistance is very high, the frequent use temperature is 1100... [See More]

  • Materials Processed: Ceramics; Glass
  • Company Information: FOUNTYL TECHNOLOGIES PTE. LTD. is a modern enterprise in the field of advanced ceramics. We integrate R&D, manufacturing and sales. We mainly produce porous ceramics, alumina, zirconia, silicon nitride, silicon carbide, aluminum nitride, microwave dielectric ceramics and other advanced ceramic parts
Custom Milling & Consulting, Inc.
from Custom Milling & Consulting, Inc.

CMC offers contract processing services from our 24,000 ft2 facility located in Fleetwood, PA. Our services are available for introductory product development, small-to-mid size batches, or continuous contract manufacturing. Our production staff is highly-experienced in processing a wide range of... [See More]

  • Materials Processed: Ceramics; Coatings / Paint
  • Run Size / Scale: Laboratory / Bench; Pilot Scale; Production Lots / Field Scale
  • Company Information: Even a simple mill installation can require tanks, mixers, piping, electronics, and filtration. Custom Milling & Consulting Engineering Services can assist by turning that single piece of equipment into a ready to operate Turnkey Process Skid Package.
Custom Processing Services
from Custom Processing Services, Inc.

Custom Processing Services offers a range of materials processing services. In general, we provide coarse grinding and ultra-fine grinding using wet and/or dry systems. Coarse Grinding. 24-inch to .0017-inch particle sizes. impact crushing,grinding, pulverizing, jaw crushing. Ultra-fine grinding. [See More]

  • Materials Processed: Abrasives; Carbon / Graphite; Ceramics; Coatings / Paint; Elastomers / Rubber; Foods / Beverages; Glass; Metals / Elements; Ferrous / Iron Based; Aluminum; Cobalt; Cu / Cu Alloy; Nickel / Nickel Alloy; Reactive / Refractory; Tin; Minerals; Plastics; Specialty / Other; Technical Grade & cGMP
  • Run Size / Scale: Laboratory / Bench; Pilot Scale; Production Lots / Field Scale; Lab Scale to Truckload or Railcar Quantity
  • Company Information: Custom Processing Services is a contract manufacturer offering particle size reduction and allied services for various industries. CPS handles materials including chemicals, minerals, metals, food grade products, and active pharmaceuticals (cGMP).
  • Certifications / Standards: cGMP; EPA; FDA; ISO; ISO 9001:2000; ISO 9001:2008; OU Kosher Union