Northeast US Only Materials Processing Services
from Cri-Tech, Inc.
Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin-screw mixing capacity. Cri-Tech ’s “clean ” mixing operation provides overall... [See More]
- Company Information: Founded in 1977, Cri-Tech continues to be the leader in formulating and compounding high performance Fluoromaterials (elastomers, plastics and blends) through leveraging the complete range of specialty materials and additives (including nanotubes and graphene). Customer-focused, formulation development & problem-solving capability. Dedicated, responsive, fully staffed technical team.
- Run Size / Scale: Laboratory / Bench
- Materials Processed: Elastomers / Rubber; Plastics
- Certifications / Standards: ISO 9001:2000; ISO 14001; TS16949 Compliant
from Matexcel
Tissue engineering stands as a pivotal frontier in biomedical research, heralding a paradigm shift in healthcare solutions. Its profound impact resonates across diverse domains, from facilitating breakthroughs in regenerative medicine to driving transformative advancements in medical technology. As... [See More]
- Company Information: Matexcel is a leading service provider in materials science, with years of commitment to supply better polymers, nanoparticles and other materials for worldwide customers from both academia and industry. We offer a full range of materials covering polymers, metals, ceramics and natural materials, in addition to professional consultation service in manufacturing and characterization.
- Materials Processed: Specialty / Other; Tissue Engineering Services
from Welch Fluorocarbon, Inc.
Slick solutions from high-performance plastic products. The Welch Team specializes in providing unique solutions with thin Fluoropolymer films like Teflon ® film. They are experts in converting thin fluoropolymer films into intricate three dimensional shapes using the technique of thermoforming. [See More]
- Company Information: Welch Fluorocarbon specializes in providing unique solutions with thin Fluoropolymer films like Teflon®. They are expert converters transforming thin fluoropolymer films into intricate 3D shapes using the techniques of thermo forming & heat sealing.
- Run Size / Scale: Laboratory / Bench; Pilot Scale; Production Lots / Field Scale
- Materials Processed: Plastics; Specialty / Other; Fluoropolymer Films (Teflon®)
- Certifications / Standards: Medical Device Quality Standards
from MINTEQ® International Inc, Pyrogenics Group
Pyroid® Pyrolytic Graphite for Closed Die ForgingSophisticated forging operations are constantly striving for nearer-net-shape forgings that reduce the amount of material necessary to produce a part as well as to reduce any subsequent machining required to get the part to the final form. A reduction... [See More]
- Company Information: Pyrogenics Group is a technological leader in the production of very specialized, high-purity carbon products with unique thermal, electrical, physical and chemical properties that have application advantages where extreme temperatures and stress exist.
- Materials Processed: Metals / Elements; Titanium
from Custom Processing Services, Inc.
Custom Processing Services offers a range of materials processing services. In general, we provide coarse grinding and ultra-fine grinding using wet and/or dry systems. Coarse Grinding. 24-inch to .0017-inch particle sizes. impact crushing,grinding, pulverizing, jaw crushing. Ultra-fine grinding. [See More]
- Company Information: Custom Processing Services is a contract manufacturer offering particle size reduction and allied services for various industries. CPS handles materials including chemicals, minerals, metals, food grade products, and active pharmaceuticals (cGMP).
- Run Size / Scale: Laboratory / Bench; Pilot Scale; Production Lots / Field Scale; Lab Scale to Truckload or Railcar Quantity
- Materials Processed: Abrasives; Carbon / Graphite; Ceramics; Coatings / Paint; Elastomers / Rubber; Foods / Beverages; Glass; Metals / Elements; Ferrous / Iron Based; Aluminum; Cobalt; Cu / Cu Alloy; Nickel / Nickel Alloy; Reactive / Refractory; Tin; Minerals; Plastics; Specialty / Other; Technical Grade & cGMP
- Certifications / Standards: cGMP; EPA; FDA; ISO; ISO 9001:2000; ISO 9001:2008; OU Kosher Union
from Custom Milling & Consulting, Inc.
CMC offers contract processing services from our 24,000 ft2 facility located in Fleetwood, PA. Our services are available for introductory product development, small-to-mid size batches, or continuous contract manufacturing. Our production staff is highly-experienced in processing a wide range of... [See More]
- Company Information: Even a simple mill installation can require tanks, mixers, piping, electronics, and filtration. Custom Milling & Consulting Engineering Services can assist by turning that single piece of equipment into a ready to operate Turnkey Process Skid Package.
- Run Size / Scale: Laboratory / Bench; Pilot Scale; Production Lots / Field Scale
- Materials Processed: Ceramics; Coatings / Paint