Metal Working Fluid Base and Process Oils

2 Results
GTL-Based Chlorine-Free Low Viscosity Cutting Oil -- XTREME CUT 719L
from QualiChem, Inc.

XTREME CUT 719L is a low viscosity, high-performance GTL-based cutting and grinding oil designed for use on implantable materials, surgical tools and fixturing, including titanium, stainless steel, and cobalt chrome. GTL base oils are made from natural gas, which is converted into an oil. GTL oils... [See More]

  • Type / Function: Metal Cutting; Metal Working; Grinding Fluid
  • Flash Point: 340
  • Kinematic Viscosity: 10.0
  • Composition / Chemistry: Straight Oil (Non-soluble)
Industrial Specialty Lubricant
from Phillips 66 Lubricants

Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done. [See More]

  • Type / Function: Lubricant; Metal Working; Quenching / Heat Treat; Anti-freeze, Secondary Refrigerant or Circulating Coolant; Corrosion Inhibiting or Rust Preventative; Heat Transfer, Thermal Oil, Coolant
  • Viscosity Index: 68 to 460
  • Kinematic Viscosity: 2.1 to 12000.0
  • Specific Gravity: 0.7970 to 0.9320