Combustion Engines Base and Process Oils
from ExxonMobil Chemical Company - Synthetic Base Stocks
Esters. Ranging from disbasic to polyol, Esterex ™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination with other fluids. Most... [See More]
- Applications: Aerospace; Automotive or Transportation; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Industrial, Turbine
- Viscosity Index: 149
- Kinematic Viscosity: 9.5
- Specific Gravity: 0.9280
from ExxonMobil Chemical Company - Synthetic Base Stocks
High viscosity polyalphaolefins. SpectraSyn ™ Hi Vis PAO is used to increase base stock viscosity and upgrade lubricant quality with blend components especially suited for industrial oils requiring high stability under harsh operating conditions. [See More]
- Applications: Automotive or Transportation; Internal Combustion Engines; Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Industrial
- Viscosity Index: 170
- Kinematic Viscosity: 1240.0
- Specific Gravity: 0.8530
from ExxonMobil Chemical Company - Synthetic Base Stocks
Low viscosity polyalphaolefins. Available in viscosity ranges between 2 to 10 cSt at 100 °C, SpectraSyn ™ Lo Vis (Low Viscosity) PAO (polyalphaolefins) are used to formulate synthetic lubricants and for upgrading mineral oil base stocks. Formulators add SpectraSyn Lo Vis PAO to mineral... [See More]
- Applications: Automotive or Transportation; Internal Combustion Engines; Machine, Gears, Spindles, Ways and Final Drives; Heavy-duty Diesel Engines, Transmissions, Industrial Applications
- Viscosity Index: 137
- Kinematic Viscosity: 66.0
- Specific Gravity: 0.8350
from ExxonMobil Chemical Company - Synthetic Base Stocks
Polyalphaolefin plus. SpectraSyn Plus ™ polyalphaolefins (PAO) provide an unsurpassed combination of volatility and low-temperature fluidity (Noack and CCS viscosity) relative to conventional PAO. Benefits. Extended drain intervals. Improved energy efficiency. Enhanced wear protection. Wide... [See More]
- Applications: Automotive or Transportation; Internal Combustion Engines; Heavy-duty Diesel Engines, Transmissions, Industrial Applications
- Viscosity Index: 120
- Kinematic Viscosity: 1649.0
- Specific Gravity: 0.8160
from Phillips 66 Lubricants
Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done. [See More]
- Applications: Internal Combustion Engines; Food Contact Approved; Industrial Equipment
- Kinematic Viscosity: 2.1 to 12000.0
- Type / Function: Lubricant; Metal Working; Quenching / Heat Treat; Anti-freeze, Secondary Refrigerant or Circulating Coolant; Corrosion Inhibiting or Rust Preventative; Heat Transfer, Thermal Oil, Coolant
- Viscosity Index: 68 to 460
from Chevron Base Oils
Chevron Neutral Oil 100R, 150R, 220R, 600R and 110RLV produced from Richmond, California and Yeosu, South Korea are part of our global base oil slate for the purposes of base oil interchange and equivalency as defined by the API Publication 1509, and the ATIEL Code of Practice for Developing Engine... [See More]
- Applications: Automotive or Transportation; Internal Combustion Engines; Process Equipment, Tanks, Reactor or Lines
- Viscosity Index: 102
- Kinematic Viscosity: 20.3
- Specific Gravity: 0.8530