Food Grade / Contact (FDA H1) Base and Process Oils
from ExxonMobil Chemical Company - Synthetic Base Stocks
Available in high- and low-viscosity grades, Synesstic ™ AN (Alkylated Naphthalene) base stocks are well-suited for lubricants in a variety of automotive and industrial applications. Lubricants formulated with Synesstic AN can be more stable and higher performing. Synesstic AN is particularly... [See More]
- Applications: Automotive or Transportation; Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Industrial
- Viscosity Index: 105
- Kinematic Viscosity: 109.0
- Specific Gravity: 0.8870
from ExxonMobil Chemical Company - Synthetic Base Stocks
High viscosity polyalphaolefins. SpectraSyn ™ Hi Vis PAO is used to increase base stock viscosity and upgrade lubricant quality with blend components especially suited for industrial oils requiring high stability under harsh operating conditions. [See More]
- Applications: Automotive or Transportation; Internal Combustion Engines; Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Industrial
- Viscosity Index: 170
- Kinematic Viscosity: 1240.0
- Specific Gravity: 0.8530
from Phillips 66 Lubricants
Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done. [See More]
- Applications: Internal Combustion Engines; Food Contact Approved; Industrial Equipment
- Kinematic Viscosity: 2.1 to 12000.0
- Type / Function: Lubricant; Metal Working; Quenching / Heat Treat; Anti-freeze, Secondary Refrigerant or Circulating Coolant; Corrosion Inhibiting or Rust Preventative; Heat Transfer, Thermal Oil, Coolant
- Viscosity Index: 68 to 460