Spectrometry Test Test, Inspection, and Measurement Software
from Konica Minolta Sensing Americas, Inc.
Used in conjunction with a Konica Minolta Sensing spectrophotometer or colorimeter, SpectraMagic NX is a software program designed to record color measurement results and provide a more detailed analysis of a sample' s color. This versatile program allows users to easily store and find measurement... [See More]
- Applications: Spectrometry Test
- Features: Program Custom Tests; Data Acquisition Capability
- Computer Platform: PC
from Konica Minolta Sensing Americas, Inc.
Now you can transfer the precision of laboratory measurements to production settings with this turnkey LED test system. This system is based on the proven CAS 140CT CCD Array Spectrometer, Keithley Series 2400/2600 Sourcemeter, and a control PC combined with tester software developed in-house. You... [See More]
- Applications: Spectrometry Test
- Features: Data Acquisition Capability
- Computer Platform: PC
from Konica Minolta Sensing Americas, Inc.
SpecWin Light was developed for those applications that did not require the full functionality of SpecWin Pro. The interface was designed to be simple, and intuitive. SpecWin Light supports the MiniGON goniophotometer, MAS 40 and CAS 140B/CT spectrometers in addition to the LED-720 current source... [See More]
- Applications: Spectrometry Test
- Features: Data Acquisition Capability
- Computer Platform: PC
from Zurich Instruments
LabOne ® provides users with a platform independent instrument control including proven measurement methodologies. LabOne is designed to offer a great amount of flexibility for instrument usage and at the same time assures quick and efficient operation. The browser based user interface provides... [See More]
- Applications: Spectrometry Test; Q-factor extraction, Impedance Analyzer, Parametric Sweeper
- Features: Data Acquisition Capability