Remote Access (LAN, WAN) Test, Inspection, and Measurement Software
from Konica Minolta Sensing Americas, Inc.
Evaluation tool kit specific to US and ECE headlamp standards. Today's headlights include smart illumination, adaptive systems like matrix LED- or laser-based systems, and other technology that dynamically illuminates roadways while meeting the requirements of national safety regulations. Because... [See More]
- Features: Remote Access (LAN, WAN
- Computer Platform: PC
- Applications: Non-Destructive Test
from Konica Minolta Sensing Americas, Inc.
Turnkey system for automated visual inspection of illuminated keyboards and keypads. Illuminated keyboards and keypads can exhibit variations in brightness and color from key to key, and even within keys, that are noticeable to the end-user, and which detracts from their experience with the product. [See More]
- Features: Remote Access (LAN, WAN
- Computer Platform: PC
- Applications: Non-Destructive Test
from Konica Minolta Sensing Americas, Inc.
ProSource ®enables optical system designers to fully exploit Radiant Source Model files (RSMs) of light sources and lighting systems. RSMs are the most accurate method for describing the near-field output of real light sources in optical and illumination design software because they... [See More]
- Features: Remote Access (LAN, WAN
- Computer Platform: PC
- Applications: Non-Destructive Test
from Erbessd Instruments
A complete and useful Dynamic Balancing System ‘ The DigivibeMX M10 is the Dynamic Balancing System with more functions in the market. It is built with an intuitive interface and designed also for the most demanding users. DigivibeMX M10 includes these features: Accurate balancings in just 2... [See More]
- Features: Automatic Test Reporting; Remote Access (LAN, WAN; Parallel Multiple Testing; Data Acquisition Capability
- Applications: Shock & Vibration Test
from MonoDAQ
Dewesoft X3 is the most advanced data acquisition, recording and analysis software. The software received multiple international awards, is innovative, easy to use and deep in functionality. 64-BIT ARCHITECTURE: Dewesoft X3 has been completely rewritten to support 64-bit architecture. Now you are... [See More]
- Features: Remote Access (LAN, WAN; Data Acquisition Capability
- Applications: Predictive Maintenance