Tray Gate Drive Transformers

4 Results
Base/Gate Driver Transformers -- SD250-1L
from Coilcraft, Inc.

Frequency range of 10 - 250 kHz and up. UL1446 Class B (130 °C) Insulation System (UL File E83628). Samples of 4 standard transformers available in Coilcraft Designer's Kit P404 [See More]

  • Packing Method: Tray
  • DCR: 0.4000
  • Operating Frequency: 10000 to 250000
  • Operating Temperature: -40 to 85
GA3172 Flyback Transformer for the Microchip AC LED Driver -- GA3172-AL
from Coilcraft, Inc.

Developed for Microchip to operate with PIC16HV785 CMOS Microcontroller and MCP1402 Gate Driver. Universal AC input. 12 V bias winding output powers the microcontroller [See More]

  • Packing Method: Tray
  • Operating Temperature: -40 to 85
  • DCR: 0.6750
  • Core Type: Toroidal Core; Ferrite
HA3858-AL Gate Drive Transformer for 300 W Power Supply with PFC -- HA3858-AL
from Coilcraft, Inc.

Specified by Texas Instruments in Reference Design SLUU341. Gate Drive Transformer: HA3858-AL, listed as T301 [See More]

  • Packing Method: Tray
  • Operating Temperature: -40 to 85
  • DCR: 0.4240
  • Core Type: Toroidal Core; Ferrite
PA6598-AL Isolation Transformer -- PA6598-AL
from Coilcraft, Inc.

Designed for ON Semiconductor NCP4305FBDAP 65 W Off-Line AC/DC Adapter. Suitable for gate drive and other power applications. Reinforced insulation class. COTS Plus tin-silver-copper and tin-lead terminations available [See More]

  • Packing Method: Tray
  • Operating Temperature: -40 to 85
  • DCR: 0.0330
  • Core Type: Toroidal Core; Ferrite