Tape Reel Gate Drive Transformers

26 Results
HTX7045 Isolation Transformers -- HTX7045-104CR HTX7045-104CRC
from Coilcraft, Inc.

The HTX7045 introduces a chip-style construction that represents an advancement over traditional core and bobbin designs. This innovative approach not only reduces the size of the component, but also streamlines it for highly automated manufacturing process, resulting in a more cost-effective... [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 0.4600
  • Core Type: Toroidal Core; Ferrite
HTX7045C LLC Half-Bridge Transformers For isolated gate driver bias supply -- HTX7045C-104AR HTX7045C-104ARC
from Coilcraft, Inc.

HTX7045C Series transformers feature a chip-style construction – a significant advancement over traditional core and bobbin designs that not only reduces the size of the component, but also streamlines the manufacturing process, resulting in a more cost-effective solution. It offers low... [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 0.4000
  • Core Type: Toroidal Core; Ferrite
HTX8045 Isolation Transformers -- HTX8045-164AR HTX8045-164ARC
from Coilcraft, Inc.

The HTX8045 transformer introduces a chip-style construction that represents an advancement over traditional core and bobbin designs. This innovative approach not only reduces the size of the component, but also streamlines it for a highly automated manufacturing process, resulting in a more... [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 0.5500
  • Core Type: Toroidal Core; Ferrite
HTX8045C LLC Half-Bridge Transformers For isolated gate driver bias supply -- HTX8045C-104AR HTX8045C-104ARC
from Coilcraft, Inc.

HTX8045C Series transformers build on the proven chip-style construction of the HTX family - a major improvement over conventional core and bobbin designs. This compact, surface-mount configuration reduces component size and enhances manufacturing efficiency, allowing for more cost-effective... [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 0.4000
  • Core Type: Toroidal Core; Ferrite
LPH8045 Series 3-Winding Coupled Inductors/Transformers -- LPH8045-103
from Coilcraft, Inc.

Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting. Three 1 : 1 windings can be wired in a variety of ways: As a 1 : 1, 2 : 1 or 1 : 2... [See More]

  • Packing Method: Tape Reel
  • Isolation: 0.2000
  • DCR: 0.2610
  • Operating Temperature: -40 to 85
Magnetics for Texas Instruments LM5025 & LM5034 -- B0357-BL B0357-BLD
from Coilcraft, Inc.

Specifically developed for use with the Texas Instruments LM5110 Gate Driver and LM5025 Cascaded PWM Controller. Specified by Texas Instruments for use with LM5034 Dual Interleaved Controller. Low profile, high efficiency planar transformer. Planar output choke inductor [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 85
  • DCR: 1.00E-3
  • Core Type: Toroidal Core; Ferrite
Miniature Surface Mount Transformers -- Q4470-CL Q4470-CLD
from Coilcraft, Inc.

Designed specifically for use with Maxim RS-232 / RS-485 interface ICs. Also specified by Linear Technology and Sipex. Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series. Suitable for gate drive and other power applications. Miniature surface mount... [See More]

  • Packing Method: Tape Reel
  • DCR: 0.9500
  • Power Rating (Watts): 0.2500
  • Operating Temperature: -40 to 85
SMT Gate Drive Transformer -- FA2659-AL FA2659-ALC
from Coilcraft, Inc.

Designed for transformer coupled MOSFETand IGBT gate drive circuits. Specified by Texas Instruments for its POE+PHYTEREV-I/-E evaluation board. Specified by Microsemi for its PD70211EVB51F-12 evaluation board. Operating frequency from 50 kHz to 2 MHz. Space saving surface mount package [See More]

  • Packing Method: Tape Reel
  • DCR: 0.7950
  • Operating Frequency: 50000 to 2.00E6
  • Operating Temperature: -40 to 125
SMT Gate Drive Transformer for LTC DC1739B-C Active Clamp Converter -- CV9052-AL CV9052-ALC
from Coilcraft, Inc.

Developed for Linear Technology DC1739B-C Active Clamp forward Converter. Requires only 1.1 sq cm of board space; only 3 mm high [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 85
  • DCR: 1.03
  • Core Type: Toroidal Core; Ferrite
SMT Gate Drive Transformer for ON Semi NCP1652 & NCP4302 -- DA2099-AL DA2099-ALD
from Coilcraft, Inc.

Designed for ON Semiconductor Power Factor Correction and Flyback Controllers. Requires only 1.5 sq cm of board space. Operating frequency from 20 kHz to 250 kHz [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 2.3
  • Core Type: Toroidal Core; Ferrite
SMT Gate Drive Transformer for TI UCD3138 Digital Power Controllers -- GA3550-BL GA3550-BLD
from Coilcraft, Inc.

Selected by Texas Instruments for their UCD3138 evaluation boards. Designed to meet UL/CSA/IEC 60950 Reinforced Insulation; 3 mm creepage/clearance [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 85
  • DCR: 0.4400
  • Core Type: Toroidal Core; Ferrite
SMT Gate Drive Transformers -- DA2317-AL DA2317-ALC
from Coilcraft, Inc.

Designed for transformer coupled MOSFET and IGBT gate drive circuits. Operating frequency from 50 kHz to 2.5 MHz. Industry standard EP5 surface mount package. 1250 VDC / 884 Vrms, one minute isolation between primary and secondary. 417 VDC / 295 Vrms, one minute isolation between secondaries on... [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 1.4
  • Core Type: Toroidal Core; Ferrite
TX2 Push-Pull Transformers for Texas Instruments SN6507-Q1 -- TX2-ZE2427-AE TX2-ZE2427-AED
from Coilcraft, Inc.

Optimized for Texas Instruments SN6507-Q1 transformer driver. Low EMI, robust push-pull transformers for gate driver power supplies. 10 mm creepage and clearance, Material Group 1. Insulation level may be Functional, Basic, or Reinforced depending on application variables such as working voltage,... [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 0.1000
  • Core Type: Toroidal Core; Ferrite
WA8582-AL Isolation Transformer -- WA8582-AL WA8582-ALD
from Coilcraft, Inc.

Designed specifically for automotive active cell balance battery management system. Suitable for power driver ICs, low power isolation, gate drive and other power applications. AEC-Q200 Grade 1 ( −40 °C to +125 °C) [See More]

  • Packing Method: Tape Reel
  • DCR: 0.3100
  • Power Rating (Watts): 2
  • Operating Temperature: -40 to 125
ZA9668-AE and ZB1175-AE Isolated Buck Transformers -- ZA9668-AE ZA9668-AED
from Coilcraft, Inc.

Optimized for STMicroelectronics 38V/5W automotive Iso-Buck converter A6986I and L6986I. Suitable for automotive isolated IGBT/SiC gate driver, On-board charger for HEV/EV, Electric Traction Systems, and similar applications. AEC-Q200 Grade 1 ( −40 °C to +125 °C). 3300 Vrms, one... [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 0.0750
  • Core Type: Toroidal Core; Ferrite
ZA9710-AED Flyback Transformer for Texas Instruments -- ZA9710-AE
from Coilcraft, Inc.

Designed for UCC5870-Q1 IGBT/SiC isolated gate driver for Texas Instruments. Optimized for 300kHz with 4.5 – 70 V input. 3000 Vrms, 1 minute isolation (hipot) between primary and secondary. RoHS-compliant. 260 °C compatible. Tin-silver-copper over tin over nickel over phos bronze... [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 0.1690
  • Core Type: Toroidal Core; Ferrite
ZC1905-BE Flyback Transformers for STMicroelectronics STEVAL-A6986IV3 -- ZC1905-BE ZC1905-BED
from Coilcraft, Inc.

Optimized for STEVAL-A6986IV3 from STMicroelectrics with an isobuck-boost topology and an input voltage of up to 28 V. Suitable for isolated IGBT/SiC gate driver, On-board charger for HEV/EV, and industrial applications. Higher isolation and creepage and clearance version is available per request. [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 0.0500
  • Core Type: Toroidal Core; Ferrite
ZD2020-AE Isolated buck transformer for STMicroelectronics STEVAL-6986YT2DL -- ZD2020-AE ZD2020-AED
from Coilcraft, Inc.

The ZD2020-BE iso-buck boost converter transformer, purpose-built for the STEVAL-6986YT2DL reference design, is optimized for systems using the A6986I from STMicroelectronics. This robust component handles input voltages from 5 V to 24 V, delivering dual isolated outputs tailored specifically for... [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 0.1380
  • Core Type: Toroidal Core; Ferrite
ZD2155-AE Isolated Buck Transformer for STMicroelectronics STEVAL-7BIDIRCB -- ZD2155-AE
from Coilcraft, Inc.

Optimized for 7 kW bidirectional AC-DC converter STEVAL-7BIDIRCB from STMicroelectronics. Works with A/L6986I as gate driver auxiliary power supply solution. Suitable for isolated IGBT/SiC gate driver. AEC-Q200 qualified [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 0.1040
  • Core Type: Toroidal Core; Ferrite
ZD2250-AE, ZE2432-AE Flyback Transformers for Texas Instruments LM5185-Q1 -- ZD2250-AE ZD2250-AED
from Coilcraft, Inc.

Coilcraft ZD2250/ZE2432-AE flyback transformers are designed to work with the LM5185-Q1 100 Vin PSR flyback automotive DC-DC controller from Texas Instruments. These transformers have no auxiliary winding, reducing solution size and cost while achieving greater than 90% efficiency, making them... [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 0.0250
  • Core Type: Toroidal Core; Ferrite
ZE2413-AE Isolated Buck Transformer for STMicroelectronics A6986I and L6986I -- ZE2413-AE
from Coilcraft, Inc.

Optimized for STMicroelectronics automotive Iso-Buck converter A6986I and L6986I. Compact footprint, only 11.7 x 10 mm. Suitable for automotive isolated IGBT/SiC gate driver, Onboard charger for HEV/EV, Electric Traction Systems, and similar applications. 3300 Vrms, one minute isolation (hipot) from... [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 0.0560
  • Core Type: Toroidal Core; Ferrite
ZE263x High Isolation LLC Transformers for Texas Instruments UCC25800-Q1 -- ZE2635-BE ZE2635-BED
from Coilcraft, Inc.

The ZE263x series builds on the proven performance of the ZC15xx (including ZC1576-AL, ZC1580-AL, ZC1581-AL, and ZC1582-AL), which are featured in the UCC25800-Q1 ultra-low EMI transformer driver for isolated bias supplies from Texas Instruments. Designed for isolated gate driver bias supplies, the... [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 0.0750
  • Core Type: Toroidal Core; Ferrite
ZE2774-BE Isolated Buck Transformer for STMicroelectronics STEVAL-6986YT2DL -- ZE2774-BE
from Coilcraft, Inc.

The ZE2774-BE iso-buck boost converter transformer is optimized for the STEVAL-6986YT2DL reference design and built around the A6986I from STMicroelectronics. It supports a 5 V to 24 V input voltage range and delivers dual isolated outputs with two secondary windings. The typical output voltages, +6... [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 0.1700
  • Core Type: Toroidal Core; Ferrite
ZF2957-AE Flyback Transformer STMicroelectronics STEVAL-A6986IV3 -- ZF2957-AE ZF2957-AED
from Coilcraft, Inc.

Optimized for STEVAL-A6986IV3 from STMicroelectrics with an isobuck-boost topology and an input voltage of up to 28 V. Suitable for isolated IGBT/SiC gate driver, On-board charger for HEV/EV, and industrial applications. Functional insulation only. Basic or reinforced version is available per... [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 0.0850
  • Core Type: Toroidal Core; Ferrite
ZG365x Series SMT Gate Drive Transformers -- ZG3651-AE
from Coilcraft, Inc.

The ZG365x series is a group of surface mount gate drive transformers built using our chip-style construction and features lower DCR and higher volt-time capability than the original DA23xx series. With 3500 VDC isolation voltage, 4.9 mm / 5.9 mm creepage and clearance, Material Group I (CTI >... [See More]

  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 125
  • DCR: 0.5250
  • Core Type: Toroidal Core; Ferrite
Outgassing Compliant Gate Drive Transformer -- CP-N0531-1010SZ
from Coilcraft CPS

• Designed for high switching speed, transformer coupled MOSFET and IGBT gate drive circuits. • Operating frequency: 50 kHz – 2 MHz. • Primary to secondary isolation: 1500 Vdc. For 1011 and 2011, isolation between secondaries is 500 Vdc. [See More]

  • Packing Method: Tape Reel
  • Output Voltage: 1500
  • Operating Frequency: 50000 to 2.00E6
  • DCR: 0.7950