Surface Mount Technology (SMT) Gate Drive Transformers
from Coilcraft, Inc.
Designed specifically for use with Maxim RS-232 / RS-485 interface ICs. Also specified by Linear Technology and Sipex. Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series. Suitable for gate drive and other power applications. Miniature surface mount... [See More]
- Package Type: Surface Mount
- DCR: 0.9500
- Power Rating (Watts): 0.2500
- Operating Temperature: -40 to 85
from Coilcraft, Inc.
Designed for transformer coupled MOSFETand IGBT gate drive circuits. Specified by Texas Instruments for its POE+PHYTEREV-I/-E evaluation board. Specified by Microsemi for its PD70211EVB51F-12 evaluation board. Operating frequency from 50 kHz to 2 MHz. Space saving surface mount package [See More]
- Package Type: Surface Mount
- DCR: 0.7950
- Operating Frequency: 50000 to 2.00E6
- Operating Temperature: -40 to 125
from Coilcraft, Inc.
Designed for transformer coupled MOSFET and IGBT gate drive circuits. Operating frequency from 50 kHz to 2.5 MHz. Industry standard EP5 surface mount package. 1250 VDC / 884 Vrms, one minute isolation between primary and secondary. 417 VDC / 295 Vrms, one minute isolation between secondaries on... [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 125
- DCR: 1.4
- Core Type: Toroidal Core; Ferrite
from Coilcraft, Inc.
The ZG365x series is a group of surface mount gate drive transformers built using our chip-style construction and features lower DCR and higher volt-time capability than the original DA23xx series. With 3500 VDC isolation voltage, 4.9 mm / 5.9 mm creepage and clearance, Material Group I (CTI >... [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 125
- DCR: 0.5250
- Core Type: Toroidal Core; Ferrite
from ITG Electronics, Inc.
1:1:1 Turns Ratio, 0.247uH Primary Inductance, 25%, 40mOhm DCR Max. 200Vdc Rated. DIP Transformer [See More]
- Package Type: Surface Mount
- Maximum Dimension: 2.06
- DCR: 0.0400
- Agency: RoHS
from Coilcraft CPS
• Designed for high switching speed, transformer coupled MOSFET and IGBT gate drive circuits. • Operating frequency: 50 kHz – 2 MHz. • Primary to secondary isolation: 1500 Vdc. For 1011 and 2011, isolation between secondaries is 500 Vdc. [See More]
- Package Type: Surface Mount
- Output Voltage: 1500
- Operating Frequency: 50000 to 2.00E6
- DCR: 0.7950
from Datatronics™
Feature. TURNS RATIO (1-6) : (3-4)1 : 1 (+/-)1%. OCL @100kHz, 0.1V (1-6)330uH MIN. HIPOT (1-6) TO (3-4) 1500 VDC, 6 sec. Min. ET. 21 VuS Typ. Operating Temperature -40C TO +130C [See More]
- Package Type: Surface Mount
- Isolation: 1500
- DCR: 2.8
- Maximum Dimension: 0.8382
from Datatronics™
Feature. Turns Ratio (1-6):(2-5):(3-4)= 2:1:1 +/-1%. Inductance @ 100kHz, 0.1V (1-6)= 330uH. Leakage Inductance 20mA@100kHz = 2.2uH MAX. DCR (1-6)= 2.0 ohms, DCR (2-5),(3-4)= 1.2 ohms MAX. Hipot (1-6)to(2-5)+(3-4)= 1500VDC, 6 Seconds. Hipot (2-5)to(3-4)= 500VDC, 6 Seconds. Size: 8.00mm x 6.60mm x... [See More]
- Package Type: Surface Mount
- Isolation: 500 to 1500
- DCR: 1.2 to 2
from Datatronics™
Feature. Low Profile 4.0mm maximum height. Turns Ratio of 1:1.5. OCL @ 100kHz, 0.1V (1-3), 370uH. OCL @ 100kHz, 0.1V (4-6), 850uH. DCR (1-3), 1.0 Ohm Maximum. DCR (4-6), 2.0 Ohm Maximum. Size: 8.38mm x 6.00mm x 4.00mm. [See More]
- Package Type: Surface Mount
- Isolation: 1500
- DCR: 1 to 2
- Maximum Dimension: 0.8382
from Datatronics™
Feature. Low Profile 4.0mm maximum height. Turns Ratio of 1:1. OCL @ 100kHz, 0.1V (1-3), 370uH. OCL @ 100kHz, 0.1V (4-6), 370uH. DCR (1-3), 1.0 Ohm Maximum. DCR (4-6), 1.0 Ohm Maximum. Size: 8.38mm x 6.00mm x 4.0mm. [See More]
- Package Type: Surface Mount
- Isolation: 1500
- DCR: 1
- Maximum Dimension: 0.8382
from Datatronics™
Feature. Low Profile 5.0mm Maximum Height. Turns Ratio (1-6):(2-5):(3-4)= 1:1:1 +/-2%. OCL @ 100kHz, 0.1V (1-6)= 330uH. Leakage Inductance @100kHz = 0.40uH MAX. DCR (1-6),(2-5),(3-4)= 2.0 ohms MAX. Hipot (1-6)to(2-5) &(3-4)= 1500VDC, 6 Seconds. Size: 8.38mm x 6.00mm x 5.00mm. [See More]
- Package Type: Surface Mount
- Isolation: 1500
- DCR: 2
- Maximum Dimension: 0.8382
from Datatronics™
Feature. Low Profile 2.39mm maximum height. Turns Ratio of 1:2CT. OCL @ 100kHz, 0.1V (1-3), 2.0mH. DCR (1-3), 1.0 Ohm Maximum. DCR (6-5), 1.0 Ohm Maximum. DCR (5-6), 1.0 Ohm Maximum. Size: 8.36mm x 6.40mm x 2.39mm. [See More]
- Package Type: Surface Mount
- Isolation: 750 to 1500
- DCR: 1
- Maximum Dimension: 0.8357