Tape Reel Telecom Transformers
from Trigon Components, Inc.
SERIES. YLT-1. DESCRIPTION. 10/100 Base-T Single Port Transformer Modules With 1:1 Transmit Turns Ratios. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optimum Perform. - Surface Mount. - Optional Pin-Outs. - Cost... [See More]
- Packing Method: Tape Reel
- Insertion Loss: -1.5
- Operating Frequency: 100000 to 1.00E8
- Operating Temperature: 0 to 70
from Trigon Components, Inc.
SERIES. YLT-2. DESCRIPTION. 10/100 Base-TX Single Port Transformer Modules With Various Transmit Turns Ratios. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optimum Perform. - Surface Mount. - Optional Pin-Outs. -... [See More]
- Packing Method: Tape Reel
- Insertion Loss: -2
- Operating Frequency: 100000 to 1.00E8
- Operating Temperature: 0 to 70
from Trigon Components, Inc.
SERIES. YLT-3. DESCRIPTION. 10/100 Base-TX Single Port Transformer Modules SOIC Package. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Industry Standard Connector Foot Print. - Optional Pin-Outs. - RoHS peak reflow... [See More]
- Packing Method: Tape Reel
- Insertion Loss: -1.1
- Operating Frequency: 100000 to 1.00E8
- Operating Temperature: 0 to 70
from Trigon Components, Inc.
Single Port Transformer [See More]
- Packing Method: Tape Reel
- Insertion Loss: -2
- Operating Frequency: 100000 to 1.00E8
- Operating Temperature: 0 to 70
from Trigon Components, Inc.
SERIES. YLTG. DESCRIPTION. 1000 Base-T Magnetics modules-To support 1:1 Turns Ratio Transceivers. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Surface Mount. - Cost Effective. - Optimum Performance. - Industrial... [See More]
- Packing Method: Tape Reel
- Insertion Loss: 1.4
- Operating Frequency: 1.00E6 to 1.00E8
- Operating Temperature: 0 to 70
from Trigon Components, Inc.
SERIES. YLTP. DESCRIPTION. Power Over Ethernet (PoE) Magnetics-10/100 Base-TX VoIP Magnetics Modules. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - PoE Compatible. - Surface Mount. - Optional Pin-Outs. - Cost... [See More]
- Packing Method: Tape Reel
- Insertion Loss: -1.4
- Operating Frequency: 1.00E6 to 1.00E8
- Operating Temperature: 0 to 70
from Trigon Components, Inc.
SERIES. YLT-4. DESCRIPTION. 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optional Pin-Outs. - Surface Mount. - Cost Effective. - Optimum Performance. -... [See More]
- Packing Method: Tape Reel
- Insertion Loss: -0.5000
- Operating Frequency: 100000 to 1.00E8
- Operating Temperature: 0 to 70
from Trigon Components, Inc.
SERIES. YLT-5. DESCRIPTION. 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package for Level One PHY solutions. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Surface Mount. - Cost Effective. - Optional Pin-Outs. [See More]
- Packing Method: Tape Reel
- Insertion Loss: -0.5000
- Operating Frequency: 100000 to 1.00E8
- Operating Temperature: 0 to 70
from Trigon Components, Inc.
SERIES. YLT-6. DESCRIPTION. 10/100 Base-TX Transformer Modules-For Auto MDI/MDIX Applications. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Quad Port Configuration. - Surface Mount. - Optional Pin-Outs. - Industrial... [See More]
- Packing Method: Tape Reel
- Insertion Loss: -1.4
- Operating Frequency: 100000 to 1.00E8
- Operating Temperature: 0 to 70
from Trigon Components, Inc.
SERIES. YPM4G. DESCRIPTION. Transfomer 10/100/1000 Base-T Module Quad-Port. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 °C to +70 °C. PACKAGE. SMD. FEATURE. - Meet IEEE802.3u and ANXI X3.263 standards. - Quad port configuration. - Optimum performance [See More]
- Packing Method: Tape Reel
- Insertion Loss: -1
- Operating Frequency: 1.00E6 to 2.00E8
- Operating Temperature: 0 to 70