Tray Telecom Transformers
3 Results
Voice/Modem Line Transformer -- TTC-5019
from Tamura Corporation of America
from Tamura Corporation of America
• Approved to UL1950 3rd Edition. • Approved to UL60950 & EN60950. • Hi-Pot 1500Vrms Pri:Sec [See More]
- Packing Method: Tray
- Insertion Loss: 4
- Operating Frequency: 200 to 4000
- DCR: 170
Voice/Modem Line Transformer -- TTC-5023
from Tamura Corporation of America
from Tamura Corporation of America
• Highest Density Package Available. • Approved to UL1950 3rd Edition. • Approved to UL60950 & EN60950. • Surface Mount. • Vacuum Encapsulated. • Pri:Sec Hi-Pot=1500Vrms and Higher. • Surge Voltage [See More]
- Packing Method: Tray
- Insertion Loss: 2
- Operating Frequency: 200 to 4000
- DCR: 115
Voice/Modem Line Transformer -- TTC-511
from Tamura Corporation of America
from Tamura Corporation of America
• Optimized for High Speed Modem Applications. • Frequency Range 300Hz to 4kHz. • 1500 Vrms Hi-Pot (Pri:Sec). • Approved to UL1950 3rd Edition. • PCMCIA Packages. • Approved to UL60950 & EN60950 [See More]
- Packing Method: Tray
- Insertion Loss: 3.8
- Operating Frequency: 300 to 3500
- DCR: 150