CSA Telecom Transformers
2 Results
10/100 Base-TX Isolation Transformer -- PM-8535
from Premier Magnetics, Inc.
from Premier Magnetics, Inc.
Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3 100BASE-TX. Designed for 350uHY Primary OCL with an 8mA bias. Designed to Support all leading Fast Ethernet Chip Sets. Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer. Through Hole SIP... [See More]
- Standards / Compliance: CSA; IEC; UL
- Maximum Dimension: 2.41
- Insertion Loss: -1.2
- Operating Temperature: 0 to 70
Telecomm Transformer, TAP Series
from Standex-Meder Electronics
from Standex-Meder Electronics
TAP Series Telecomm Transformers are audio matching telecommunications line frequency magnetics designed for PC board (PCB) mount and feature an economical open P.C. frame mounting with bifilar winding for capacitive and resistive balance. Frequency response 200Hz to 15KHz and insertion loss less... [See More]
- Standards / Compliance: CSA; UL
- Insertion Loss: 1.5
- Operating Frequency: 200 to 15000
- Package Type: Through Hole Plug-in