Multi-Function Controller Mixing and Blending Controllers

2 Results
Computerized Gas Dilution System -- Series 4040
from Environics, Inc.

The Environics ® Series 4040 is a computerized gas dilution system that automatically generates precise gas standards for rapid multi-point calibration of analyzers.The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for... [See More]

  • Controller Type: Mix / Blending
  • Features: Multi-Function; Rate Indication/ Control
  • Control: Limit
  • Form Factor: Rack (optional feature); Stand-Alone (optional feature)
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Controller Type: Mix / Blending
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount