Analog Voltage Mixing and Blending Controllers

4 Results
Multigas Digital Gas Mass Flow Controller -- GSC-1/2"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; Other; Modbus, RS485, Profibus
  • Control: PID; Nonlinear; Other
  • Controller Type: Mix / Blending
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal, DA15
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Mix / Blending
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Ratio Controller -- F124
from Fluidwell bv

The F124 ratio controller has been designed to ensure that two flows are kept at the same ratio even if flows are changing. The Fluidwell ratio controller will show a strong influence of maintaining a good and constant quality of products and saves money on the blending components. The F124 is a key... [See More]

  • Control Signal: Analog Voltage Output
  • Control: PID
  • Controller Type: Mix / Blending
  • Features: Rate Indication/ Control
Multigas Digital Gas Mass Flow Controller -- GSC-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; Other; Modbus, RS485, Profibus
  • Control: PID; Nonlinear; Other
  • Controller Type: Mix / Blending
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control