PLC Controller Mixing and Blending Controllers

2 Results
Gas Blending/Delivery System -- Series 3000
from Environics, Inc.

The Environics Series 3000 gas delivery/blending system offers on-site gas blending of 100% pure bulk gases and is configured to provide a solution to using costly premixed cylinders of gas. Software is customized to the end-users needs. Unlike premixed cylinders, the Environics model 3000 provides... [See More]

  • Controller Type: Mix / Blending
  • Features: PLC; Rate Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Controller Type: Mix / Blending
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount