Consumer Light Sensor Chips

9 Results
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4020-GS08 -- 113629-VCNL4020-GS08 [VCNL4020-GS08 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 113629-VCNL4020-GS08. Packaging: Reel - TR. Type: Ambient. Mounting: SMD (SMT). Output Type: I2C. Proximity Detection: Yes. Categories: Sensors, Transducers. Status: Active. Temperature Range - Operating: -25 °C to 85 °C. Case / Package: SMD. [See More]

  • Applications: Consumer
  • Packing Method: Tape Reel; Reel - TR
  • Package / Mounting: Surface Mount (SMD); SMD
  • Operating Temperature: -25 to 85
Analog Current Output Type Ambient Light Sensor IC -- BH1603FVC
from ROHM Semiconductor GmbH

Analog current output type ambient light sensor IC is composed of photodiodes, amplifiers and current mirror circuits. The output current can be converted to the voltage value by external resistor. [See More]

  • Applications: Consumer
  • Input Voltage: 2.4 to 5.5
  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 85
Analog Current Output Type Ambient Light Sensor IC -- BH1620FVC
from ROHM Semiconductor USA, LLC

Analog current output type ambient light sensor IC is composed of photodiodes,amplifiers and current mirror circuits. The output current can be converted to the voltage value by external resistor. [See More]

  • Applications: Consumer
  • Input Voltage: 2.4 to 5.5
  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 85
Ambient Light Sensor (ALS)
from Capella Microsystems, Inc.

ALS. Ambient Light Sensor (ALS). Capella's Ambient Light Sensor (ALS) is an integrated light sensing solution. It incorporates a photodiode, amplifiers and analog/digital circuits into a single chip by a CMOS process. Adoption of Capella ’s patented Filtron ™ technology allows the... [See More]

  • Applications: Consumer
  • Input Voltage: 1.7 to 3.6
  • Package / Mounting: Surface Mount (SMD)
Analog Current Output Type Ambient Light Sensor IC -- BH1620FVC
from ROHM Semiconductor GmbH

Analog current output type ambient light sensor IC is composed of photodiodes, amplifiers and current mirror circuits. The output current can be converted to the voltage value by external resistor. [See More]

  • Applications: Consumer
  • Input Voltage: 2.4 to 5.5
  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 85
Digital 16bit Serial Output Type Ambient Light Sensor IC -- BH1726NUC
from ROHM Semiconductor USA, LLC

BH1726NUC is a digital Ambient Light Sensor IC with I2C bus interface. This IC is most suitable for obtaining ambient light data for adjusting LCD and backlight power of TV and mobile phone. It is capable of detecting a very wide range of illuminance. [See More]

  • Applications: Consumer
  • Input Voltage: 2.3 to 3.6
  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 85
Digital 16bit Serial Output Type Ambient Light Sensor IC -- BH1726NUC
from ROHM Semiconductor GmbH

BH1726NUC is a digital Ambient Light Sensor IC with I ²C bus interface. This IC is most suitable for obtaining ambient light data for adjusting LCD and backlight power of TV and mobile phone. It is capable of detecting a very wide range of illuminance. [See More]

  • Applications: Consumer
  • Input Voltage: 2.3 to 3.6
  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 85
Digital 16bit Serial Output Type Ambient Light Sensor IC -- BH1730FVC
from ROHM Semiconductor USA, LLC

Digital output type ambient light sensor IC is composed of photodiodes, current-voltage converter circuit, A / D converter, control logic circuits, interface circuits and etc.It connects with I2C Bus in an equipment. [See More]

  • Applications: Consumer
  • Input Voltage: 2.4 to 3.6
  • Packing Method: Tape Reel
  • Operating Temperature: -40 to 70
Optical Proximity Sensors and Ambient Light Sensors -- RPR-0521RS
from ROHM Semiconductor USA, LLC

This module includes optical proximity sensor, ambient light sensor, and infrared LED. It enables lowering current consumption and/or improving the screen visibility under the bright environment. [See More]

  • Applications: Consumer
  • Operating Temperature: -25 to 85
  • Packing Method: Tape Reel
  • Standards and Certifications: RoHS