Medical Light Sensor Chips

4 Results
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT101P -- 1234012-OPT101P [OPT101P from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1234012-OPT101P. Manufacturer Homepage: www.ti.com. Popularity: Medium. Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance. Application Field: Used in Medical, Sensing & Instrumentation, Imaging, Video & Vision [See More]

  • Applications: Medical
Colour & Light Sensor ICs -- 2237725 [VEML3235SL from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Vishay VEML3235SL Ambient Light Sensor [See More]

  • Applications: Medical; Display, Industrial Devices, Notebook, Handheld Device, Consumer Device, Industrial, Medical, Computing
  • Standards and Certifications: RoHS
  • Package / Mounting: A3OZ
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT101P-J -- 026189-OPT101P-J [OPT101P-J from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 026189-OPT101P-J. Packaging: Tube/Rail. Type: Ambient. Mounting: SMD (SMT). Output Type: Voltage. Wavelength: 650nm. Proximity Detection: No. Categories: Sensors, Transducers. Status: Active. Temperature Range - Operating: 0 °C to 70... [See More]

  • Applications: Medical
  • Packing Method: Tube; Tube/Rail
  • Package / Mounting: Surface Mount (SMD); 8-SOP
  • Operating Temperature: 0 to 70
Near Ultraviolet (NUV) SiPMs -- 5000077
from First Sensor AG

Silicon photomultipliers (SiPMs) from First Sensor are innovative solid-state silicon detectors with single photon sensitivity. SiPMs are a valid alternative to photomultiplier tubes. The main benefits of these detectors are high gain, extremely good timing performance and low operating voltage. [See More]

  • Applications: Industrial; Medical
  • Operating Temperature: -25 to 40
  • Package / Mounting: Surface Mount (SMD)
  • Standards and Certifications: RoHS