Industrial Light Sensor Chips

2 Results
Digital RGB, IR and Ambient Light Sensor with I2C Output -- APDS-9250
from Broadcom Inc.

The Avago APDS-9250 is a low-voltage digital RGB, IR and ambient light sensor device that converts light intensity to digital output signal. The device supports I2C-bus interface and has a programmable interrupt controller that takes minimal micro-controller (MCU) resources. The color-sensing... [See More]

  • Applications: Industrial; OLED Display Control, RGB LED Backlight Control, Ambient Light Color Temperature Sensing
  • Packing Method: Bulk; Tape Reel
  • Package / Mounting: Surface Mount (SMD)
  • Input Voltage: 3.8
Near Ultraviolet (NUV) SiPMs -- 5000077
from First Sensor AG

Silicon photomultipliers (SiPMs) from First Sensor are innovative solid-state silicon detectors with single photon sensitivity. SiPMs are a valid alternative to photomultiplier tubes. The main benefits of these detectors are high gain, extremely good timing performance and low operating voltage. [See More]

  • Applications: Industrial; Medical
  • Operating Temperature: -25 to 40
  • Package / Mounting: Surface Mount (SMD)
  • Standards and Certifications: RoHS