Spinning Mass Gyroscopes

8 Results
Spring Actuated Electrically Sustained Two-axis Free Gyroscope -- GE-3060
from MTC Industries & Research Carmiel Ltd.

Two-axis free gyroscope actuated by spring stored energy, sustained by an electric motor. This gyro was specially designed to meet the need for medium and long range missions. The GE-3060 has two potentiometers measuring outer and inner gimbal. A remote electrical pulse is used to actuate a pressure... [See More]

  • Gyro Type: Spinning Mass
  • Accuracy: 0.5000
  • Angular / Rotary Axes: Biaxial
  • Maximum Dimension: 81.2
Stored Energy 2-Axis Free Gyro 360° With Digital Output -- G-4085 ME
from MTC Industries & Research Carmiel Ltd.

Miniature, lightweight, one axis measuring, 2-axis Free Gyro, actuated by spring stored energy. Operates for at least 150 seconds. Specially designed to meet the need for short & medium range high-acceleration missions. Special high-accuracy rotary encoder allows continuous measurement up to 360... [See More]

  • Gyro Type: Spinning Mass
  • Rated Angular / Rotary Rates: 1800
  • Angular / Rotary Axes: Biaxial
  • Accuracy: 0.1000
Stored Energy Electrically Sustained Two-Axis Free Gyroscope -- GE-2846
from MTC Industries & Research Carmiel Ltd.

One axis measuring, two-axis free gyroscope actuated, by spring stored energy, sustained by an electric motor. Operates for at least 10 minutes. Intended for use in the moderate accuracy, medium range missile and torpedo fields, where rapid activation time along with long mission operation at... [See More]

  • Gyro Type: Spinning Mass
  • Accuracy: 0.5000
  • Angular / Rotary Axes: Biaxial
  • Maximum Dimension: 90.3
Stored Energy Two-Axis Free Gyroscope 360° -- G-041
from MTC Industries & Research Carmiel Ltd.

One axis measuring, two-axis free gyroscope actuated by spring stored energy. Operates for at least 120 seconds. Specially designed to meet the need for short & medium range missions. The G-041 has a single potentiometer on its outer gimbal. Inner and outer gimbal have freedom of 360 °. A... [See More]

  • Gyro Type: Spinning Mass
  • Accuracy: 0.5000
  • Angular / Rotary Axes: Biaxial
  • Maximum Dimension: 64
Stored Energy Two-Axis Free Gyroscope 360° -- G-070
from MTC Industries & Research Carmiel Ltd.

Miniature, lightweight, two-axis free gyroscope actuated by spring stored energy. Operates for at least 90 seconds. Specially designed to meet the need for short range, high acceleration missions. The G-070 has a single potentiometer on the outer gimbal. Inner and outer gimbal have freedom of 360... [See More]

  • Gyro Type: Spinning Mass
  • Accuracy: 0.5000
  • Angular / Rotary Axes: Biaxial
  • Maximum Dimension: 63.5
Stored Energy Two-axis Free Gyroscope 360° -- G-2876
from MTC Industries & Research Carmiel Ltd.

Two-axis free gyroscope actuated by spring stored energy. Operates for at least 50 seconds. Specially designed to meet the need for short range, high acceleration missions. The G-2876 has two potentiometers, one on each gimbal. Inner and outer gimbal have freedom of 360 °. A remote electrical... [See More]

  • Gyro Type: Spinning Mass
  • Accuracy: 0.5000
  • Angular / Rotary Axes: Biaxial
  • Maximum Dimension: 62.5
Stored Energy Two-Axis Free Gyroscope 360° -- G-3040
from MTC Industries & Research Carmiel Ltd.

Miniature, lightweight, one axis measuring, two-axis free gyroscope actuated by spring stored energy. Operates for at least 120 seconds. Specially designed to meet the need for short range, high acceleration missions. The G-3040 has a single potentiometer on the outer gimbal. Inner and outer gimbal... [See More]

  • Gyro Type: Spinning Mass
  • Accuracy: 0.0500
  • Angular / Rotary Axes: Biaxial
  • Maximum Dimension: 51
Stored Energy Two-Axis Free Gyroscope 360° -- G-4083
from MTC Industries & Research Carmiel Ltd.

Miniature, lightweight, one axis measuring, two-axis free gyroscope actuated by spring stored energy. Operates for at least 120 seconds. Specially designed to meet the need for short & medium range, high acceleration missions. The G-4083 has a single potentiometer measuring roll angles. Inner... [See More]

  • Gyro Type: Spinning Mass
  • Accuracy: 0.0500
  • Angular / Rotary Axes: Biaxial
  • Maximum Dimension: 51