RoHS Gyroscopes
from Tronics Microsystems
GYPRO4300 redefines performance in dynamic applications, delivering exceptional stability and repeatability for precise positioning and motion control, even under severe vibration conditions. This closed-loop MEMS gyro offers a digital and low-SWaP alternative to Fiber-Optic Gyroscopes... [See More]
- Angular / Rotary Axes: Uniaxial
- Bandwidth: 200
- Rated Angular / Rotary Rates: 300
- Accuracy: 60
from DigiKey
Gyroscope Z (Yaw) ±300 100Hz SPI 30-CLCC (19.6x11.5) [See More]
- Angular / Rotary Axes: Uniaxial
- Product Standards: RoHS
- Bandwidth: 100
- Operating Temperature: -40 to 185
from ROHM Semiconductor USA, LLC
The KXG03 is an advanced 6-axis accelerometer/gyroscope combination device that features a low-power architecture with 2mA maximum operating current, I2C/SPI digital communications, an auxiliary bus to control and buffer external sensors and advanced buffering, power management and synchronization... [See More]
- Product Standards: RoHS
- Operating Temperature: -40 to 185
from LCSC Electronics Technology (HK) Limited
X,Y,Z QFN-24-EP(4x4) Attitude Sensor/Gyroscope ROHS [See More]
- Angular / Rotary Axes: Triaxial
- Operating Temperature: -40 to 221
- Product Standards: RoHS
from LORD MicroStrain Sensing Systems
Overview. The 3DM-GX3 ® -15-OEM is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board processor running a sophisticated sensor fusion algorithm to... [See More]
- Angular / Rotary Axes: Triaxial
- Bandwidth: 440
- Rated Angular / Rotary Rates: 50 to 1200
- Bias Stability: 18
from Kionix, Inc.
The KGY12 series is designed to strike a balance between current consumption and noise performance with excellent bias stability over temperature. These sensors can accept supply voltages between 2.6V and 3.3V, and digital communication voltages between 1.8 and 3.3V. Sensor bandwidth is... [See More]
- Angular / Rotary Axes: Biaxial
- Bandwidth: 80
- Rated Angular / Rotary Rates: 256 to 2048
- Transverse Sensitivity: 1
from LCSC Electronics Technology (HK) Limited
X,Y,Z LGA-12(2x2) Attitude Sensor/Gyroscope ROHS [See More]
- Angular / Rotary Axes: Triaxial
- Operating Temperature: -40 to 185
- Product Standards: RoHS
from Kionix, Inc.
The KGY13 series is designed to strike a balance between current consumption and noise performance with excellent bias stability over temperature. These sensors can accept supply voltages between 2.6V and 3.3V, and digital communication voltages between 1.8 and 3.3V. Sensor bandwidth is... [See More]
- Angular / Rotary Axes: Triaxial
- Bandwidth: 80
- Rated Angular / Rotary Rates: 256 to 2048
- Transverse Sensitivity: 1
from LCSC Electronics Technology (HK) Limited
X,Y,Z LGA-12(2x2) Attitude Sensor/Gyroscope ROHS [See More]
- Angular / Rotary Axes: Triaxial
- Product Standards: RoHS
from LCSC Electronics Technology (HK) Limited
LGA-16(3x4.5) Attitude Sensor/Gyroscope ROHS [See More]
- Product Standards: RoHS
from LCSC Electronics Technology (HK) Limited
加 速 度 计 陀 螺 仪 LGA-16(3x4.5) Attitude Sensor/Gyroscope ROHS [See More]
- Product Standards: RoHS
- Operating Temperature: -40 to 185
from LCSC Electronics Technology (HK) Limited
LGA-14(2.5x3) Attitude Sensor/Gyroscope ROHS [See More]
- Product Standards: RoHS
- Operating Temperature: -40 to 185
from LCSC Electronics Technology (HK) Limited
加 速 度 计 陀 螺 仪 LGA-14(2.5x3) Attitude Sensor/Gyroscope ROHS [See More]
- Product Standards: RoHS
- Operating Temperature: -40 to 185
from LCSC Electronics Technology (HK) Limited
加 速 度 计 陀 螺 仪 LGA-14 Attitude Sensor/Gyroscope ROHS [See More]
- Product Standards: RoHS
- Operating Temperature: -40 to 185