Plastic / Resin Sealing and Impregnation Services
from National Coating Corporation
National Coating Corporation provides coating services for a wide variety of markets. These include automotive, electronics, filtration, alternative energy and other industrial and commercial businesses. We guarantee complete secrecy by written agreement, and will provide technical assistance while... [See More]
- Company Information: National Coating is your Solvent and Water-Based Coating Contractor
- Certifications: ISO 9001:2008 Registered
- Sealing Processes: Dip or Immersion Coating; Plastic / Resin
- Functions & Features: Porosity / Surface Sealing; Waterproof
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
- Sealing Processes: Dip or Immersion Coating; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic / Resin
- Functions & Features: Porosity / Surface Sealing; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Heat Resistant; Oil & Grease Resistant; Protective; VOC Compliant; Waterproof; Wear Resistant
from Impreglon, Inc.
Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]
- Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
- Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered
- Sealing Processes: Dip or Immersion Coating; Spray Coating; Plastic / Resin
- Functions & Features: Porosity / Surface Sealing; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Heat Resistant; Oil & Grease Resistant; Protective; Waterproof; Wear Resistant