Vacuum-Pressure Impregnation (VPI) Sealing and Impregnation Services
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Sealing Processes: Dip or Immersion Coating; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic / Resin
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Functions & Features: Porosity / Surface Sealing; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Heat Resistant; Oil & Grease Resistant; Protective; VOC Compliant; Waterproof; Wear Resistant
from Pace Industries
Today, more than ever, innovative die casting customers are seeking a total resource provider for their aluminum, zinc, and magnesium components. Pace Industries has responded by providing an endless list of services. We can perform simple to sophisticated machining operations using various types of... [See More]
- Sealing Processes: Spray Coating; Vacuum-Pressure Impregnation (VPI)
- Functions & Features: Porosity / Surface Sealing; Chemical Resistant
- Company Information: Pace Industries is an integrated company that provides quality die casting, manufacturing and engineering solutions worldwide.
- Materials: Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Metal
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]
- Sealing Processes: Dip or Immersion Coating; Vacuum-Pressure Impregnation (VPI); Electropolish
- Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
- Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
- Functions & Features: Porosity / Surface Sealing; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Protective; Wear Resistant