Automotive Connector Wire to Board Connectors
from Nicomatic North America
Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. DMM Series -... [See More]
- Connector Type: Hospital Grade / Medical; Automotive Connector
- Geometry: Straight (optional feature); Right Angle (optional feature)
- Gender: Male / Plug; Female / Jack
- Termination: Thru-hole or SMT terminations
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Number of Positions : 4. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 0. PCB Mount Orientation : Vertical. Contact Features. Contact Current Rating (Max)... [See More]
- Connector Type: Automotive Connector
- Mounting: Panel Mount
- Termination: Through Hole - Solder
- Number of Contacts: 4
from RS Components, Ltd.
TE Connectivity 9-966140-5 [See More]
- Connector Type: Automotive Connector
- Geometry: Right Angle; Right angle
- Gender: Male / Plug
- Termination: Solder
from Nicomatic North America
Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. CMM Series - Compact... [See More]
- Connector Type: Hospital Grade / Medical; Automotive Connector
- Geometry: Straight (optional feature); Right Angle (optional feature)
- Gender: Male / Plug; Female / Jack
- Termination: PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
from TE Connectivity
Body Features. Primary Product Color : Natural. Configuration Features. Number of Positions : 16. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 16. PCB Mount Orientation : Horizontal. Contact Features. Contact Current Rating... [See More]
- Connector Type: Automotive Connector
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 16
from RS Components, Ltd.
18 way Econoseal III plug header [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Geometry: Right Angle; Right angle
- Mounting: Through hole
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Number of Positions : 16. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 16. PCB Mount Orientation : Horizontal. Contact Features. Contact Mating Area... [See More]
- Connector Type: Automotive Connector
- Number of Contacts: 16
- Termination: Through Hole - Solder
- Contact Pitch: 2.21
from RS Components, Ltd.
TE Connectivity 1-1418362-1 [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Gender: Male / Plug
- Mounting: Through hole
from TE Connectivity
Body Features. Primary Product Color : Natural. Configuration Features. Number of Positions : 16. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 16. PCB Mount Orientation : Horizontal. Contact Features. Contact Mating Area... [See More]
- Connector Type: Automotive Connector
- Number of Contacts: 16
- Termination: Through Hole - Solder
- Contact Pitch: 2.21
from RS Components, Ltd.
TE Connectivity 1-1718093-1 [See More]
- Connector Type: Automotive Connector
- Geometry: Straight; Straight
- Gender: Male / Plug
- Termination: Solder
from TE Connectivity
Body Features. Primary Product Color : Natural. Configuration Features. Number of Positions : 16. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 16. PCB Mount Orientation : Horizontal. Contact Features. Contact Mating Area... [See More]
- Connector Type: Automotive Connector
- Number of Contacts: 16
- Termination: Through Hole - Solder
- Contact Pitch: 2.21
from RS Components, Ltd.
TE Connectivity 6437288-1 [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Gender: Male / Plug; Female / Jack
- Mounting: Through hole
from TE Connectivity
Body Features. Primary Product Color : Natural. Configuration Features. Number of Positions : 40. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 40. PCB Mount Orientation : Horizontal. Contact Features. Contact Mating Area... [See More]
- Connector Type: Automotive Connector
- Number of Contacts: 40
- Termination: Through Hole - Solder
- Contact Pitch: 2.21
from RS Components, Ltd.
TE Connectivity 6437288-3 [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Gender: Male / Plug; Female / Jack
- Mounting: Through hole
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Number of Positions : 40. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 40. PCB Mount Orientation : Horizontal. Contact Features. Contact Mating Area... [See More]
- Connector Type: Automotive Connector
- Number of Contacts: 40
- Termination: Through Hole - Solder
- Contact Pitch: 2.21
from RS Components, Ltd.
JPT, Micro Timer II 42 way plug header [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Geometry: Right Angle; Right angle
- Mounting: Through hole
from TE Connectivity
Body Features. Primary Product Color : Natural. Configuration Features. Number of Positions : 40. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 40. PCB Mount Orientation : Horizontal. Contact Features. Contact Mating Area... [See More]
- Connector Type: Automotive Connector
- Number of Contacts: 40
- Termination: Through Hole - Solder
- Contact Pitch: 2.21
from RS Components, Ltd.
TE Connectivity 966140-3 [See More]
- Connector Type: Automotive Connector
- Geometry: Right Angle; Right angle
- Gender: Male / Plug
- Termination: Solder
from TE Connectivity
Body Features. Primary Product Color : Natural. Configuration Features. Number of Positions : 32. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 32. PCB Mount Orientation : Horizontal. Contact Features. Contact Mating Area... [See More]
- Connector Type: Automotive Connector
- Number of Contacts: 32
- Termination: Through Hole - Screw
- Contact Pitch: 2.21
from RS Components, Ltd.
ITT Cannon TST04PF00 / 192990-0970 [See More]
- Connector Type: Automotive Connector
- Termination: Crimp
- Gender: Male / Plug; Female / Jack
- Mounting: Cable mount
from TE Connectivity
Body Features. Primary Product Color : Natural. Configuration Features. Number of Positions : 50. Number of Rows : 3. Number of Sections : 2. Number of Signal Positions : 50. PCB Mount Orientation : Horizontal. Contact Features. Contact Mating Area... [See More]
- Connector Type: Automotive Connector
- Number of Contacts: 50
- Termination: Through Hole - Solder
- Contact Pitch: 2.21 to 3.99
from RS Components, Ltd.
36 way Econoseal III plug header [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Geometry: Right Angle; Right angle
- Mounting: Through hole
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Number of Positions : 50. Number of Rows : 3. PCB Mount Orientation : Horizontal. Contact Features. Contact Mating Area Plating Material : Tin (Sn), Gold (Au). Contact Type : Tab. [See More]
- Connector Type: Automotive Connector
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 50
from RS Components, Ltd.
AMPSEAL 35 way vertical plug header [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Geometry: Straight; Straight
- Mounting: Through hole
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Number of Positions : 80. Number of Rows : 3. Number of Sections : 3. Number of Signal Positions : 80. PCB Mount Orientation : Horizontal. Contact Features. Contact Mating Area... [See More]
- Connector Type: Automotive Connector
- Number of Contacts: 80
- Termination: Through Hole - Solder
- Contact Pitch: 2.21 to 3.99
from RS Components, Ltd.
AMPSEAL 35 way vertical plug header [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Geometry: Straight; Straight
- Mounting: Through hole
from TE Connectivity
Body Features. Primary Product Color : Natural. Configuration Features. Number of Positions : 80. Number of Rows : 3. Number of Sections : 3. Number of Signal Positions : 80. PCB Mount Orientation : Horizontal. Contact Features. Contact Mating Area... [See More]
- Connector Type: Automotive Connector
- Number of Contacts: 80
- Termination: Through Hole - Solder
- Contact Pitch: 2.21 to 3.99
from RS Components, Ltd.
DT13, 4 way header [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Geometry: Right Angle; Right angle
- Mounting: Panel mount, through hole
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Number of Positions : 80. Number of Rows : 3. PCB Mount Orientation : Horizontal. Contact Features. Contact Mating Area Plating Material : Gold (Au), Tin (Sn). Contact Type : Pin. [See More]
- Connector Type: Automotive Connector
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 80
from RS Components, Ltd.
DT15, 2 way header [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Geometry: Straight; Straight
- Mounting: Panel mount, through hole
from TE Connectivity
Body Features. Primary Product Color : Natural. Configuration Features. Number of Positions : 12. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 12. PCB Mount Orientation : Horizontal. Contact Features. Contact Mating Area... [See More]
- Connector Type: Automotive Connector
- Number of Contacts: 12
- Termination: Through Hole - Solder
- Contact Pitch: 2.21
from RS Components, Ltd.
DT15, 4 way header [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Geometry: Straight; Straight
- Mounting: Panel mount, through hole
from TE Connectivity
Body Features. Primary Product Color : Natural. Configuration Features. Number of Positions : 12. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 12. PCB Mount Orientation : Horizontal. Contact Features. Contact Mating Area... [See More]
- Connector Type: Automotive Connector
- Number of Contacts: 12
- Termination: Through Hole - Solder
- Contact Pitch: 2.21
from RS Components, Ltd.
DT13, 6 way header [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Geometry: Right Angle; Right angle
- Mounting: Panel mount, through hole
from TE Connectivity
Body Features. Primary Product Color : Natural. Configuration Features. Number of Positions : 12. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 12. PCB Mount Orientation : Horizontal. Contact Features. Contact Mating Area... [See More]
- Connector Type: Automotive Connector
- Number of Contacts: 12
- Termination: Through Hole - Solder
- Contact Pitch: 2.21
from RS Components, Ltd.
DT15, 12 way header [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Geometry: Straight; Straight
- Mounting: Panel mount, through hole
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Number of Positions : 12. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 12. PCB Mount Orientation : Horizontal. Contact Features. Contact Current Rating... [See More]
- Connector Type: Automotive Connector
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 12
from RS Components, Ltd.
Deutsch DTM1312PA12PBR008 [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Geometry: Right Angle; Right angle
- Mounting: Panel mount, through hole
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Number of Positions : 12. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 12. PCB Mount Orientation : Horizontal. Contact Features. Contact Mating Area... [See More]
- Connector Type: Automotive Connector
- Number of Contacts: 12
- Termination: Through Hole - Solder
- Contact Pitch: 2.21
from RS Components, Ltd.
Deutsch DTM13-12PA-R008 [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Geometry: Right Angle; Right angle
- Mounting: Panel mount, through hole
from TE Connectivity
Body Features. Connector & Keying Code : 1. Primary Product Color : Natural. Configuration Features. Number of Positions : 24. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 24. PCB Mount Orientation : Horizontal. [See More]
- Connector Type: Automotive Connector
- Number of Contacts: 24
- Termination: Through Hole - Solder
- Contact Pitch: 2.21
from TE Connectivity
Body Features. Connector & Keying Code : 1. Primary Product Color : Natural. Configuration Features. Number of Positions : 24. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 24. PCB Mount Orientation : Horizontal. [See More]
- Connector Type: Automotive Connector
- Number of Contacts: 24
- Termination: Through Hole - Solder
- Contact Pitch: 2.21
from TE Connectivity
Body Features. Connector & Keying Code : A. Primary Product Color : Black. Configuration Features. Number of Positions : 18. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 18. PCB Mount Orientation : Vertical. [See More]
- Connector Type: Automotive Connector
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 18
from TE Connectivity
Body Features. Connector & Keying Code : A. Primary Product Color : Black. Configuration Features. Number of Positions : 8. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 8. PCB Mount Orientation : Vertical. [See More]
- Connector Type: Automotive Connector
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 8
from TE Connectivity
Body Features. Primary Product Color : Blue. Configuration Features. Number of Positions : 32. Number of Rows : 2. Number of Sections : 1. Number of Signal Positions : 32. PCB Mount Orientation : Horizontal. Contact Features. Contact Current Rating... [See More]
- Connector Type: Automotive Connector
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 32
from TE Connectivity
Body Features. Connector & Keying Code : A. Primary Product Color : Black. Configuration Features. Number of Positions : 3. Number of Rows : 1. Number of Sections : 1. Number of Signal Positions : 3. PCB Mount Orientation : Horizontal. [See More]
- Connector Type: Automotive Connector
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 3
from Utmel Electronic Limited
Conn Wire to Board HDR 2 POS 3.96mm Solder ST Top Entry Thru-Hole Automotive Package [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Geometry: Vertical
- Number of Contacts: 2