Box Header Wire to Board Connectors
from TE Connectivity
Body Features. Front Panel Screw-Down : With. Inner Shield Material : Brass. Inner Shield Plating Material : Tin over Nickel. Outer Shield Material : Brass. Outer Shield Plating Material : Tin over Copper. Panel Ground Feature Type : Flange. Panel... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 6
from Amphenol Communications Solutions
AgilLink ™ 2.00mm, Box Header 2.0mm Pitch Right Angle DIP, 2x2 Pin, 30 μin. GOLD, NY4T, Tail=2.8mm, Color-Black, Tray, Hi-Retention., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.0mm pitch, part number... [See More]
- Connector Type: Box Header; Header Connector
- Geometry: Right Angle
from Omnetics Connector Corporation
Omnetics ’ Dual Row Bi-Lobe ® nanos are available with panel mount housings. These housings require minimal space to create a convenient I/O arrangement. Utilizing Omnetics highly reliable gold plated Flex Pin contact system, these connectors are mateable with all MIL-DTL-32139 plugs. [See More]
- Connector Type: Box Header; Header Connector
- Termination: Through Hole
- Geometry: Straight
- Number of Contacts: 9 to 65
from TE Connectivity
Body Features. Front Panel Screw-Down : Without. Inner Shield Material : Brass. Inner Shield Plating Material : Tin over Copper. Panel Ground Feature Type : None. Panel Grounding : Without. Shield Material : Brass. Shield Plating Finish :... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 4
from Amphenol Communications Solutions
AgilLink ™ 2.00mm, Box Header 2.0mm Pitch Straight DIP, 2x3Pin, 15 μin Gold, NY4T, W/Location Post, Tail=1.5mm, Chenfer 0.6mm, Tape and Reel With CAP, Color-Black, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of AgilLink... [See More]
- Connector Type: Box Header; Header Connector
- Geometry: Straight
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Number of Contacts: 15
from TE Connectivity
Body Features. Front Panel Screw-Down : Without. Inner Shield Material : Brass. Inner Shield Plating Material : Tin over Copper. Panel Ground Feature Type : None. Panel Grounding : Without. Shield Material : Brass. Shield Plating Finish :... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 4
from Amphenol Communications Solutions
AgilLink ™ 2.00mm, Box Header 2.0mm Pitch Straight DIP, 2x12Pin, 30 μin Gold, N4T, Tail=2.8mm, Tape and Reel NO CAP, Color-Black, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of AgilLink ™ 2.00mm Wire-to-Board Header,... [See More]
- Connector Type: Box Header; Header Connector
- Geometry: Straight
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Number of Contacts: 21
from TE Connectivity
Body Features. Front Panel Screw-Down : Without. Inner Shield Material : Brass. Inner Shield Plating Material : Tin over Nickel. Outer Shield Material : Brass. Outer Shield Plating Material : Tin. Panel Ground Feature Type : None. Panel Grounding... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 4
from Amphenol Communications Solutions
AgilLink ™ 2.00mm, 2.00mm Wire-to-Board Header - G823 ® Series, Wire to Board, Box Header 2.0mm Pitch Vertical,SMT,2x12Pin,15 μin Gold,NY4T,With Location Post,With CAP., Board mount - Header Plug - Box Header 2.0mm Pitch Vertical,SMT,2x12Pin,15 μin Gold,NY4T,With Location... [See More]
- Connector Type: Box Header; Header Connector
- Number of Contacts: 24
- Termination: Surface Mount
- Contact Pitch: 2
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Number of Contacts: 25
from TE Connectivity
Body Features. Front Panel Screw-Down : Without. Inner Shield Material : Brass. Inner Shield Plating Material : Tin over Nickel. Outer Shield Material : Brass. Outer Shield Plating Material : Tin. Panel Ground Feature Type : None. Panel Grounding... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 4
from Amphenol Communications Solutions
AgilLink ™ 2.00mm, 2.00mm Wire-to-Board Header - G823 ® Series, Wire to Board, Box Header 2.0mm Pitch Vertical,SMT,2x12Pin,30 μin Gold,NY4T,With Location Post,With CAP., Board mount - Header Plug - Box Header 2.0mm Pitch Vertical,SMT,2x12Pin,30 μin Gold,NY4T,With Location... [See More]
- Connector Type: Box Header; Header Connector
- Number of Contacts: 24
- Termination: Surface Mount
- Contact Pitch: 2
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Number of Contacts: 31
from TE Connectivity
Body Features. Front Panel Screw-Down : With. Inner Shield Material : Brass. Inner Shield Plating Material : Tin over Nickel. Outer Shield Material : Brass. Outer Shield Plating Material : Tin over Copper. Panel Ground Feature Type : Flange. Panel... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 4
from Amphenol Communications Solutions
AgilLink ™ 2.54mm, Board mount - Header Plug - Box Header 2.54mm*2.54mm Pitch Right Angle DIP,2x4Pin,Gold Flash,NY6T,TAIL=3.2mm, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number... [See More]
- Connector Type: Box Header; Header Connector
- Geometry: Right Angle
- Gender: Male / Plug
- Termination: Through Hole
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Number of Contacts: 37
from TE Connectivity
Body Features. Front Panel Screw-Down : Without. Inner Shield Material : Brass. Inner Shield Plating Material : Tin over Copper. Panel Ground Feature Type : None. Panel Grounding : Without. Shield Material : Brass. Shield Plating Finish :... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 6
from Amphenol Communications Solutions
AgilLink ™ 2.54mm, Board mount - Header Plug - Box Header 2.54mm *2.54mm Pitch Vertical,DIP,2x4Pin,Gold Flash,NY6T,TAIL=3.2mm,Removed#7Pos, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number... [See More]
- Connector Type: Box Header; Header Connector
- Termination: Through Hole
- Gender: Male / Plug
- Number of Contacts: 8
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Number of Contacts: 51
from TE Connectivity
Body Features. Front Panel Screw-Down : Without. Inner Shield Material : Brass. Inner Shield Plating Material : Tin over Copper. Panel Ground Feature Type : None. Panel Grounding : Without. Shield Material : Brass. Shield Plating Finish :... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 6
from Amphenol Communications Solutions
AgilLink ™ 2.54mm, Board mount - Header Receptacle - Box Header 2.54mm Pitch*2.54mm Row Right Angle DIP,2x4Pin,G/F,NY6T,Tail=3.2mm,Color-Black, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number... [See More]
- Connector Type: Box Header; Header Connector
- Termination: Through Hole
- Geometry: Right Angle
- Number of Contacts: 8
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Number of Contacts: 65
from TE Connectivity
Body Features. Front Panel Screw-Down : Without. Inner Shield Material : Brass. Inner Shield Plating Material : Tin over Nickel. Outer Shield Material : Brass. Outer Shield Plating Material : Tin. Panel Ground Feature Type : None. Panel Grounding... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 6
from Amphenol Communications Solutions
AgilLink ™ 2.54mm, Board mount - Header Receptacle - Box Header 2.54mm Pitch*2.54mm Row Vertical DIP,2x4Pin,G/F,NY6T,Tail=3.2mm,Color-Black, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number... [See More]
- Connector Type: Box Header; Header Connector
- Number of Contacts: 8
- Termination: Through Hole
- Contact Pitch: 2.54
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Number of Contacts: 15
from TE Connectivity
Body Features. Front Panel Screw-Down : Without. Inner Shield Material : Brass. Inner Shield Plating Material : Tin over Copper. Panel Ground Feature Type : None. Panel Grounding : Without. Shield Material : Brass. Shield Plating Finish :... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 8
from Amphenol Communications Solutions
AgilLink ™ 2.54mm, Board mount - Header Plug - Box Header 2.54mm*2.54mm Pitch Vertical DIP,2x5Pin,Gold Flash,NY6T,TAIL=3.0mm,Removed#10Pos, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number... [See More]
- Connector Type: Box Header; Header Connector
- Termination: Through Hole
- Gender: Male / Plug
- Number of Contacts: 10
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Number of Contacts: 21
from TE Connectivity
Body Features. Front Panel Screw-Down : Without. Inner Shield Material : Brass. Inner Shield Plating Material : Tin over Nickel. Outer Shield Material : Brass. Outer Shield Plating Material : Tin over Copper. Panel Ground Feature Type : None. Panel... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 8
from Amphenol Communications Solutions
AgilLink ™ 2.54mm, Board mount - Header Plug - Box Header 2.54mm Pitch Vertical DIP,2x5Pin,15 μin Gold,NY6T,TAIL=2.54mm,Removed#9Pos, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number... [See More]
- Connector Type: Box Header; Header Connector
- Termination: Through Hole
- Gender: Male / Plug
- Number of Contacts: 10
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Number of Contacts: 25
from TE Connectivity
Body Features. Front Panel Screw-Down : With. Inner Shield Material : Brass. Inner Shield Plating Material : Tin over Nickel. Outer Shield Material : Brass. Outer Shield Plating Material : Tin over Copper. Panel Ground Feature Type : Flange. Panel... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 8
from Amphenol Communications Solutions
AgilLink ™ 2.54mm, Board mount - Header Plug - Box Header 2.54mm*2.54mm Pitch Vertical DIP,2x5Pin,Gold Flash,NY6T,TAIL=3.2mm, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number G821EU210AGM00Y. [See More]
- Connector Type: Box Header; Header Connector
- Termination: Through Hole
- Gender: Male / Plug
- Number of Contacts: 10
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Number of Contacts: 31
from TE Connectivity
Body Features. Front Panel Screw-Down : With. Inner Shield Material : Brass. Inner Shield Plating Material : Tin over Nickel. Outer Shield Material : Brass. Outer Shield Plating Material : Tin over Copper. Panel Ground Feature Type : Flange. Panel... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 8
from Amphenol Communications Solutions
AgilLink ™ 2.54mm, Board mount - Header Receptacle - Box Header 2.54mm Pitch*2.54mm Row Right Angle DIP,2x5Pin,G/F,NY6T,Tail=3.2mm,Color-Black, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number... [See More]
- Connector Type: Box Header; Header Connector
- Termination: Through Hole
- Geometry: Right Angle
- Number of Contacts: 10
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Number of Contacts: 37
from TE Connectivity
Body Features. Front Panel Screw-Down : With. Inner Shield Material : Brass. Inner Shield Plating Material : Tin-Lead over Nickel. Outer Shield Material : Brass. Outer Shield Plating Material : Tin-Lead over Copper. Panel Ground Feature Type : Flange. [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 6
from Amphenol Communications Solutions
AgilLink ™ 2.54mm, Board mount - Header Receptacle - Box Header 2.54mm Pitch*2.54mm Row Vertical DIP,2x6Pin,G/F,NY6T,Tail=3.2mm,Color-Black, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number... [See More]
- Connector Type: Box Header; Header Connector
- Number of Contacts: 12
- Termination: Through Hole
- Contact Pitch: 2.54
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Number of Contacts: 51
from TE Connectivity
Body Features. Front Panel Screw-Down : With. Inner Shield Material : Brass. Inner Shield Plating Material : Tin-Lead over Nickel. Outer Shield Material : Brass. Outer Shield Plating Material : Tin-Lead over Copper. Panel Ground Feature Type : Flange. [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 6
from Amphenol Communications Solutions
AgilLink ™ 2.54mm, Board mount - Header Plug - Box Header 2.54mm*2.54mm Pitch Right Angle DIP,2x7Pin,Gold Flash,NY6T,TAIL=3.2mm, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number... [See More]
- Connector Type: Box Header; Header Connector
- Geometry: Right Angle
- Gender: Male / Plug
- Termination: Through Hole
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Number of Contacts: 65
from TE Connectivity
Body Features. Front Panel Screw-Down : Without. Inner Shield Material : Brass. Inner Shield Plating Material : Tin-Lead over Nickel. Outer Shield Material : Copper Alloy. Outer Shield Plating Material : Tin-Lead over Copper. Panel Ground Feature Type... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 4
from Amphenol Communications Solutions
AgilLink ™ 2.54mm, Board mount - Header Plug - Box Header 2.54mm*2.54mm Pitch Vertical,2x8Pin,Gold Flash,NY6T,TAIL=3.8mm,Removed#16Pos, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number... [See More]
- Connector Type: Box Header; Header Connector
- Termination: Through Hole
- Gender: Male / Plug
- Number of Contacts: 16
from Omnetics Connector Corporation
Flex Mount Nano Strip connectors are a low profile ruggedized connector on .025 ” (.64 mm) centerlines. The flex tails are formed together in an hourglass shape, allowing a double sided flex circuit to slide between the 2 rows. The spring tension holds the flex in place during the soldering... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Mounting: PC Mount
from TE Connectivity
Body Features. Front Panel Screw-Down : Without. Inner Shield Material : Brass. Inner Shield Plating Material : Tin-Lead over Nickel. Outer Shield Material : Copper Alloy. Outer Shield Plating Material : Tin-Lead over Copper. Panel Ground Feature Type... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 4
from Amphenol Communications Solutions
AgilLink ™ 2.54mm, Board mount - Header Receptacle - Box Header 2.54mm Pitch*2.54mm Row Vertical DIP,2x10Pin,G/F,NY6T,Tail=3.2mm,Color-Black, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number... [See More]
- Connector Type: Box Header; Header Connector
- Number of Contacts: 20
- Termination: Through Hole
- Contact Pitch: 2.54
from Omnetics Connector Corporation
Dual Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025 ” (.64 mm) centerlines. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system, conforming to... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Number of Contacts: 2 to 48
from TE Connectivity
Body Features. Front Panel Screw-Down : Without. Inner Shield Material : Brass. Inner Shield Plating Material : Tin-Lead over Nickel. Outer Shield Material : Brass. Outer Shield Plating Material : Tin-Lead over Copper. Panel Ground Feature Type : None. [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 4
from Amphenol Communications Solutions
AgilLink ™ 2.54mm, Board mount - Header Receptacle - Box Header 2.54mm Pitch*2.54mm Row Vertical DIP,2x13Pin,G/F,NY6T,Tail=3.2mm,Color-Black, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number... [See More]
- Connector Type: Box Header; Header Connector
- Number of Contacts: 26
- Termination: Through Hole
- Contact Pitch: 2.54
from Omnetics Connector Corporation
The Dual Row Nano Strip connectors are configured with simple straight tails (Integral and Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits. These ruggedized nano connectors are designed on .025 ” (.64 mm) centerlines. The straight tails are commonly used in a... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Mounting: PC Mount
from TE Connectivity
Body Features. Front Panel Screw-Down : With. Inner Shield Material : Brass. Inner Shield Plating Material : Tin-Lead over Nickel. Outer Shield Material : Brass. Outer Shield Plating Material : Tin-Lead over Copper. Panel Ground Feature Type : Flange. [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 4
from Amphenol Communications Solutions
AgilLink ™ 2.54mm, Board mount - Header Plug - Box Header 2.54mm*2.54mm Pitch Vertical DIP,2x5Pin,Gold Flash,NY6T,TAIL=3.0mm, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number G821EU410AAL00Y. [See More]
- Connector Type: Box Header; Header Connector
- Termination: Through Hole
- Gender: Male / Plug
- Number of Contacts: 10
from Omnetics Connector Corporation
Vertical SMT Nano Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highlyreliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-32139. These rugged light weight connectors are... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Right Angle
- Mounting: PC Mount
from TE Connectivity
Body Features. Front Panel Screw-Down : Without. Inner Shield Material : Brass. Inner Shield Plating Material : Tin-Lead over Nickel. Outer Shield Material : Copper Alloy. Outer Shield Plating Material : Tin-Lead over Copper. Panel Ground Feature Type... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 6
from Amphenol Communications Solutions
AgilLink ™ 2.54mm, Board mount - Header Plug - Box Header 2.54mm*2.54mm Pitch Vertical DIP,2x5Pin,Gold Flash,NY6T,TAIL=3.0mm, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number G821EU410AKL00Y. [See More]
- Connector Type: Box Header; Header Connector
- Termination: Through Hole
- Gender: Male / Plug
- Number of Contacts: 10
from Omnetics Connector Corporation
Single Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025 ” (64 mm) centerlines. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system, conforming to... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Number of Contacts: 2 to 60
from TE Connectivity
Body Features. Front Panel Screw-Down : Without. Inner Shield Material : Brass. Inner Shield Plating Material : Tin-Lead over Nickel. Outer Shield Material : Copper Alloy. Outer Shield Plating Material : Tin-Lead over Copper. Panel Ground Feature Type... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 6
from Amphenol Communications Solutions
AgilLink ™ 2.54mm, Board mount - Header Receptacle - Box Header 2.54mm Pitch*2.54mm Row Vertical SMT,2x5Pin,G/F,NY6T,10.16mm_10.30mm,W/CAP, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number... [See More]
- Connector Type: Box Header; Header Connector
- Number of Contacts: 8
- Termination: Surface Mount
- Contact Pitch: 2.54
from Omnetics Connector Corporation
The Single Row H2 Nano Strip connectors have contacts arranged on .025 (.64 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050 ” (1.27 mm) centers, allowing space for traces and annular rings. These connectors feature Omnetics' highly reliable gold plated Flex... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Right Angle
- Mounting: PC Mount
from TE Connectivity
Body Features. Front Panel Screw-Down : Without. Inner Shield Material : Brass. Inner Shield Plating Material : Tin-Lead over Nickel. Outer Shield Material : Copper Alloy. Outer Shield Plating Material : Tin-Lead over Nickel. Panel Ground Feature Type... [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 8
from Amphenol Communications Solutions
AgilLink ™ 2.54mm, Board mount - Header Plug - Box Header 2.54mm*2.54mm Pitch Vertical,SMT,2x5Pin,Gold Flash,NY6T,10.16mm_10.30mm,W/CAP, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number... [See More]
- Connector Type: Box Header; Header Connector
- Termination: Surface Mount
- Gender: Male / Plug
- Number of Contacts: 10
from Omnetics Connector Corporation
Pre-wired Single Row Nano Strip connectors are available with 30 AWG or smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is not an option. Precrimped wires... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Mounting: Cable End
from TE Connectivity
Body Features. Front Panel Screw-Down : Without. Inner Shield Material : Brass. Inner Shield Plating Material : Tin-Lead over Nickel. Outer Shield Material : Brass. Outer Shield Plating Material : Tin-Lead over Nickel. Panel Ground Feature Type : None. [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 8
from Omnetics Connector Corporation
Single Row Nano Strip connectors can be loaded with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits, they are designed on .025 ” (.64 mm) centerlines. The straight solid tails are also commonly used in ultra fine wire wrap... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Mounting: PC Mount
from TE Connectivity
Body Features. Front Panel Screw-Down : With. Inner Shield Material : Brass. Inner Shield Plating Material : Tin-Lead over Nickel. Outer Shield Material : Brass. Outer Shield Plating Material : Tin-Lead over Copper. Panel Ground Feature Type : Flange. [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 8
from Omnetics Connector Corporation
The Single Row VV Nano Strip connectors have contacts arranged on .025 (.64 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050 ” (1.27 mm) centers, allowing space for traces and annular rings. These connectors feature Omnetics' highly reliable gold plated Flex... [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Right Angle
- Mounting: PC Mount
from TE Connectivity
Body Features. Front Panel Screw-Down : With. Inner Shield Material : Brass. Inner Shield Plating Material : Tin-Lead over Nickel. Outer Shield Material : Brass. Outer Shield Plating Material : Tin-Lead over Copper. Panel Ground Feature Type : Flange. [See More]
- Connector Type: Box Header
- Mounting: Board Mount
- Termination: Through Hole - Solder
- Number of Contacts: 8
from Excel Cell Electronic USA Corp.
Board to wire SMT connectors, embossed type available [See More]
- Connector Type: Box Header; Header Connector
- Geometry: Straight
- Gender: Male / Plug
- Termination: Crimp, Through Hole
from Samtec Inc.
TIGER EYE ™ DISCRETE WIRE CABLE SOCKET STRIP. Through Hole and Surface Mount. Available up to 30 Contacts Per Row. Double Row. Selective Gold Plating [See More]
- Connector Type: Box Header
- Termination: Through Hole
- Geometry: Straight
- Mounting: PC Mount
from Utmel Electronic Limited
Conn Wire to Board HDR 2 POS 3.96mm Solder RA Thru-Hole Box [See More]
- Connector Type: Box Header
- Termination: Solder
- Geometry: Right Angle; Right Angle
- Contact Pitch: 3.96 to 3.96