Gold Plating IC Pin Probes

33 Results
integraMate™ 0.6mm Hyperboloid Crimp Termination Pin
from QA Technology Company, Inc.

QA Technology integraMate ® Contact Systems use high quality, high reliability hyperboloid contacts intended for a wide range of applications. Our patented design provides lower insertion force, closer connector pin spacing, and better protection from damage than competitive designs. In... [See More]

  • Contact Plating: Gold
  • RoHS Compliant: RoHS Compliant
  • Contact Type: Spring Loaded
  • Current Rating: 4
BGA Probe Board -- PB-BGA36A-01
from Ironwood Electronics, Inc.

Ironwood leads the industry in BGA probing systems. We have developed probing adapters for 0.75mm pitch BGA packages. Some of our BGA probing adaptors incorporate our own high performance GHz BGA sockets. Most of our BGA probing systems are modular and are called "carrier adapters". Typically, a... [See More]

  • Contact Plating: Gold
  • RoHS Compliant: RoHS Compliant (optional feature)
  • Contacts Pitch: 1.27
8Y127 Series Spring Probe Connectors, SMT Type, 1.27mm/0.050" Pitch -- 8Y127-HxxS12SM-xxD
from JC Cherry, Inc.

8Y127 Series Spring Probe Connectors. SMT Type. 1.27mm/0.050" Pitch [See More]

  • Contact Plating: Gold; Brass, Au over Ni
  • Contact Resistance: 50
  • Operating Temperature: -40 to 150
BGA Surface Mount Foot -- SF-BGA272A-B-72
from Ironwood Electronics, Inc.

These BGA surface mount feet are easily attached to target boards using standard flux and reflow methods. They present an array of gold plated pins, typically our "mini-grid" (.05" pitch MGA) for pluggable connections to parts like probe boards and in-circuit emulator adapters. [See More]

  • Contact Plating: Gold
  • Contacts Pitch: 1.27
8Y127 Series Spring Probe Connectors, Solder Dip Type, 1.27mm/0.050" Pitch -- 8Y127-HxxSxxSD-xxx
from JC Cherry, Inc.

8Y127 Series Spring Probe Connectors. Solder Dip Type. 1.27mm/0.050" Pitch [See More]

  • Contact Plating: Gold; Brass, Au over Ni
  • Contact Resistance: 50
  • Operating Temperature: -40 to 150
BGA Surface Mount Foot -- SF-BGA292A-B-72
from Ironwood Electronics, Inc.

Our BGA surface mount "feet" are easily soldered to the target system and present a pluggable interface to the other parts in the modular BGA probing system. Select here for a complete description of our surface mount package emulation capbilities. [See More]

  • Contact Plating: Gold
  • Contacts Pitch: 1.27
8Y254 Series Right Angle Connectors for Spring Probe, 2.54mm/0.100" Pitch -- 8Y254-101S21RA-xxS
from JC Cherry, Inc.

8Y254 Series Right Angle Connectors for Spring Probe. 2.54mm/0.100" Pitch [See More]

  • Contact Plating: Gold; Brass, Au plating over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 160
BGA Surface Mount Foot -- SF-BGA483A-B-72
from Ironwood Electronics, Inc.

The Giga-snaP ™ 0.8, 1.0, and 1.27mm pitch BGA Surface Mount Feet Adapter line of products provide an inexpensive and reliable method for socketing 1mm BGA chips. The product line consists of patent pending female sockets with machined pins epoxy over-molded into an assembly that matches a... [See More]

  • Contact Plating: Gold
  • Contacts Pitch: 1.27
8Y254 Series Target Connectors for Spring Probe, 2.54mm/0.100" pitch, SMT Type -- 8Y254-TGSM-F-xxx
from JC Cherry, Inc.

8Y254 Series Target Connectors for Spring Probe. 2.54mm/0.100" pitch. SMT Type [See More]

  • Contact Plating: Gold
  • Operating Temperature: -45 to 150
PLCC SMT Foot -- SF-PLCC44-J-S-01
from Ironwood Electronics, Inc.

Our PLCC surface mount feet utilize J-leads to attach to the target system's SMT lands. They present an array of gold plated, .05" pitch MGA "mini-grid" pins. There are various part profiles and pin length configurations available. [See More]

  • Contact Plating: Gold
  • RoHS Compliant: RoHS Compliant (optional feature)
  • Contacts Pitch: 1.27
8Y254 Series Target Connectors for Spring Probe, 2.54mm/0.100" Pitch, Solder Dip Type -- 8Y254-TGSD-F-xxx
from JC Cherry, Inc.

8Y254 Series Target Connectors for Spring Probe. 2.54mm/0.100" Pitch. Solder Dip Type [See More]

  • Contact Plating: Gold
  • Operating Temperature: -45 to 150
QFP Surface Mount Foot -- SF-QFE100RA-L-01
from Ironwood Electronics, Inc.

We offer almost 150 surface mount feet for QFP interfaces. Our proprietary shaped solder technology, gull wing leads, or leadless systems are employed to attach the part to the SMT lands. These parts present our MGA (.05" pitch "mini-grid") array of gold plated pins to provide pluggable connections. [See More]

  • Contact Plating: Gold
  • RoHS Compliant: RoHS Compliant (optional feature)
8Y254B Series Spring Probe Connectors, SMT Type, 2.54mm/0.100" Pitch -- 8Y254B-xxxxxSM-xxx
from JC Cherry, Inc.

8Y254B Series Spring Probe Connectors. SMT Type. 2.54mm/0.100" Pitch [See More]

  • Contact Plating: Gold; Brass, Au plating over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 150
SOIC SMT Foot -- SF-SO6A-J-01
from Ironwood Electronics, Inc.

Our SOIC surface mount feet are offered in leadless (-L), J-leaded (-J), or bottom termination (-K) variations. When soldered to the target SMT lands, they create a pluggable connection by presenting an array of gold plated pins. Some of these parts utilize our proprietary .0315" pitch "micro-grid"... [See More]

  • Contact Plating: Gold
  • RoHS Compliant: RoHS Compliant (optional feature)
8Y254B Series Spring Probe Connectors, Solder Dip Type, 2.54mm/0.100" Pitch -- 8Y254B-xxxxSD-xxx
from JC Cherry, Inc.

8Y254B Series Spring Probe Connectors. Solder Dip Type. 2.54mm/0.100" Pitch [See More]

  • Contact Plating: Gold; Brass, Au plating over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 150
8Y254B Spring Probe Pins, Full travel 1.0mm, Outer Dia. 1.82mm, SMT Type -- 8Y254B-H53S10-SM
from JC Cherry, Inc.

8Y254B Spring Probe Pins. Full travel 1.0mm. Outer Dia. 1.82mm. SMT Type. 0.98N(100gf) at 0.7mm travel. Full Travel 1.0mm. Current rating 5.0A [See More]

  • Contact Plating: Gold; Brass, Au, over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 150
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Short SMT type -- 8Y254-H23S04-SMT
from JC Cherry, Inc.

8Y254B Spring Probe Pins. Outer Dia. 1.82mm. Short SMT type. 0.70N(71g) at 0.25mm travel. Full Travel 0.4mm(recommended). Current rating 1.0A [See More]

  • Contact Plating: Gold; Brass, Au, over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 150
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, SMT Type -- 8Y254B-H101S21-SM
from JC Cherry, Inc.

8Y254B Spring Probe Pins. Outer Dia. 1.82mm. SMT Type. 0.98N(100gf) at 1.6mm travel. Full Travel 2.1mm. Current rating 5.0A [See More]

  • Contact Plating: Gold; Brass, Au, over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 150
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, SMT Type -- 8Y254B-H113S21-SM
from JC Cherry, Inc.

8Y254B Spring Probe Pins. Outer Dia. 1.82mm. SMT Type. 0.98N(100gf) at 1.8mm travel. Full Travel 2.1mm. Current rating 5.0A [See More]

  • Contact Plating: Gold; Brass, Au, over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 150
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, SMT Type -- 8Y254B-H120S28-SM
from JC Cherry, Inc.

8Y254B Spring Probe Pins. Outer Dia. 1.82mm. SMT Type. 0.98N(100gf) at 2.0mm travel. Full Travel 2.8mm. Current rating 5.0A [See More]

  • Contact Plating: Gold; Brass, Au, over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 150
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, SMT Type -- 8Y254B-H64S14-SM
from JC Cherry, Inc.

8Y254B Spring Probe Pins. Outer Dia. 1.82mm. SMT Type. 0.98N(100gf) at 1.0mm travel. Full Travel 1.3mm. Current rating 5.0A [See More]

  • Contact Plating: Gold; Brass, Au, over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 150
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, SMT Type -- 8Y254B-H74S14-SM
from JC Cherry, Inc.

8Y254B Spring Probe Pins. Outer Dia. 1.82mm. SMT Type. 0.98N(100gf) at 1.1mm travel. Full Travel 1.4mm. Current rating 5.0A [See More]

  • Contact Plating: Gold; Brass, Au, over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 150
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, SMT Type -- 8Y254B-H81S17-SM
from JC Cherry, Inc.

8Y254B Spring Probe Pins. Outer Dia. 1.82mm. SMT Type. 0.98N(100gf) at 1.1mm travel. Full Travel 1.7mm. Current rating 5.0A [See More]

  • Contact Plating: Gold; Brass, Au, over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 150
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Solder Dip Type -- 8Y254B-H101S21-SD
from JC Cherry, Inc.

8Y254B Spring Probe Pins. Outer Dia. 1.82mm. Solder Dip Type. 0.98N(100gf) at 1.6mm travel. Full Travel 2.1mm. Current rating 5.0A [See More]

  • Contact Plating: Gold; Brass, Au, over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 150
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Solder Dip Type -- 8Y254B-H113S21-SD
from JC Cherry, Inc.

8Y254B Spring Probe Pins. Outer Dia. 1.82mm. Solder Dip Type. 0.98N(100gf) at 1.8mm travel. Full Travel 2.1mm. Current rating 5.0A [See More]

  • Contact Plating: Gold; Brass, Au, over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 150
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Solder Dip Type -- 8Y254B-H120S28-SD
from JC Cherry, Inc.

8Y254B Spring Probe Pins. Outer Dia. 1.82mm. Solder Dip Type. 0.98N(100gf) at 2.0mm travel. Full Travel 2.8mm. Current rating 5.0A [See More]

  • Contact Plating: Gold; Brass, Au, over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 150
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Solder Dip Type -- 8Y254B-H64S14-SD
from JC Cherry, Inc.

8Y254B Spring Probe Pins. Outer Dia. 1.82mm. Solder Dip Type. 0.98N(100gf) at 1.0mm travel. Full Travel 1.3mm. Current rating 5.0A [See More]

  • Contact Plating: Gold; Brass, Au, over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 150
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Solder Dip Type -- 8Y254B-H74S14-SD
from JC Cherry, Inc.

8Y254B Spring Probe Pins. Outer Dia. 1.82mm. Solder Dip Type. 0.98N(100gf) at 1.1mm travel. Full Travel 1.4mm. Current rating 5.0A [See More]

  • Contact Plating: Gold; Brass, Au, over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 150
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Solder Dip Type -- 8Y254B-H81S17-SD
from JC Cherry, Inc.

8Y254B Spring Probe Pins. Outer Dia. 1.82mm. Solder Dip Type. 0.98N(100gf) at 1.1mm travel. Full Travel 1.7mm. Current rating 5.0A [See More]

  • Contact Plating: Gold; Brass, Au, over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 150
8Y254B Spring Probe Pins, Outer Dia.1.82mm, Solder Dip Type -- 8Y254B-H53S10-SD
from JC Cherry, Inc.

8Y254B Spring Probe Pins. Outer Dia.1.82mm. Solder Dip Type. 0.98N(100gf) at 0.7mm travel. Full Travel 1.0mm. Current rating 5.0A [See More]

  • Contact Plating: Gold; Brass, Au, over Ni
  • Contact Resistance: 50
  • Operating Temperature: -45 to 150
8Y500B Series Spring Probe Connectors, 5.0mm/ 0.197"Pitch, SMT Type -- 8Y500B-xxSxxSM-xxx
from JC Cherry, Inc.

8Y500B Series Spring Probe Connectors. 5.0mm/ 0.197"Pitch. SMT Type [See More]

  • Contact Plating: Gold; Brass, Au plating over Ni
  • Contact Resistance: 50
  • Operating Temperature: -40 to 150
8Y500B Series Spring Probe Connectors, 5.0mm/ 0.197"Pitch, Solder Dip type -- 8Y500B-xxSxxSD-xxx
from JC Cherry, Inc.

8Y500B Series Spring Probe Connectors. 5.0mm/ 0.197"Pitch. Solder Dip type [See More]

  • Contact Plating: Gold; Brass, Au plating over Ni
  • Contact Resistance: 50
  • Operating Temperature: -40 to 150
High Current Probe with Mono Plunger, Outer Dia.5.0mm/0.197", Length 48.2mm/1.898" -- 81-F5L485-xxxx-HI
from JC Cherry, Inc.

High Current Probe with Mono Plunger. Outer Dia.5.0mm/0.197". Length 48.2mm/1.898" [See More]

  • Contact Plating: Gold; Brass, Nickel plating
  • Operating Temperature: -40 to 150