RoHS Compliant IC Pin Probes

7 Results
BGA Surface Mount Foot -- SF-BGA121A-B-72F
from Ironwood Electronics, Inc.

These BGA surface mount feet present a female interface. We utilize blind pin technology to isolate our low temperature solder balls (63/37 PbSn) from the pins. [See More]

  • Contact Plating: Gold
  • RoHS Compliant: RoHS Compliant
  • Contacts Pitch: 1.27
integraMate™ 0.6mm Hyperboloid Crimp Termination Pin
from QA Technology Company, Inc.

QA Technology integraMate ® Contact Systems use high quality, high reliability hyperboloid contacts intended for a wide range of applications. Our patented design provides lower insertion force, closer connector pin spacing, and better protection from damage than competitive designs. In... [See More]

  • Contact Type: Spring Loaded
  • RoHS Compliant: RoHS Compliant
  • Contact Plating: Gold
  • Current Rating: 4
BGA Surface Mount Foot -- SF-BGA272A-B-72F
from Ironwood Electronics, Inc.

These BGA surface mount feet are easily attached to target boards using standard flux and reflow methods. They present an array of gold plated pins, typically our "mini-grid" (.05" pitch MGA) for pluggable connections to parts like probe boards and in-circuit emulator adapters. [See More]

  • Contact Plating: Gold
  • RoHS Compliant: RoHS Compliant
  • Contacts Pitch: 1.27
BGA Surface Mount Foot -- SF-BGA292A-B-72F
from Ironwood Electronics, Inc.

Our BGA surface mount "feet" are easily soldered to the target system and present a pluggable interface to the other parts in the modular BGA probing system. Select here for a complete description of our surface mount package emulation capbilities. [See More]

  • Contact Plating: Gold
  • RoHS Compliant: RoHS Compliant
  • Contacts Pitch: 1.27
BGA Surface Mount Foot -- SF-BGA483A-B-72F
from Ironwood Electronics, Inc.

The Giga-snaP ™ 0.8, 1.0, and 1.27mm pitch BGA Surface Mount Feet Adapter line of products provide an inexpensive and reliable method for socketing 1mm BGA chips. The product line consists of patent pending female sockets with machined pins epoxy over-molded into an assembly that matches a... [See More]

  • Contact Plating: Gold
  • RoHS Compliant: RoHS Compliant
  • Contacts Pitch: 1.27
QFP Surface Mount Foot -- SF-QFE176SA-L-01F
from Ironwood Electronics, Inc.

We offer almost 150 surface mount feet for QFP interfaces. Our proprietary shaped solder technology, gull wing leads, or leadless systems are employed to attach the part to the SMT lands. These parts present our MGA (.05" pitch "mini-grid") array of gold plated pins to provide pluggable connections. [See More]

  • Contact Plating: Gold
  • RoHS Compliant: RoHS Compliant
SOIC SMT Foot -- SF-SO20F-L-01F
from Ironwood Electronics, Inc.

Our SOIC surface mount feet are offered in leadless (-L), J-leaded (-J), or bottom termination (-K) variations. When soldered to the target SMT lands, they create a pluggable connection by presenting an array of gold plated pins. Some of these parts utilize our proprietary .0315" pitch "micro-grid"... [See More]

  • Contact Plating: Gold
  • RoHS Compliant: RoHS Compliant