CSA Mark Ground Fault Circuit Interrupters (GFCI)

12 Results
15 Amp In-line And Plug Series GFCI
from Tecmark Corporation

The Plug Series and In-Line Series Ground Fault Circuit Interrupter (GFCI) are rated for 15 Amps at 120 VAC. These devices are available in either an Automatic or Manual (safe start) reset configuration. Standard offerings include products geared toward maintenance repair organizations (M.R.O.),... [See More]

  • Standards and Certifications: UL; CSA Mark
  • Mounting / Packaging: In-Line and Plug
  • Configuration: Single Device
  • Supply Voltage (VS): 120
15 Amp Inline GFCI
from Tecmark Corporation

The Plug Series and In-Line Series Ground Fault Circuit Interrupter (GFCI) are rated for 15 Amps at 120 VAC. These devices are available in either an Automatic or Manual (safe start) reset configuration. Standard offerings include products geared toward maintenance repair organizations (M.R.O.),... [See More]

  • Standards and Certifications: UL; CSA Mark
  • Mounting / Packaging: In-Line
  • Configuration: Single Device
  • Supply Voltage (VS): 120
15 Amp Plug GFCI
from Tecmark Corporation

The Plug Series and In-Line Series Ground Fault Circuit Interrupter (GFCI) are rated for 15 Amps at 120 VAC. These devices are available in either an Automatic or Manual (safe start) reset configuration. Standard offerings include products geared toward maintenance repair organizations (M.R.O.),... [See More]

  • Standards and Certifications: UL; CSA Mark
  • Mounting / Packaging: Plug
  • Configuration: Single Device
  • Supply Voltage (VS): 120
20 Amp Portable GFCI
from Tecmark Corporation

The LineGard ™ 20 Amp Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or Manual reset types on power up *(see below). Power cords integrated with this LineGard ™ 20A GFCI become... [See More]

  • Standards and Certifications: UL; CSA Mark
  • Mounting / Packaging: Portable
  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 240
20 Amp Portable Series GFCI
from Tecmark Corporation

The LineGard 20 Amp Portable Series comes factory standard with plug and connector or with flying leads (no plug or connector) for field configuring and thus can be constructed into stand-alone cord sets or equipment integrated power supply cords. Note that any power cord integrated with this GFCI... [See More]

  • Standards and Certifications: UL; CSA Mark
  • Mounting / Packaging: In-Line and Plug
  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 240
30 Amp Permanent GFCI
from Tecmark Corporation

The LineGard ™ 30 Amp Permanent Series single and multiphase GFCI is ideal for both new and existing circuit installations. This GFCI has a unique design that offers the flexibility of splicing-in the protection of a GFCI anywhere within the length of a circuit run. This convenience allows the... [See More]

  • Standards and Certifications: UL; CSA Mark
  • Mounting / Packaging: Wired
  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 277
30 Amp Permanent Series Single and Multiphase GFCI
from Tecmark Corporation

Industrial Grade Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. This GFCI has a unique design that offers the flexibility of splicing-in the protection of a GFCI anywhere within the length of a circuit run. This convenience allows the installer to... [See More]

  • Standards and Certifications: UL; CSA Mark
  • Mounting / Packaging: Splice-In
  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 277
30 Amp Portable GFCI
from Tecmark Corporation

The LineGard ® 30 Amp Portable Series GFCI comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twist lock devices. Note that thus any power... [See More]

  • Standards and Certifications: UL; CSA Mark
  • Mounting / Packaging: Portable
  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 240
40 - 60 Amp Class A GFCI
from Tecmark Corporation

The LineGard ™ 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. The LineGard ™ 40 - 60 Amp Class A GFCI offers the flexibility of splicing in anywhere within the length of a circuit. This convenience allows the... [See More]

  • Standards and Certifications: UL; CSA Mark
  • Mounting / Packaging: Splice-In
  • Configuration: Single Device
  • Supply Voltage (VS): 208
60 Amp SPGFCI
from Tecmark Corporation

The LineGard ™ 60 Amp Special Purpose Ground Fault Circuit Interrupter (SPGFCI) is ideal for both new and existing circuit installations and is designed to interrupt leakages of 20mA or greater. This product mitigates the effects that a ground fault may have on your integrated equipment while... [See More]

  • Standards and Certifications: UL; CSA Mark
  • Mounting / Packaging: Splice-In
  • Configuration: Single Device
Portable 30 Amp Series Single And Multiphase GFCI
from Tecmark Corporation

The LineGard 30 Amp Portable Series comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twist lock devices. Note that thus any power cord... [See More]

  • Standards and Certifications: UL; CSA Mark
  • Mounting / Packaging: In-Line and Plug
  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 277
Sensing Module
from Tecmark Corporation

The LineGard ™ PGFM product family provides ELCI (equipment leakage) ground fault sensing and is designed and manufactured by North Shore Safety, a leader in innovative safety products. The PGFM series operates in tandem with an Airpax ™ LEL series, UL 489 listed circuit breaker, with... [See More]

  • Standards and Certifications: UL; CSA Mark
  • Mounting / Packaging: Wired
  • Configuration: Single Device