Single Device Ground Fault Circuit Interrupters (GFCI)

27 Results
15 Amp In-line And Plug Series GFCI
from Tecmark Corporation

The Plug Series and In-Line Series Ground Fault Circuit Interrupter (GFCI) are rated for 15 Amps at 120 VAC. These devices are available in either an Automatic or Manual (safe start) reset configuration. Standard offerings include products geared toward maintenance repair organizations (M.R.O.),... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 120
  • Mounting / Packaging: In-Line and Plug
  • Trigger Current: 0.0040 to 0.0060
15 Amp Inline GFCI
from Tecmark Corporation

The Plug Series and In-Line Series Ground Fault Circuit Interrupter (GFCI) are rated for 15 Amps at 120 VAC. These devices are available in either an Automatic or Manual (safe start) reset configuration. Standard offerings include products geared toward maintenance repair organizations (M.R.O.),... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 120
  • Mounting / Packaging: In-Line
  • Trigger Current: 0.0040 to 0.0060
15 Amp Plug GFCI
from Tecmark Corporation

The Plug Series and In-Line Series Ground Fault Circuit Interrupter (GFCI) are rated for 15 Amps at 120 VAC. These devices are available in either an Automatic or Manual (safe start) reset configuration. Standard offerings include products geared toward maintenance repair organizations (M.R.O.),... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 120
  • Mounting / Packaging: Plug
  • Trigger Current: 0.0040 to 0.0060
20 Amp Portable GFCI
from Tecmark Corporation

The LineGard ™ 20 Amp Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or Manual reset types on power up *(see below). Power cords integrated with this LineGard ™ 20A GFCI become... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 240
  • Mounting / Packaging: Portable
  • Trigger Current: 0.0040 to 0.0060
20 Amp Portable Series GFCI
from Tecmark Corporation

The LineGard 20 Amp Portable Series comes factory standard with plug and connector or with flying leads (no plug or connector) for field configuring and thus can be constructed into stand-alone cord sets or equipment integrated power supply cords. Note that any power cord integrated with this GFCI... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 240
  • Mounting / Packaging: In-Line and Plug
  • Trigger Current: 0.0040 to 0.0060
30 Amp Permanent GFCI
from Tecmark Corporation

The LineGard ™ 30 Amp Permanent Series single and multiphase GFCI is ideal for both new and existing circuit installations. This GFCI has a unique design that offers the flexibility of splicing-in the protection of a GFCI anywhere within the length of a circuit run. This convenience allows the... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 277
  • Mounting / Packaging: Wired
  • Trigger Current: 0.0040 to 0.0060
30 Amp Permanent Series Single and Multiphase GFCI
from Tecmark Corporation

Industrial Grade Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. This GFCI has a unique design that offers the flexibility of splicing-in the protection of a GFCI anywhere within the length of a circuit run. This convenience allows the installer to... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 277
  • Mounting / Packaging: Splice-In
  • Trigger Current: 0.0040 to 0.0060
30 Amp Portable GFCI
from Tecmark Corporation

The LineGard ® 30 Amp Portable Series GFCI comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twist lock devices. Note that thus any power... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 240
  • Mounting / Packaging: Portable
  • Trigger Current: 0.0040 to 0.0060
40 - 60 Amp Class A GFCI
from Tecmark Corporation

The LineGard ™ 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. The LineGard ™ 40 - 60 Amp Class A GFCI offers the flexibility of splicing in anywhere within the length of a circuit. This convenience allows the... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 208
  • Mounting / Packaging: Splice-In
  • Trigger Current: 1.00E-3 to 0.0050
60 Amp SPGFCI
from Tecmark Corporation

The LineGard ™ 60 Amp Special Purpose Ground Fault Circuit Interrupter (SPGFCI) is ideal for both new and existing circuit installations and is designed to interrupt leakages of 20mA or greater. This product mitigates the effects that a ground fault may have on your integrated equipment while... [See More]

  • Configuration: Single Device
  • Standards and Certifications: UL; CSA Mark
  • Mounting / Packaging: Splice-In
Portable 30 Amp Series Single And Multiphase GFCI
from Tecmark Corporation

The LineGard 30 Amp Portable Series comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twist lock devices. Note that thus any power cord... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 277
  • Mounting / Packaging: In-Line and Plug
  • Trigger Current: 0.0040 to 0.0060
Sensing Module
from Tecmark Corporation

The LineGard ™ PGFM product family provides ELCI (equipment leakage) ground fault sensing and is designed and manufactured by North Shore Safety, a leader in innovative safety products. The PGFM series operates in tandem with an Airpax ™ LEL series, UL 489 listed circuit breaker, with... [See More]

  • Configuration: Single Device
  • Standards and Certifications: UL; CSA Mark
  • Mounting / Packaging: Wired
Pass & Seymour® Portable Ground Fault Circuit Interrupter -- 1594CS1A
from Legrand

Portable Ground Fault Circuit Interrupter, 1' Cord Set 15amp 125volt, Auto Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 125
  • Number of Devices: 1
Pass & Seymour® Portable Ground Fault Circuit Interrupter -- 1594CS1M
from Legrand

Portable Ground Fault Circuit Interrupter, 1' Cord Set 15amp 125volt, Manual Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 125
  • Number of Devices: 1
Pass & Seymour® Portable Ground Fault Circuit Interrupter -- 1594PC2M
from Legrand

Portable Ground Fault Circuit Interrupter, 2' Cord 15amp 125volt, Manual Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 125
  • Number of Devices: 1
Pass & Seymour® Portable Ground Fault Circuit Interrupter -- 1594TC2A
from Legrand

Portable Ground Fault Circuit Interrupter, 15amp 125volt, 2' Tri-Cord Connector, Auto Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 125
  • Number of Devices: 1
Pass & Seymour® Portable Ground Fault Circuit Interrupter -- 2094PC2M
from Legrand

Portable Ground Fault Circuit Interrupter, 20amp 125volt 2' Cord, Manual Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 125
  • Number of Devices: 1
Pass & Seymour® Portable Ground Fault Circuit Interrupter Box Unit -- PL204L
from Legrand

Portable Ground Fault Circuit Interrupter Box, 20amp 125volt Locking, Auto Reset. FEATURES. Handles up to two loads. Open neutral protection. High-impact-resistant thermoplastic housing. Optional Turnlok plugs and connectors prevent accidental disconnection. Supply Voltage: 125VAC, 60 Hz. Supply... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 125
  • Number of Devices: 1
Pass & Seymour® Portable Ground Fault Circuit Interrupter Box Unit -- PS154S
from Legrand

Portable Ground Fault Circuit Interrupter Box 15amp 125volt Auto Reset. FEATURES. Handles up to four loads. Open neutral protection. High-impact-resistant thermoplastic housing. Optional Turnlok plugs and connectors prevent accidental disconnection. Supply Voltage: 125VAC, 60 Hz. Supply Voltage... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 125
  • Number of Devices: 1
Pass & Seymour® Portable Ground Fault Circuit Interrupter Box Unit -- PS204S
from Legrand

Portable Ground Fault Circuit Interrupter Box, 20amp 125volt, Auto Reset. FEATURES. Handles up to four loads. Open neutral protection. High-impact-resistant thermoplastic housing. Optional Turnlok plugs and connectors prevent accidental disconnection. Supply Voltage: 125VAC, 60 Hz. Supply Voltage... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 125
  • Number of Devices: 1
Pass & Seymour® Portable Ground Fault Circuit Interrupter Right Angle Plug -- 1594CMA
from Legrand

Portable Ground Fault Circuit Interrupter, Right Angle Plug, 15amp 125volt, Auto Reset. FEATURES. Durable polycarbonate case withstands hard use. Open neutral protection. [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 125
  • Number of Devices: 1
Pass & Seymour® Portable Ground Fault Circuit Interrupter Right Angle Plug -- 1594CMM
from Legrand

Portable Ground Fault Circuit Interrupter, Right Angle Plug, 15amp 125volt, Manual Reset. FEATURES. Durable polycarbonate case withstands hard use. Open neutral protection. [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 125
  • Number of Devices: 1
Pass & Seymour® Portable In-Line Ground Fault Circuit Interrupter -- 1594PC2A
from Legrand

Portable Ground Fault Circuit Interrupter, 2' Cord 15amp 125volt, Auto Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 125
  • Number of Devices: 1
Pass & Seymour® Portable In-Line Ground Fault Circuit Interrupter -- 1594PC6M
from Legrand

Portable Ground Fault Circuit Interrupter, 6' Cord, 15amp 125volt, Manual Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 125
  • Number of Devices: 1
Pass & Seymour® Portable In-Line Ground Fault Circuit Interrupter -- 1594TC2M
from Legrand

Portable Ground Fault Circuit Interrupter, 15amp 125volt, 2' Tri-Cord Connector, Manual Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 125
  • Number of Devices: 1
Pass & Seymour® Portable In-Line Ground Fault Circuit Interrupter -- 1594TL2M
from Legrand

Portable Ground Fault Circuit Interrupter, 15amp 125volt 2' Cord Turnlok, Manual Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 125
  • Number of Devices: 1
Pass & Seymour® Portable In-Line Ground Fault Circuit Interrupter -- 2094PC2A
from Legrand

Portable Ground Fault Circuit Interrupter, 20amp 125volt, 2' Cord Auto Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 125
  • Number of Devices: 1