Single Supply Video Amplifier Chips
from Renesas Electronics Corporation
The EL5224, EL5324, and EL5424 feature 8, 10, and 12 low power buffers, respectively, and one high power output amplifier. They are designed primarily for buffering column driver reference voltages in TFT-LCD applications as well as generation of the VCOM supply. Each low power buffer features a... [See More]
- Bandwidth: 12
- Source Current (IS): 7
- Supply Voltage (VS): 4.5 to 18
- Features: Single-Supply
from Renesas Electronics Corporation
The EL5421T is a high voltage rail-to-rail input-output buffer with low power consumption. The EL5421T contains four buffers. Each buffer exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V to 19V. [See More]
- Bandwidth: 12
- Supply Voltage (VS): 4.5 to 19
- Slew Rate: 12
- Source Current (IS): 0.5000
from Renesas Electronics Corporation
The EL5120, EL5220, and EL5420 are low power, high voltage, rail-to-rail input-output amplifiers. The EL5120 contains a single amplifier, the EL5220 contains two amplifiers, and the EL5420 contains four amplifiers. Operating on supplies ranging from 5V to 15V, while consuming only 500 µA per... [See More]
- Bandwidth: 12
- Supply Voltage (VS): 4.5 to 16.5
- Slew Rate: 10
- Source Current (IS): 0.5000
from Renesas Electronics Corporation
The EL5220T is a high voltage rail-to-rail input-output amplifier with low power consumption. The EL5220T contains two amplifiers. Each amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V... [See More]
- Bandwidth: 12
- Supply Voltage (VS): 4.5 to 19
- Slew Rate: 12
- Source Current (IS): 0.5500
from Renesas Electronics Corporation
The ISL24021 is a high output current, high voltage, rail-to-rail voltage feedback amplifier. The ISL24021 is capable of ±1A peak output short circuit current. The amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The operating... [See More]
- Bandwidth: 25
- Supply Voltage (VS): 4.5 to 19
- Slew Rate: 18
- Source Current (IS): 2.1
from Renesas Electronics Corporation
The ISL4089 is complete DC-restored monolithic video amplifier sub-system. It contains a high performance video amplifier and a nulling, sample-and-hold amplifier designed to establish a programmable DC output level.brbr When the HOLD logic input "0" is applied the DC restore function is active. The... [See More]
- Bandwidth: 300
- Number of Devices: 1
- Source Current (IS): 20
- Features: Single-Supply
from Renesas Electronics Corporation
The VCOM voltage of an LCD panel needs to be adjusted to remove flicker. This part provides a digital interface to control the sink current output that attaches to an external voltage divider. The increase in output sink current lowers the voltage on the external divider, which is applied to an... [See More]
- Supply Voltage (VS): 4.5 to 18
- Features: Single-Supply