Rail-to-Rail Input Video Amplifier Chips

6 Results
12MHz Rail-to-Rail Input-Output Buffer -- EL5421TIYZ
from Renesas Electronics Corporation

The EL5421T is a high voltage rail-to-rail input-output buffer with low power consumption. The EL5421T contains four buffers. Each buffer exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V to 19V. [See More]

  • Bandwidth: 12
  • Supply Voltage (VS): 4.5 to 19
  • Slew Rate: 12
  • Source Current (IS): 0.5000
Dual, Low-Power, Single-Supply Wideband Operational Amplifier 8-SOIC -40 to 85 -- 815-OPA2830IDRG4 [OPA2830IDRG4 from Texas Instruments]
from Utmel Electronic Limited

Dual, Low-Power, Single-Supply Wideband Operational Amplifier 8-SOIC -40 to 85 [See More]

  • Bandwidth: 100
  • Supply Voltage (VS): 5
  • Slew Rate: 5.60E-4
  • Source Current (IS): 8.5
12MHz Rail-to-Rail Input-Output Op Amps -- EL5220CYZ
from Renesas Electronics Corporation

The EL5120, EL5220, and EL5420 are low power, high voltage, rail-to-rail input-output amplifiers. The EL5120 contains a single amplifier, the EL5220 contains two amplifiers, and the EL5420 contains four amplifiers. Operating on supplies ranging from 5V to 15V, while consuming only 500 µA per... [See More]

  • Bandwidth: 12
  • Supply Voltage (VS): 4.5 to 16.5
  • Slew Rate: 10
  • Source Current (IS): 0.5000
12MHz Rail-to-Rail Input-Output Op Amps -- EL5420CRZ
from Renesas Electronics Corporation

The EL5120, EL5220, and EL5420 are low power, high voltage, rail-to-rail input-output amplifiers. The EL5120 contains a single amplifier, the EL5220 contains two amplifiers, and the EL5420 contains four amplifiers. Operating on supplies ranging from 5V to 15V, while consuming only 500 µA per... [See More]

  • Bandwidth: 12
  • Supply Voltage (VS): 4.5 to 16.5
  • Slew Rate: 10
  • Source Current (IS): 0.5000
12MHz Rail-to-Rail Input-Output Operational Amplifier -- EL5220TILZ-T13
from Renesas Electronics Corporation

The EL5220T is a high voltage rail-to-rail input-output amplifier with low power consumption. The EL5220T contains two amplifiers. Each amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V... [See More]

  • Bandwidth: 12
  • Supply Voltage (VS): 4.5 to 19
  • Slew Rate: 12
  • Source Current (IS): 0.5500
1A Rail-to-Rail Input-Output Operational Amplifier -- ISL24021IRT065Z-T13
from Renesas Electronics Corporation

The ISL24021 is a high output current, high voltage, rail-to-rail voltage feedback amplifier. The ISL24021 is capable of ±1A peak output short circuit current. The amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The operating... [See More]

  • Bandwidth: 25
  • Supply Voltage (VS): 4.5 to 19
  • Slew Rate: 18
  • Source Current (IS): 2.1