Rail-to-Rail Output Video Amplifier Chips

31 Results
Video Amps and Modules -- 161-LT6205IS5#TRPBFCT-ND
from DigiKey

Video Amp, 1 Voltage Feedback TSOT-23-5 [See More]

  • Slew Rate: 600
  • Package Type: SOT; SOT-23-5 Thin, TSOT-23-5
  • Supply Voltage (VS): 2.7 to 12.6
  • Features: Rail-Rail-Out
Video Amps and Modules -- 175-MAX4310EUA+TCT-ND
from DigiKey

IC AMP MPLEX AMP 8UMAX [See More]

  • Slew Rate: 460
  • Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
  • Supply Voltage (VS): 4 to 10.5
  • Features: Rail-Rail-Out
Video Amps and Modules -- 175-MAX4311ESD+TCT-ND
from DigiKey

IC AMP MPLEX AMP 14SOIC [See More]

  • Slew Rate: 430
  • Package Type: SOIC; "14-SOIC (0.154"", 3.90mm Width)"
  • Supply Voltage (VS): 4 to 10.5
  • Features: Rail-Rail-Out
Video Amps and Modules -- 175-MAX9650AUA+TCT-ND
from DigiKey

IC AMP TFT-LCD 8UMAX [See More]

  • Slew Rate: 40
  • Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
  • Supply Voltage (VS): 9 to 20
  • Features: Rail-Rail-Out
Video Amps and Modules -- 296-12132-1-ND [OPA2355DGSA/250 from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 2 Voltage Feedback 10-VSSOP [See More]

  • Slew Rate: 360
  • Package Type: MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
  • Supply Voltage (VS): 2.5 to 5.5
  • Features: Rail-Rail-Out
Video Amps and Modules -- 296-12162-2-ND [BUF04701AIPWR from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 4 TFT-LCD Panels: Gamma Buffer 14-TSSOP [See More]

  • Slew Rate: 10
  • Package Type: TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
  • Supply Voltage (VS): 3.5 to 12
  • Features: Rail-Rail-Out
Video Amps and Modules -- 296-14632-5-ND [BUF07703PWP from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP [See More]

  • Slew Rate: 1
  • Package Type: "20-PowerTSSOP (0.173"", 4.40mm Width)"
  • Supply Voltage (VS): 4.5 to 16
  • Features: Rail-Rail-Out
Video Amps and Modules -- 296-14777-5-ND [SN10501D from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 1 Voltage Feedback 8-SOIC [See More]

  • Slew Rate: 900
  • Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
  • Supply Voltage (VS): 2.7 to 16
  • Features: Rail-Rail-Out
Video Amps and Modules -- 296-14778-5-ND [SN10503D from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 3 Voltage Feedback 14-SOIC [See More]

  • Slew Rate: 900
  • Package Type: SOIC; "14-SOIC (0.154"", 3.90mm Width)"
  • Supply Voltage (VS): 2.7 to 16
  • Features: Rail-Rail-Out
Video Amps and Modules -- 296-15094-1-ND [SN10501DBVT from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 1 Voltage Feedback SOT-23-5 [See More]

  • Slew Rate: 900
  • Package Type: SOT; SC-74A, SOT-753
  • Supply Voltage (VS): 2.7 to 16
  • Features: Rail-Rail-Out
Video Amps and Modules -- 296-16654-5-ND [SN10501DGK from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 1 Voltage Feedback 8-VSSOP [See More]

  • Slew Rate: 900
  • Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
  • Supply Voltage (VS): 2.7 to 16
  • Features: Rail-Rail-Out
Video Amps and Modules -- 296-16656-5-ND [SN10502DGN from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 2 Voltage Feedback 8-HVSSOP [See More]

  • Slew Rate: 900
  • Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
  • Supply Voltage (VS): 2.7 to 16
  • Features: Rail-Rail-Out
Video Amps and Modules -- 296-16829-5-ND [SN10503PWP from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 3 Voltage Feedback 14-HTSSOP [See More]

  • Slew Rate: 900
  • Package Type: "14-PowerTSSOP (0.173"", 4.40mm Width)"
  • Supply Voltage (VS): 2.7 to 16
  • Features: Rail-Rail-Out
Video Amps and Modules -- 296-17129-1-ND [OPA360AIDCKT from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 1 Reconstruction Filter SC-70-6 [See More]

  • Supply Voltage (VS): 2.7 to 3.3
  • Number of Pins: 6
  • Package Type: SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
  • Features: Rail-Rail-Out
Video Amps and Modules -- 296-17140-5-ND [BUF11704AIPWP from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 10 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP [See More]

  • Slew Rate: 1.6
  • Package Type: "28-PowerTSSOP (0.173"", 4.40mm Width)"
  • Supply Voltage (VS): 4.5 to 18
  • Features: Rail-Rail-Out
Video Amps and Modules -- 296-17457-ND [BUF06704AIPWP from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 6 TFT-LCD Panels: Gamma Buffer 16-HTSSOP [See More]

  • Slew Rate: 1.6
  • Package Type: "16-PowerTSSOP (0.173"", 4.40mm Width)"
  • Supply Voltage (VS): 4.5 to 18
  • Features: Rail-Rail-Out
Video Amps and Modules -- 296-17589-5-ND [BUF12800AIPWP from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 12 TFT-LCD Panels: Gamma Buffer 24-HTSSOP [See More]

  • Supply Voltage (VS): 7 to 18
  • Features: Rail-Rail-Out
  • Package Type: "24-PowerTSSOP (0.173"", 4.40mm Width)"
Video Amps and Modules -- 296-19326-5-ND [THS7303PW from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 3 2:1 Multiplexer-Amplifier 20-TSSOP [See More]

  • Slew Rate: 320
  • Package Type: TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
  • Supply Voltage (VS): 2.6 to 5.5
  • Features: Rail-Rail-Out
Video Amps and Modules -- 296-19400-2-ND [BUF20820AIDCPR from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-HTSSOP [See More]

  • Supply Voltage (VS): 7 to 18
  • Features: Rail-Rail-Out
  • Package Type: "38-PowerTFSOP (0.173"", 4.40mm Width)"
Video Amps and Modules -- 296-19538-2-ND [BUF16820AIDAPR from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 14 TFT-LCD Panels: Gamma Buffer, VCOM Driver 32-HTSSOP [See More]

  • Supply Voltage (VS): 8.5 to 18
  • Features: Rail-Rail-Out
  • Package Type: "32-PowerTSSOP (0.240"", 6.10mm Width)"
Video Amps and Modules -- 296-20775-1-ND [THS7327PHPR from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 3 Buffer 48-HTQFP (7x7) [See More]

  • Slew Rate: 1150
  • Package Type: 48-PowerTQFP
  • Supply Voltage (VS): 2.7 to 5.5
  • Number of Pins: 48
Video Amps and Modules -- 296-21300-2-ND [BUF01900AIPWR from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 1 TFT-LCD Panels: VCOM Driver 8-TSSOP [See More]

  • Supply Voltage (VS): 7 to 18
  • Features: Rail-Rail-Out
  • Package Type: TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
Video Amps and Modules -- 296-27914-2-ND [BUF08630RGWR from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 8 TFT-LCD Panels: VCOM Driver 20-VQFN (5x5) [See More]

  • Slew Rate: 45
  • Package Type: 20-VQFN Exposed Pad
  • Supply Voltage (VS): 9 to 20
  • Number of Pins: 20
Video Amps and Modules -- 296-27949-2-ND [BUF12840AIRGER from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 12 TFT-LCD Panels: VCOM Driver 24-VQFN (4x4) [See More]

  • Supply Voltage (VS): 9 to 20
  • Number of Pins: 24
  • Package Type: 24-VFQFN Exposed Pad
  • Features: Rail-Rail-Out
Video Amps and Modules -- 296-29017-2-ND [BUF18830AIRGFR from Texas Instruments High-Performance Analog]
from DigiKey

Video Amp, 20 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-VQFN (7x5) [See More]

  • Slew Rate: 45
  • Package Type: 38-VFQFN Exposed Pad
  • Supply Voltage (VS): 6.5 to 20
  • Number of Pins: 38
12MHz Rail-to-Rail Input-Output Buffer -- EL5421TIYZ
from Renesas Electronics Corporation

The EL5421T is a high voltage rail-to-rail input-output buffer with low power consumption. The EL5421T contains four buffers. Each buffer exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V to 19V. [See More]

  • Bandwidth: 12
  • Supply Voltage (VS): 4.5 to 19
  • Slew Rate: 12
  • Source Current (IS): 0.5000
Dual, Low-Power, Single-Supply Wideband Operational Amplifier 8-SOIC -40 to 85 -- 815-OPA2830IDRG4 [OPA2830IDRG4 from Texas Instruments]
from Utmel Electronic Limited

Dual, Low-Power, Single-Supply Wideband Operational Amplifier 8-SOIC -40 to 85 [See More]

  • Bandwidth: 100
  • Supply Voltage (VS): 5
  • Slew Rate: 5.60E-4
  • Source Current (IS): 8.5
12MHz Rail-to-Rail Input-Output Op Amps -- EL5220CYZ
from Renesas Electronics Corporation

The EL5120, EL5220, and EL5420 are low power, high voltage, rail-to-rail input-output amplifiers. The EL5120 contains a single amplifier, the EL5220 contains two amplifiers, and the EL5420 contains four amplifiers. Operating on supplies ranging from 5V to 15V, while consuming only 500 µA per... [See More]

  • Bandwidth: 12
  • Supply Voltage (VS): 4.5 to 16.5
  • Slew Rate: 10
  • Source Current (IS): 0.5000
12MHz Rail-to-Rail Input-Output Op Amps -- EL5420CRZ
from Renesas Electronics Corporation

The EL5120, EL5220, and EL5420 are low power, high voltage, rail-to-rail input-output amplifiers. The EL5120 contains a single amplifier, the EL5220 contains two amplifiers, and the EL5420 contains four amplifiers. Operating on supplies ranging from 5V to 15V, while consuming only 500 µA per... [See More]

  • Bandwidth: 12
  • Supply Voltage (VS): 4.5 to 16.5
  • Slew Rate: 10
  • Source Current (IS): 0.5000
12MHz Rail-to-Rail Input-Output Operational Amplifier -- EL5220TILZ-T13
from Renesas Electronics Corporation

The EL5220T is a high voltage rail-to-rail input-output amplifier with low power consumption. The EL5220T contains two amplifiers. Each amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V... [See More]

  • Bandwidth: 12
  • Supply Voltage (VS): 4.5 to 19
  • Slew Rate: 12
  • Source Current (IS): 0.5500
1A Rail-to-Rail Input-Output Operational Amplifier -- ISL24021IRT065Z-T13
from Renesas Electronics Corporation

The ISL24021 is a high output current, high voltage, rail-to-rail voltage feedback amplifier. The ISL24021 is capable of ±1A peak output short circuit current. The amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The operating... [See More]

  • Bandwidth: 25
  • Supply Voltage (VS): 4.5 to 19
  • Slew Rate: 18
  • Source Current (IS): 2.1