Plated Link Chain

4 Results
Jack/Double Loop Chain -- CH1010
from L.H. Dottie Company

STEEL MATERIAL. ZINC PLATED FINISH. 10 GAUGE, 0.135 INCH WIRE DIAMETER. #10 SIZE NUMBER. 43 LB WORKING LOAD. JACK CHAIN TYPE. BREAKING LOAD 170 LB. APPLICATION SUSPENDING FIXTURE. SERIES CH1 MODEL [See More]

  • Features: Plated
  • Material Size: 0.1350
  • Weldless Chain: Jack Chain
  • Working Load Limit: 43
Transport Chain (Grade 70) Plated
from Murphy Industrial Products Inc.

TRANSPORT CHAIN (GRADE 70) Plated. Yellow chromate finish. According to ASTM A413 and NACM Specification. Proof tested to 2x the Working Load Limit. [See More]

  • Features: Plated
  • Material Size: 0.2500 to 0.5000
  • Welded Chain: Welded Chain; Grade 70 / Transport Chain
  • Working Load Limit: 3150 to 11300
Jack/Double Loop Chain -- CH12R
from L.H. Dottie Company

STEEL MATERIAL. ZINC PLATED FINISH. 12 GAUGE, 0.105 INCH WIRE DIAMETER. 29 LB WORKING LOAD. JACK CHAIN TYPE. BREAKING LOAD 170 LB. APPLICATION SUSPENDING FIXTURES. CH1 MODEL [See More]

  • Features: Plated
  • Material Size: 0.1050
  • Weldless Chain: Jack Chain
  • Working Load Limit: 29
Jack/Double Loop Chain -- DL1
from L.H. Dottie Company

STEEL MATERIAL. ZINC PLATED FINISH. 12 GAUGE, 0.105 INCH WIRE DIAMETER. #1 SIZE NUMBER. 155 LB WORKING LOAD. DOUBLE LOOP CHAIN TYPE. BREAKING LOAD 620 LB. DL MODEL [See More]

  • Features: Plated
  • Material Size: 0.1050
  • Weldless Chain: Double Loop Chain
  • Working Load Limit: 155