Steel Link Chain

7 Results
Jack/Double Loop Chain -- CH1010
from L.H. Dottie Company

STEEL MATERIAL. ZINC PLATED FINISH. 10 GAUGE, 0.135 INCH WIRE DIAMETER. #10 SIZE NUMBER. 43 LB WORKING LOAD. JACK CHAIN TYPE. BREAKING LOAD 170 LB. APPLICATION SUSPENDING FIXTURE. SERIES CH1 MODEL [See More]

  • Material: Steel
  • Material Size: 0.1350
  • Weldless Chain: Jack Chain
  • Working Load Limit: 43
Grade 43 Boomer Chain (Import)
from Murphy Industrial Products Inc.

G43 High Test Boomer Chain, IMPORT [See More]

  • Material: Steel
  • Material Size: 0.3125 to 0.5000
  • Welded Chain: Welded Chain; Grade 43 / High Test Chain
  • Working Load Limit: 3900 to 9200
Jack/Double Loop Chain -- CH12R
from L.H. Dottie Company

STEEL MATERIAL. ZINC PLATED FINISH. 12 GAUGE, 0.105 INCH WIRE DIAMETER. 29 LB WORKING LOAD. JACK CHAIN TYPE. BREAKING LOAD 170 LB. APPLICATION SUSPENDING FIXTURES. CH1 MODEL [See More]

  • Material: Steel
  • Material Size: 0.1050
  • Weldless Chain: Jack Chain
  • Working Load Limit: 29
Grade 43 Boomer Chain (USA)
from Murphy Industrial Products Inc.

G43 High Test Boomer Chain, USA [See More]

  • Material: Steel
  • Material Size: 0.3125 to 0.5000
  • Welded Chain: Welded Chain; Grade 43 / High Test Chain
  • Working Load Limit: 3900 to 9200
Jack/Double Loop Chain -- DL1
from L.H. Dottie Company

STEEL MATERIAL. ZINC PLATED FINISH. 12 GAUGE, 0.105 INCH WIRE DIAMETER. #1 SIZE NUMBER. 155 LB WORKING LOAD. DOUBLE LOOP CHAIN TYPE. BREAKING LOAD 620 LB. DL MODEL [See More]

  • Material: Steel
  • Material Size: 0.1050
  • Weldless Chain: Double Loop Chain
  • Working Load Limit: 155
Proof Coil Chain (Grade 30)
from Murphy Industrial Products Inc.

PROOF COIL CHAIN (GRADE 30). Bright, zinc plated or hot galvanized. According to ASTM A413 and NACM Specification. Proof tested to 2x the Working Load Limit. Powder Coated Chain -- to your color requirements. [See More]

  • Material: Steel
  • Material Size: 0.1250 to 1
  • Welded Chain: Welded Chain; Grade 30 / Proof Coil Chain
  • Working Load Limit: 400 to 17900
Security Chain
from Murphy Industrial Products Inc.

THIS SECURITY CHAIN IS: CASE HARDENED - Cannot cut with Bolt Cutters. ZINC PLATED - Superior Corrosion Protection. LOCKS – Available upon request. CUT TO LENGTH – Or available by the Drum. SLEEVE – Synthetic Fabric Sleeve available for Surface Protection. THE BEST – Security... [See More]

  • Material: Steel
  • Material Size: 0.2812 to 0.3750
  • Welded Chain: Welded Chain
  • Features: Galvanized