Thermally Insulating / Insulative Thread Tapes

2 Results
Tape -- PTFE Tape
from Hi-Tech Seals, Inc.

PTFE Tape is an ultra thin material typically used to seal pipe threads. The material utilizes the properties of PTFE while providing ease of use. [See More]

  • Features: Removable / Reusable; Thermally Insulating
  • Materials of Construction: Plastic / Polymer; Fluoropolymer (Teflon)
10 mil (250 micron) Vinyl Seal Tape -- 20824
from GLT Products (Great Lakes Textiles, Inc.)

Specially formulated vinyl film coated with a rubber based adhesive. Bonds well to PVC fittings. Resistant to moisture, acids, alkalis, and oils, and is highly abrasion resistant. Available in brilliant white and other colors. Application: Premolded high impact PVC insulation fitting covers. [See More]

  • Features: Thermally Insulating
  • Color: White