Specialty / Other Thread Tapes

3 Results
Teflon Pipe Thread Tape -- 700000001
from Suttner America Company

Seal threads for a leak free connection. [See More]

  • Width: 0.5000
  • Color: White
PTFE Pipe Thread Tape -- Style 9700
from Phelps Industrial Products

Phelps Style 9700 is a PTFE Pipe Thread Tape, which is extemely pliable non-hardening sealant made from 100% pure virgin PTFE. It is ideal for sealing all types of threaded connections, a single wrap will usually seal and will withstand wide range of media pH 0-14 at high and low pressures. PTFE... [See More]

  • Thickness: 0.0030
  • Color: White
  • Temperature Resistance: -240 to 260
Thread Seal Tape
from Intertape Polymer Group, Inc.

Made of chemically inert material. Withstands alkalies, acids, oils and solvents. Use on iron, stainless steel, copper, brass, plastic, glass or rubber pipes. Constructed of 100% virgin PTFE white film. Has a temperature resistance of -400 °F to 700 °F. [See More]

  • Materials of Construction: Plastic / Polymer
  • Color: White