Plastic / Polymer Thread Tapes

8 Results
Thread Seal Tape 7805
from Can-Do National Tape

Polytetrafluoroethylene (PTFE) Thread Seal Tape. Widely used by plumbers for General Water Plumbing applications. Housed in a convenient blue spool and white cap, making it easy to use. PTFE has the lowest coefficient of friction of any known solid material and is very non-reactive. Therefore, it is... [See More]

  • Materials of Construction: Plastic / Polymer; Fluoropolymer (Teflon)
  • Width: 0.2500
Tape -- PTFE Tape
from Hi-Tech Seals, Inc.

PTFE Tape is an ultra thin material typically used to seal pipe threads. The material utilizes the properties of PTFE while providing ease of use. [See More]

  • Materials of Construction: Plastic / Polymer; Fluoropolymer (Teflon)
  • Features: Removable / Reusable; Thermally Insulating
Thread Seal Tape
from Intertape Polymer Group, Inc.

Made of chemically inert material. Withstands alkalies, acids, oils and solvents. Use on iron, stainless steel, copper, brass, plastic, glass or rubber pipes. Constructed of 100% virgin PTFE white film. Has a temperature resistance of -400 °F to 700 °F. [See More]

  • Materials of Construction: Plastic / Polymer
  • Color: White
Tape Thread Sealant
from DME Company

Permanent Non-Flammable Seal. Remains Plastic Permanently. Operation Temps -450 ˚F to +500 ˚F. For Water Connections, Hydraulics, Air, Gas, & Petroleum [See More]

  • Materials of Construction: Plastic / Polymer
  • Thickness: 0.0035
  • Width: 0.5000 to 0.7500
  • Temperature Resistance: -53.89 to 177
Teflon Pipe Thread Seal Tape
from Deviser, Inc.

Teflon Pipe Thread Seal Tape is a quick, convenient thread sealant that is designed for sealing threaded pipe joint. It can also be used on iron, stainless teel, copper, brass, plastics, glass and synthetic rubber. It is resistant to acids, alkalis, solvents, and steam. [See More]

  • Materials of Construction: Plastic / Polymer
  • Thickness: 0.0030
Berry Plastics PTFE Thread Seal Tape -- 509W
from Berry Plastics Corporation - Engineered Materials Division

Berry Plastics 509W. THREAD SEAL TAPE. White, multi-purpose, 0n-adhesive thread seal tape. Applications. Unsintered virgin polytetraflouroethylene (PTFE) self lubricates joints, making them easy to assemble and disassemble for a leak proof seal. Product can also be used on a number of other... [See More]

  • Materials of Construction: Plastic / Polymer
  • Temperature Resistance: -268 to 260
  • Thickness: 0.0035
Thread Seal Tapes 7400I-C
from Can-Do National Tape

Polytetrafluoroethylene (PTFE) Thread Seal Tape. Widely used by plumbers for General Water Plumbing applications. Housed in a convenient blue spool and white cap, making it easy to use. PTFE has the lowest coefficient of friction of any known solid material and is very non-reactive. Therefore, it is... [See More]

  • Materials of Construction: Plastic / Polymer; Fluoropolymer (Teflon)
  • Width: 0.5000
Berry Plastics PTFE Thread Seal Tape -- 510W
from Berry Plastics Corporation - Engineered Materials Division

Berry Plastics 510W. THREAD SEAL TAPE. White, multi-purpose, 0n-adhesive thread seal tape. Applications. Unsintered virgin polytetraflouroethylene (PTFE) self lubricates joints, making them easy to assemble and disassemble for a leak proof seal. Product can also be used on a number of other... [See More]

  • Materials of Construction: Plastic / Polymer
  • Temperature Resistance: -268 to 260
  • Thickness: 0.0035