I2C Audio Processor ICs

Description

I2C Audio Processor ICs are semiconductor devices designed to detect, decode, and process both analog and digital audio signals. These integrated circuits offer a range of functionalities, including multi-channel input selection, treble and bass controls, and balance controls. They also provide bus-controlled volume, tone, and balance adjustments, as well as advanced audio processing features like surround sound matrix and voice-cancelling functions. The processors can be programmed to deliver various audio effects by loading commands from a serial bus.

Working Principle

I2C Audio Processor ICs operate by utilizing an I2C interface to program and control audio processing functions. This interface allows for the seamless integration of audio processing capabilities such as 3-D surround sound, audio mixing, and dynamic range control. The processors work by converting audio signals into digital format, which helps maintain high audio quality during distribution between devices. The separation of clock and serial data signals in the I2C interface reduces jitter and enhances noise immunity, making these processors particularly useful in maintaining audio fidelity.

Applications

I2C Audio Processor ICs are used in a variety of applications, including consumer electronics like smartphones and Bluetooth headphones, where they enhance audio quality and provide features such as surround sound and voice cancellation. They are also employed in professional audio equipment to manage complex audio processing tasks and in automotive audio systems to deliver high-quality sound experiences.

Advantages over other Audio Processor ICs

One of the key advantages of I2C Audio Processor ICs is their programmability via the I2C interface, which allows for a high degree of customization in audio processing. This flexibility enables the creation of hundreds of different audio effect arrangements. Additionally, the digital signal processing capabilities of these ICs, such as dynamic range control and equalization, offer superior audio quality compared to analog processors. The built-in protection circuits, including thermal and short-circuit protection, enhance the reliability and robustness of these devices.

Limitations

I2C Audio Processor ICs may face limitations in terms of processing power, especially when compared to more advanced processors like those based on ARM Cortex cores. These limitations can affect the ability to handle high-end audio processing tasks, which may be necessary for some applications requiring top-notch sound quality.

Considerations

When selecting I2C Audio Processor ICs, it is important to consider factors such as initial costs, which can vary based on the specific features and capabilities of the IC. Operating expenses may include power consumption, which is a critical factor in battery-powered devices. Durability and reliability are enhanced by built-in protection features, but the accuracy of audio processing can be influenced by the quality of the digital-to-analog conversion. Replacement and maintenance costs are generally low, given the robust design and protection features of these ICs.

51 Results
846-BD3401KS2-ND [BD3401KS2 from ROHM Semiconductor USA, LLC]
from DigiKey

Audio Audio Signal Processor 2 Channel 64-SQFP-T (12x12) [See More]

  • Interface: I2C
  • Package/Case: 64-LQFP
  • Mounting: Surface Mount (SMT)
  • Supply Voltage: 8 to 9.5
Audio & Video Encoders & Decoders -- 404386 [TLV320AIC3104IRHBT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Stereo Audio CODEC,TLV320AIC3104IRHBT [See More]

  • Interface: I2C; Serial-i2c
  • Number of Channels: 2
  • Package/Case: Qfn
Audio & Video Encoders & Decoders -- 7099142 [TLV320AIC3204IRHBT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Audio Codec 2ADC / 2DAC 32-Bit [See More]

  • Interface: I2C; SPI; Serial-i2c, serial-spi
  • Number of Channels: 2
  • Package/Case: Qfn
Audio Special Purpose -- AD1895ATRSZRL
from Lingto Electronic Limited

192 KHZ STEREO ASYNCHRONOUS SAMP [See More]

  • Interface: I2C; I²C
  • Number of Channels: 2
  • Mounting: Surface Mount (SMT)
28bit Audio DSP with Built-in 2ch ADC, 6ch DAC, and ASRC -- BU9406KS2
from ROHM Semiconductor USA, LLC

This LSI is the digital sound processor which made the use digital signal processing for FPD TVs. DSP of ROHM original is used for the TV sound processor unit, and it excels in cost performance. The asynchronous sampling rate converter is built in the digital input one line. The audio AD converter... [See More]

  • Interface: I2C
  • Supply Voltage: 3 to 3.6
192 kHz Digital Audio Receiver -- CS8416
from Cirrus Logic, Inc.

The CS8416 is a digital audio receiver that supports sample rates up to 192 kHz. It enables consumer and professional audio products to exchange S/PDIF and AES/EBU audio data. An 8:2 input multiplexer allows for up to eight channels of digital audio input data. The second output of the input... [See More]

  • Interface: I2C; SPI
  • Output Signal: Digital
  • Input Signal: Digital
  • Package/Case: 28 SOIC; 28 TSSOP; 28 QFN
2ch/ 6ch Electronic Volume -- BD3812F
from ROHM Semiconductor GmbH

ROHM's 2ch / 6ch electronic volume ICs feature a wide dynamic range (131dB / 133dB). In addition, two ICs can be paired up via serial bus control for 8ch operation. [See More]

  • Interface: I2C
  • Supply Voltage: 10 to 14.6
Audio Special Purpose -- AD1896YRS
from Lingto Electronic Limited

STEREO SAMPLE RATE CONVERTER [See More]

  • Interface: I2C; I²C
  • Number of Channels: 2
  • Mounting: Surface Mount (SMT)
2ch/ 6ch Electronic Volume -- BD3812F
from ROHM Semiconductor USA, LLC

ROHM's 2ch / 6ch electronic volume ICs feature a wide dynamic range (131dB / 133dB). In addition, two ICs can be paired up via serial bus control for 8ch operation. [See More]

  • Interface: I2C
  • Supply Voltage: 10 to 14.6
High-Performance 8-Channel Analog Volume Control -- CS3318
from Cirrus Logic, Inc.

Cirrus Logic ’s flagship CS3318 is an eight-channel, high-voltage, digitally controlled analog volume control IC that is the benchmark for audio quality, showcasing 127 dB dynamic range. The CS3318 operates from a ±9 V power supply, with 118 dB adjustable range from +22 dB to -96 dB,... [See More]

  • Interface: I2C; SPI
  • Number of Channels: 8
  • Package/Case: 48 LQFP
  • Supply Voltage: 3.3 to 9
2ch/ 6ch Electronic Volume -- BD3814FV
from ROHM Semiconductor GmbH

ROHM's 2ch / 6ch electronic volume ICs feature a wide dynamic range (131dB / 133dB). In addition, two ICs can be paired up via serial bus control for 8ch operation. [See More]

  • Interface: I2C
  • Supply Voltage: 10 to 14.6
Audio Special Purpose -- ADAV4622BSTZ
from Lingto Electronic Limited

IC AUDIO SIGNAL PROCESSOR 80LQFP [See More]

  • Interface: I2C; I²C
  • Number of Channels: 4
  • Mounting: Surface Mount (SMT)
2ch/ 6ch Electronic Volume -- BD3814FV
from ROHM Semiconductor USA, LLC

ROHM's 2ch / 6ch electronic volume ICs feature a wide dynamic range (131dB / 133dB). In addition, two ICs can be paired up via serial bus control for 8ch operation. [See More]

  • Interface: I2C
  • Supply Voltage: 10 to 14.6
S/PDIF Digital Interface Transceiver -- WM8804
from Cirrus Logic, Inc.

The WM8804 is a high performance consumer mode S/PDIF transceiver with support for 1 received channel and 1 transmitted channel. A crystal derived, or externally provided high quality master clock is used to allow low jitter recovery of S/PDIF supplied master clocks. Generation of all typically used... [See More]

  • Interface: I2C; I2S
  • Output Signal: Digital
  • Input Signal: Digital
  • Package/Case: 20 SSOP
5.1ch Sound Processors -- BD3813KS
from ROHM Semiconductor GmbH

ROHM 5.1 sound processor ICs make it easy to configure 5.1 home theater systems. [See More]

  • Interface: I2C
  • Supply Voltage: 10 to 14.6
Audio Special Purpose -- AK4113VF
from Lingto Electronic Limited

IC AUDIO RECEIVER 30VSOP [See More]

  • Interface: I2C; I²C
  • Number of Channels: 6
  • Mounting: Surface Mount (SMT)
32bit Audio DSP with Built-in 4ch DAC and ASRC -- BU9408KS2
from ROHM Semiconductor USA, LLC

This LSI is the digital sound processor which madethe use digital signal processing for FPD TVs. DSP of ROHM original is used for the TV sound processor unit, and it excels in cost performance. A selection input of twolines is possible from four digital inputs. An asynchronous sampling rate... [See More]

  • Interface: I2C
  • Supply Voltage: 3 to 3.6
S/PDIF Digital Interface Transceiver -- WM8805
from Cirrus Logic, Inc.

The WM8805 is a high-performance consumer mode S/PDIF transceiver with support for eight received channels and one transmitted channel. A crystal derived, or externally provided high quality master clock is used to allow low jitter recovery of S/PDIF supplied master clocks. Generation of all... [See More]

  • Interface: I2C; I2S
  • Output Signal: Digital
  • Input Signal: Digital
  • Package/Case: 28 SSOP
5.1ch/7.1ch Sound Processors with Built-in Micro-step Volume -- BD3474KS2
from ROHM Semiconductor GmbH

These sound processors with μ-step volume control utilize the most advanced shock noise prevention technology in the industry for high fidelity audio reproduction in home theater systems. [See More]

  • Interface: I2C
  • Supply Voltage: 13 to 15
Audio Special Purpose -- AK4118AEQ
from Lingto Electronic Limited

IC AUDIO TRANSCEIVER 48LQFP [See More]

  • Interface: I2C; SPI; I²C, SPI
  • Number of Channels: 8
  • Mounting: Surface Mount (SMT)
6ch Sound Processor for High-Quality Audio with Built-in Advanced Switch -- BD34602FS-M
from ROHM Semiconductor USA, LLC

BD34602FS-M is a 6ch independent volume system. It is designed to have high-quality sound by improving the op-amp and optimizing the design layout. In addition, it is compatible, same package and it has common control with BD3461FS, therefore replacement from BD3461FS is easy. [See More]

  • Interface: I2C
  • Supply Voltage: 7 to 9.5
6ch/9ch Stereo Input Selectors (4.2V max. input) -- BD3841FS
from ROHM Semiconductor GmbH

These multiple-input stereo selectors with buffer amplifiers that correspond to secondary These multi-input stereo selectors integrate a buffer amp that supports secondary audio output. In addition, the ICs are compatible with both + / - and single power supplies, and can be configured in... [See More]

  • Interface: I2C
  • Supply Voltage: 10 to 14.6
Audio Special Purpose -- AK4120VF
from Lingto Electronic Limited

IC SAMPLE RATE CONVERTER 24VSOP [See More]

  • Interface: I2C; I2S; I²C, I²S
  • Number of Channels: 1
  • Mounting: Surface Mount (SMT)
6ch/9ch Stereo Input Selectors (4.2V max. input) -- BD3841FS
from ROHM Semiconductor USA, LLC

These multiple-input stereo selectors with buffer amplifiers that correspond to secondary These multi-input stereo selectors integrate a buffer amp that supports secondary audio output. In addition, the ICs are compatible with both + / - and single power supplies, and can be configured in... [See More]

  • Interface: I2C
  • Supply Voltage: 10 to 14.6
6ch/9ch Stereo Input Selectors (4.2V max. input) -- BD3843FS
from ROHM Semiconductor GmbH

These multiple-input stereo selectors with buffer amplifiers that correspond to secondary These multi-input stereo selectors integrate a buffer amp that supports secondary audio output. In addition, the ICs are compatible with both + / - and single power supplies, and can be configured in... [See More]

  • Interface: I2C
  • Supply Voltage: 8 to 14.6
Audio Special Purpose -- AK4468VN
from Lingto Electronic Limited

117DB 768KHZ/32-BIT 8CH PREMIUM [See More]

  • Interface: I2C; I2S; SPI; I²C, I²S, SPI
  • Number of Channels: 8
  • Mounting: Surface Mount (SMT)
7.1ch Sound Processor with Built-in Micro-step Volume -- BD34705KS2
from ROHM Semiconductor USA, LLC

The BD34705KS2 is an 8ch independent volume system. The system is designed to allow 7.1ch surround system application. It is improvement that sound quality more than the conventional products. Micro-step volume can reduce the switching pop noise during volume attenuation, so a high quality audio... [See More]

  • Interface: I2C
  • Supply Voltage: 6.5 to 7.5
7.1ch Sound Processor with Built-in Micro-step Volume -- BD34701KS2
from ROHM Semiconductor GmbH

The BD34701KS2 is an 8ch independent volume system. The system is designed in such a way, that it can be used as a 7.1ch surround system. Micro-step volume can reduce the switching shock noise when volume changes, so it can achieve a high-quality set. 8ch dual input selector for zone 2 and multi... [See More]

  • Interface: I2C
  • Supply Voltage: 6.5 to 7.5
Audio Special Purpose -- B300W35A102XYG
from Lingto Electronic Limited

IC AUDIO SIGNAL PROCESSR 35WLCSP [See More]

  • Interface: I2C; PCM; SPI; UART; GPIO, I²C, PCM, SPI, UART
  • Number of Channels: 4
  • Mounting: Surface Mount (SMT)
General Purpose Electric Volume Built-in Advanced Switch -- BD3465FV
from ROHM Semiconductor USA, LLC

This series features 6ch/8ch electronic volume for faders. The advanced switch mitigates shock noise during volume switching. [See More]

  • Interface: I2C
  • Supply Voltage: 7 to 9.5
USB Audio Decoder ICs -- BU94605AKV
from ROHM Semiconductor GmbH

ROHM's USB Audio Decoder ICs integrate a USB 2.0 host, SD memory card controller, AAC decoder, WMA decoder, MP3 decoder, Audio DAC amp, and a system controller all on a single chip, allowing easy playback of music stored in USB flash memory using an audio player. They can be easily added to... [See More]

  • Interface: I2C; USB
  • Supply Voltage: 3 to 3.6
Audio Special Purpose -- BD34602FS-ME2
from Lingto Electronic Limited

IC AUDIO/VIDEO SWITCH 6CH 24SSOP [See More]

  • Interface: I2C; I²C
  • Number of Channels: 6
  • Mounting: Surface Mount (SMT)
General-Purpose Electronic Volume with Built-in Advanced Switch -- BD37034FV-M
from ROHM Semiconductor USA, LLC

BD37034FV-M is sound processors for car audio. The functions are stereo 5 input selector, volume, 3-band equalizer, loudness, 6ch fader, mixing, HPF for front and rear, LPF for subwoofer, anti-aliasing-filter, Hi-Voltage output, output level detector. Moreover, “Advanced switch circuit... [See More]

  • Interface: I2C
  • Supply Voltage: 7 to 9.5
Audio Special Purpose -- BD3460FS-E2
from Lingto Electronic Limited

IC VOLUME CONTROL 24SSOP [See More]

  • Interface: I2C; I²C
  • Number of Channels: 6
  • Mounting: Surface Mount (SMT)
Sound Processors with buit-in 2-band Equalizers -- BD37511FS
from ROHM Semiconductor USA, LLC

This series supports common control software, increasing design and development efficiency. In addition, an internal 2-band equalizer enables the adjustment of the tone and bass signals without using external components, while 3 input selectors and 4ch independent volume and fader control ensure... [See More]

  • Interface: I2C
  • Supply Voltage: 7 to 9.5
Audio Special Purpose -- BD3464FV-E2
from Lingto Electronic Limited

IC VOLUME CONTROL 20SSOP-B [See More]

  • Interface: I2C; I²C
  • Number of Channels: 6
  • Mounting: Surface Mount (SMT)
USB Audio Decoder ICs -- BU94705AKV
from ROHM Semiconductor USA, LLC

ROHM's USB Audio Decoder ICs integrate a USB 2.0 host, SD memory card controller, AAC decoder, WMA decoder, MP3 decoder, Audio DAC amp, and a system controller all on a single chip, allowing easy playback of music stored in USB flash memory using an audio player. They can be easily added to... [See More]

  • Interface: I2C
  • Supply Voltage: 3 to 3.6
Audio Special Purpose -- BD3490FV-E2
from Lingto Electronic Limited

IC AUDIO TONE PROCESSOR 28SSOPB [See More]

  • Interface: I2C; I²C
  • Number of Channels: 2
  • Mounting: Surface Mount (SMT)
Audio Special Purpose -- BD3491FS-E2
from Lingto Electronic Limited

IC AUDIO SIGNAL PROCESSR 32SSOPA [See More]

  • Interface: I2C; I²C
  • Number of Channels: 2
  • Mounting: Surface Mount (SMT)
Audio Special Purpose -- BD37033FV-ME2
from Lingto Electronic Limited

IC AUDIO PROCESSOR 28SSOPB [See More]

  • Interface: I2C; I²C
  • Number of Channels: 5
  • Mounting: Surface Mount (SMT)
Audio Special Purpose -- BD37067FV-ME2
from Lingto Electronic Limited

IC AUDIO PROCESSOR 40SSOPB [See More]

  • Interface: I2C; I²C
  • Number of Channels: 6
  • Mounting: Surface Mount (SMT)
Audio Special Purpose -- BD37512FS-E2
from Lingto Electronic Limited

IC AUDIO TONE PROCESSOR 20SSOPA [See More]

  • Interface: I2C; I²C
  • Number of Channels: 4
  • Mounting: Surface Mount (SMT)
Audio Special Purpose -- BD3869AF-E2
from Lingto Electronic Limited

IC AUDIO SIGNAL PROCESSOR 18SOP [See More]

  • Interface: I2C; I²C
  • Number of Channels: 2
  • Mounting: Surface Mount (SMT)
Audio Special Purpose -- BM94803AEKU-Z
from Lingto Electronic Limited

IC AUDIO SGNL PROCESSOR 128HTQFP [See More]

  • Interface: I2C; SPI; UART; I²C, SPI, UART
  • Mounting: Surface Mount (SMT)
Audio Special Purpose -- BR281Q32A101V1G
from Lingto Electronic Limited

IC AUDIO SIGNAL PROCESSOR 32QFN [See More]

  • Interface: I2C; I²C
  • Mounting: Surface Mount (SMT)
Audio Special Purpose -- BR281W31A101V1G
from Lingto Electronic Limited

IC AUDIO SIGNAL PROCESSR 31WLCSP [See More]

  • Interface: I2C; I²C
  • Mounting: Surface Mount (SMT)
Audio Special Purpose -- CS4226-BQ
from Lingto Electronic Limited

CS4226 - SURROUND SOUND CODEC [See More]

  • Interface: I2C; SPI; I²C, SPI
  • Number of Channels: 6
  • Mounting: Surface Mount (SMT)
Audio Special Purpose -- CS44600-CQZ
from Lingto Electronic Limited

IC FULLY INTEG PROCESSOR 64LQFP [See More]

  • Interface: I2C; SPI; I²C, SPI
  • Number of Channels: 6
  • Mounting: Surface Mount (SMT)
Audio Special Purpose -- CS8405A-CS
from Lingto Electronic Limited

DIGITAL AUDIO INTERFACE TRANS [See More]

  • Interface: I2C; SPI; I²C, SPI
  • Number of Channels: 1
Audio Special Purpose -- CS8405A-CZZ
from Lingto Electronic Limited

IC AUDIO TRANSMITTER 28TSSOP [See More]

  • Interface: I2C; SPI; I²C, SPI
  • Number of Channels: 2
  • Mounting: Surface Mount (SMT)
Audio Special Purpose -- CS8406-IZ
from Lingto Electronic Limited

DIGITAL AUDIO INTERFACE TRANS [See More]

  • Interface: I2C; SPI; I²C, SPI
  • Number of Channels: 1
  • Mounting: Surface Mount (SMT)