UART Audio Processor ICs
from DigiKey
Audio Audio Signal Processor 4 Channel 35-WLCSP (3.63x2.68) [See More]
- Interface: PCM; SPI; UART
- Package/Case: 35-VFBGA, WLCSP
- Mounting: Surface Mount (SMT)
- Supply Voltage: 0.9000 to 2
from DigiKey
Audio Audio Signal Processor Channel 128-HTQFP (14x14) [See More]
- Interface: SPI; UART
- Package/Case: 128-TQFP Exposed Pad
- Mounting: Surface Mount (SMT)
- Supply Voltage: 1.5 to 3.3
from DigiKey
Audio Audio Signal Processor 1 Channel 64-QFN (9x9) [See More]
- Interface: SPI; UART
- Package/Case: 64-VFQFN Exposed Pad
- Mounting: Surface Mount (SMT)
from ROHM Semiconductor USA, LLC
BM94715EKU is 1-Chip SOC for multimedia audio systems, which supports the USB memory, SD memory card, and CD. This IC has a built-in ARM946ES processor, SDRAM, and various peripherals. It is designated to download programs from external Serial Flash ROM and execute system control, file system... [See More]
- Interface: I2C; SPI; UART
- Features: System-on-Chip
- Supply Voltage: 3 to 3.6
from Lingto Electronic Limited
IC AUDIO SIGNAL PROCESSR 35WLCSP [See More]
- Interface: I2C; PCM; SPI; UART; GPIO, I²C, PCM, SPI, UART
- Number of Channels: 4
- Mounting: Surface Mount (SMT)
from Lingto Electronic Limited
IC AUDIO SGNL PROCESSOR 128HTQFP [See More]
- Interface: I2C; SPI; UART; I²C, SPI, UART
- Mounting: Surface Mount (SMT)
from Lingto Electronic Limited
ACCESS VOICE PROCESSOR [See More]
- Interface: I2C; SPI; UART; I²C, SPI, UART
- Mounting: Surface Mount (SMT)
from Lingto Electronic Limited
IC VOICE PROCESSOR 100LQFP [See More]
- Interface: I2S; SPI; UART; I²S, SPI, UART
- Number of Channels: 2
- Mounting: Surface Mount (SMT)
from Lingto Electronic Limited
IC VOICE PROCESSOR 56QFN [See More]
- Interface: I2S; SPI; UART; I²S, SPI, UART
- Number of Channels: 2
- Mounting: Surface Mount (SMT)
from Lingto Electronic Limited
IC AUDIO SIGNAL PROCESSOR 64QFN [See More]
- Interface: I2C; SPI; UART; I²C, SPI, UART
- Number of Channels: 1
- Mounting: Surface Mount (SMT)
from Lingto Electronic Limited
IC AUDIO SIGNAL PROCESSOR 64QFN [See More]
- Interface: I2S; SPI; UART; I²S, SPI, UART
- Number of Channels: 1
- Mounting: Surface Mount (SMT)