QFN Laser Drivers

6 Results
Laser Modulator Drivers
from Semtech Corp.

Semtech offers a portfolio of fully integrated Silicon Germanium (SiGe) BiCMOS and pure CMOS laser drivers for edge emitting laser, VCSEL and LED drive applications. The drivers range from 125 Mbps to 14.3 Gbps and beyond. Applications include Ethernet, Fiber Channel, SONET/SDH and burst mode... [See More]

  • Package Type: QFNL; QSOP
  • Data Rate: 300000 to 1.13E7
  • Supply Voltage: 3.3V; 5V; Other (optional feature)
  • Modulation Current: 15 to 120
800mA Triple Output Laser Diode Driver -- ISL58303DRTZ
from Renesas Electronics Corporation

The ISL58303 is a high-speed triple output laser diode driver designed to support color field sequential laser light source Pico projection modules. Outputs can be ganged together to achieve peak total current greater than 3.6A. Output channels are designed with independent programmable bias and... [See More]

  • Package Type: QFNL
Automotive High Speed Quad Laser Diode Driver -- ISL78365ARZ
from Renesas Electronics Corporation

The ISL78365 high-speed, quadruple output Laser Diode Driver (LDD) is designed to support high speed RGB/RGGB laser scanning projection systems. Each output driver channel consists of independent threshold and color DACs for greater laser control and flexibility. Separate scale DACs allow... [See More]

  • Package Type: QFNL
Dual Laser Driver with APC Amplifier and Spread Spectrum Oscillator -- ISL58831CRZ
from Renesas Electronics Corporation

The ISL58831 is a combination read + 3 write level laser driver and IV amplifier, with an extra read + oscillator ROM channel for use in dual-laser ‘Combo ’ drivers. A separate (amplitude and frequency) oscillator modulates the selected output for laser noise reduction during read or... [See More]

  • Package Type: QFNL
High Speed Triple Laser Diode Drivers -- ISL58315CRTZ
from Renesas Electronics Corporation

The ISL58315 is a high-speed, triple-output laser diode driver (LDD) for laser scanning projector systems, which require three channels modulated at high speed with independent current control.brbr Each output channel provides laser-independent current control for threshold and color DACs. Separate... [See More]

  • Package Type: QFNL
Laser Diode Driver with Serial Control and Write Current DAC -- ISL58781CRZ-T13
from Renesas Electronics Corporation

The ISL58781 is a highly integrated laser diode driver designed to support multi-standard writable optical drives in CD, DVD, and Blu-Ray at various speeds. It is a ‘hybrid ’ part having an interface compatible with a conventional LDD, but an internal architecture similar to a write... [See More]

  • Package Type: QFNL