RoHS Compliant Laser Drivers
from Texas Instruments
11.3 Gbps Laser Diode Driver 24-VQFN -25 to 100 [See More]
- Features: RoHS
- Data Rate: 1.13E7
- Supply Voltage: 3.3V
- Bias Current: 118
from DigiKey
Laser Driver IC 300Mbps Channel 3.3V, 5V 16-QSOP [See More]
- Features: RoHS
- Data Rate: 300000
- Supply Voltage: 3.6V
- Modulation Current: 100
from Texas Instruments
11.3Gbps Low Power Laser Diode Driver 24-VQFN -40 to 100 [See More]
- Features: RoHS
- Data Rate: 1.13E7
- Supply Voltage: 3.3V
- Bias Current: 135
from Texas Instruments
155 Mbps to 4.25 Gbps Laser Driver w/ Active Back Termination 24-VQFN -40 to 85 [See More]
- Features: RoHS
- Data Rate: 4.25E6
- Supply Voltage: 3.3V
- Bias Current: 55
from Texas Instruments
155 Mbps to 4.25 Gbps Laser Driver 24-VQFN -40 to 85 [See More]
- Features: RoHS
- Data Rate: 4.25E6
- Supply Voltage: 3.3V
- Bias Current: 45
from Utmel Electronic Limited
IC LASER DRIVER 11.3GBPS 24VQFN [See More]
- Features: RoHS
- Bias Current: 100
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Modulation Current: 85
from VAST STOCK CO., LIMITED
Laser Driver ISL78365ARZ (High Speed Quadruple Laser Diode Driver), 6X6 W [See More]
- Features: RoHS
- Operating Temperature: -40 to 125
- Supply Voltage: 3.3V
- Package Type: WQFN-40
from Lumina Power, Inc.
The LDDHC series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. With output currents to 200amps the LDDHC series is available in 3 power levels and a wide range of compliance voltages. Compact size is possible due to the low-loss Zero Voltage... [See More]
- Features: RoHS
from Quarktwin Technology Ltd.
Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF ® (3x3) [See More]
- Features: RoHS
- Data Rate: 3.20E6
- Supply Voltage: Other; 3.14V ~ 3.45V
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC LASER DRV 11.3GBPS 3.3V 32QFN [See More]
- Features: RoHS
- Package Type: QFN
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Pins: 32
from VAST STOCK CO., LIMITED
Laser Driver 4CH Laser Diode Dvr [See More]
- Features: RoHS
- Bias Current: 210
- Supply Voltage: 5V
- Operating Temperature: -40 to 85
from Lumina Power, Inc.
The LDD series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. The LDD series is ideal for high power applications where economy is important and performance cannot be compromised. Compact size is possible due to the low-loss Zero Voltage... [See More]
- Features: RoHS
from Utmel Electronic Limited
IC LASER DRVR 11.3GB 3.3V 28QFN [See More]
- Features: RoHS
- Bias Current: 15
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Modulation Current: 20
from VAST STOCK CO., LIMITED
Laser Driver Four-channel laser diode driver with dual output 28-UQFN -40 to 85 [See More]
- Features: RoHS
- Operating Temperature: -40 to 85
- Bias Current: 210
- Package Type: UQFN-28
from Lumina Power, Inc.
The LDY series is a new family of OEM laser diode drivers with all the performance of Lumina ’s flagship LDD line of laser diode drivers, as well as additional functions including pulsing capability, over-temperature sensing and crowbar shorting of the output. The LDY series is ideal for high... [See More]
- Features: RoHS
from Utmel Electronic Limited
IC LASER DRVR 2.5GB 5.5V 10MSOP [See More]
- Features: RoHS
- Modulation Current: 30
- Supply Voltage: Other; 3V~3.6V 4.5V~5.5V
- Operating Temperature: -40 to 85
from VAST STOCK CO., LIMITED
Laser Driver 11.3Gbps Laser Diode Driver [See More]
- Features: RoHS
- Data Rate: 1.13E7
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 2.97 V to 3.63 V
- Bias Current: 118
from Lumina Power, Inc.
The LDQCW series is a new family of OEM diode laser pulsars designed for the emerging high power diode laser industry. Lumina Power LDQCW diode drivers can be configured for compliance voltage requirements up to 120V. Maximum efficiency is realized with circuitry that minimizes losses across the... [See More]
- Features: RoHS
from Utmel Electronic Limited
IC LASER DRVR 4.25GB 3.6V 16MLF [See More]
- Features: RoHS
- Modulation Current: 60
- Supply Voltage: Other; 3V~3.6V
- Operating Temperature: -40 to 85
from VAST STOCK CO., LIMITED
Laser Driver 11.3 Gb/s EML Driver Rise/Fall 28psec [See More]
- Features: RoHS
- Data Rate: 1.13E7
- Supply Voltage: 3.3V
- Bias Current: 135
from Lumina Power, Inc.
The LDQPC quasi-pulsed laser diode drivers are specifically designed for low cost high volume applications. These DC input modules are available with average output power to 100 watts and current output to 200 amps. With a rise/fall time of <10us. they are ideally suited for compact short pulse... [See More]
- Features: RoHS
from Utmel Electronic Limited
Laser Driver 3-CH 24-Pin QFN EP T/R [See More]
- Features: RoHS
- Operating Temperature: 0 to 70
- Supply Voltage: Other; 4.5V~5.5V
- Package Type: 24-VFQFN Exposed Pad
from VAST STOCK CO., LIMITED
Laser Drivers CD-RRW LASER DRVR 3CH [See More]
- Features: RoHS
from VAST STOCK CO., LIMITED
Laser Drivers Push-Pull Oscillator Laser Apps. IC [See More]
- Features: RoHS
- Package Type: SOT-23-6
- Operating Temperature: 0 to 70