5 V Laser Drivers
from DigiKey
Laser Driver IC 4 Channel 4.5V ~ 5.5V 28-UQFN (5x5) [See More]
- Supply Voltage: 5V; Other; 4.5V ~ 5.5V
- Package Type: 28-UFQFN Exposed Pad
- Operating Temperature: -40 to 85
- Pins: 28
from DigiKey
IC LASER DRVR 4CHAN 5.5V 32LFCSP [See More]
- Supply Voltage: 5V; Other; 4.5V ~ 5.5V
- Pins: 32
- Package Type: 32-VFQFN Exposed Pad, CSP
from DigiKey
Laser Driver IC 4 Channel 4.5V ~ 5.5V 32-LFCSP-VQ (5x5) [See More]
- Supply Voltage: 5V; Other; 4.5V ~ 5.5V
- Pins: 32
- Package Type: 32-VFQFN Exposed Pad, CSP
from DigiKey
Laser Driver IC 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5) [See More]
- Supply Voltage: 5V; Other; 4.5V ~ 5.5V
- Package Type: 32-WFQFN Exposed Pad, CSP
- Operating Temperature: -40 to 85
- Pins: 32
from DigiKey
Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 48-LFCSP (7x7) [See More]
- Supply Voltage: 5V; Other; 4.5V ~ 5.5V
- Modulation Current: 80
- Data Rate: 2.70E6
- Operating Temperature: -40 to 85
from DigiKey
Laser Driver IC 3 Channel 4.5V ~ 5.5V 24-QFN (4x4) [See More]
- Supply Voltage: 5V; Other; 4.5V ~ 5.5V
- Package Type: 24-VFQFN Exposed Pad
- Operating Temperature: 0 to 70
- Pins: 24
from DigiKey
Laser Driver IC 1 Channel 4.5V ~ 5.5V SOT-23-6 [See More]
- Supply Voltage: 5V; Other; 4.5V ~ 5.5V
- Package Type: SOT23; SOT-23-6
- Operating Temperature: 0 to 70
from DigiKey
Laser Driver IC 155Mbps 1 Channel 4.75V ~ 5.25V 24-SSOP [See More]
- Supply Voltage: 5V; Other; 4.75V ~ 5.25V
- Modulation Current: 30
- Data Rate: 155000
- Operating Temperature: 0 to 70
from Multiwave Photonics
Multiwave Photonics' Compact Laser Diode Driver (cLDD) is a compact all-in-one unit designed for convenience of use, and combines a user interchangeable mount for a laser diode, SLED, SOA or similar device, a current driver and a TEC controller, all in a self-contained enclosure of superb design and... [See More]
- Supply Voltage: 5V
- Package Type: Stand Alone
- Pd: 25000
from Semtech Corp.
Semtech offers a portfolio of fully integrated Silicon Germanium (SiGe) BiCMOS and pure CMOS laser drivers for edge emitting laser, VCSEL and LED drive applications. The drivers range from 125 Mbps to 14.3 Gbps and beyond. Applications include Ethernet, Fiber Channel, SONET/SDH and burst mode... [See More]
- Supply Voltage: 3.3V; 5V; Other (optional feature)
- Modulation Current: 15 to 120
- Data Rate: 300000 to 1.13E7
- Package Type: QFNL; QSOP
from Shenzhen Shengyu Electronics Technology Limited
IC AMP OPTICAL POST MMIC PECL [See More]
- Supply Voltage: 5V; Other
- Operating Temperature: -40 to 95
from VAST STOCK CO., LIMITED
Laser Driver 4CH Laser Diode Dvr [See More]
- Supply Voltage: 5V
- Operating Temperature: -40 to 85
- Bias Current: 210
- Package Type: UQFN-28
from Shenzhen Shengyu Electronics Technology Limited
SUPPORT CIRCUIT, BIPOLAR, PQFP32 [See More]
- Supply Voltage: 5V; Other
- Package Type: QFP
- Operating Temperature: -40 to 85