FCBGA Packet Switching Chips
from Broadcom Inc.
The ExpressLane ™ PEX8713 is a 12-lane, 10-port, PCIe Gen3 switch device developed using 40nm process node. PEX8713 offers PCI Express switching capability that enables users to create up to 9 downstream ports with varying widths including native x2. Today's processor south bridges offer x1 or... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 10
from Broadcom Inc.
The ExpressLane ™ PEX 8612 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 3 ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 12-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 3
from Broadcom Inc.
The ExpressLane ™ PEX 8712 is a 12-lane, 3-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8712 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 3
from Broadcom Inc.
The ExpressLane ™ PEX8714 is a 12-lane, 5-port, PCIe Gen3 switch device developed on 40nm technology. PEX8714 offers PCI Express switching capability that enables users to connect a host to the endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 5
from Broadcom Inc.
The ExpressLane ™ PEX8717 is a 16-lane, 10-port, PCIe Gen3 switch device developed using 40nm process node. PEX8717 offers PCI Express switching capability that enables users to create up to 9 downstream ports with varying widths including native x2. Today's processor south bridges offer x1 or... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 10
from Broadcom Inc.
The ExpressLane ™ PEX 8616 device offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 4 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 16-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 4
from Broadcom Inc.
The ExpressLane ™ PEX 8716 is a 16-lane, 4-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8716 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 4
from Broadcom Inc.
The ExpressLane ™ PEX8718 is a 16-lane, 5-port, PCIe Gen3 switch device developed on 40nm technology. PEX8718 offers PCI Express switching capability that enables users to connect a host to the endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 5
from Broadcom Inc.
The ExpressLane ™ PEX 8625 offers 24 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. With 24-ports, the PEX 8625 is the largest PCIe switch in the industry serving the communications and... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 24
from Broadcom Inc.
The ExpressLane ™ PEX 8725 is a 24-lane, 10-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8725 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 10
from Broadcom Inc.
The ExpressLane ™ PEX 8624 device offers 24 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 6 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 24-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 6
from Broadcom Inc.
The ExpressLane ™ PEX 8724 is a 24-lane, 6-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8724 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 6
from Broadcom Inc.
The ExpressLane ™ PEX 8632 device offers 32 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 32-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 12
from Broadcom Inc.
The ExpressLane ™ PEX 8733 is a 32-lane, 18-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8733 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 18
from Broadcom Inc.
The ExpressLane ™ PEX 8732 is a 32-lane, 8-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8732 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 8
from Broadcom Inc.
The ExpressLane ™ PEX8734 is a 32-lane, 8-port, PCIe Gen3 switch device developed on 40nm technology. PEX8734 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking interconnection... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 8
from Broadcom Inc.
The ExpressLane ™ PEX 8648 device offers 48 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 48-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 12
from Broadcom Inc.
The ExpressLane ™ PEX 8649 device offers 48 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 48-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 12
from Broadcom Inc.
The ExpressLane ™ PEX 8748 is a 48-lane, 12-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8748 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 12
from Broadcom Inc.
The ExpressLane ™ PEX8750 is a 48-lane, 12-port, PCIe Gen3 switch device developed on 40nm technology. PEX8750 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 12
from Broadcom Inc.
The ExpressLane ™ PEX 8749 is a 48-lane, 18-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8749 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 18
from Broadcom Inc.
The ExpressLane ™ PEX 8647 device offers 48 PCI Express Gen 2 (5.0 GT/s) lanes, configured as 3 x16 ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 48-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to high-end graphics... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 3
from Broadcom Inc.
The ExpressLane ™ PEX 8747 is a 48-lane, 5-port, PCIe Gen 3 switch device developed on 40nm technology. The PEX 8747 device offers Multi-Host PCI Express switching capability enabling users to connect a host to its respective endpoints via scalable, high bandwidth, non-blocking interconnection... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 5
from Broadcom Inc.
The ExpressLane ™ PEX 8664 device offers 64 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 64-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 16
from Broadcom Inc.
The ExpressLane ™ PEX8764 is a 64-lane, 16-port, PCIe Gen3 switch device developed on 40nm technology. PEX8764 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 16