PBGA Packet Switching Chips

17 Results
12 Lane, 12 Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA -- PEX 8614
from Broadcom Inc.

The ExpressLane ™ PEX 8614 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8614 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4... [See More]

  • Package Type: PBGA
  • Interface: PCI Express
  • Device Type: Packet Switching Fabric Chip
  • Pins: 12
12 Lane, 12 Port PCI Express Switch, 19 x 19mm PBGA -- PEX 8615
from Broadcom Inc.

The ExpressLane ™ PEX 8615 offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. PEX 8615 architecture supports a high-performance DMA engine with four DMA channels and internal buffer... [See More]

  • Package Type: PBGA
  • Interface: PCI Express
  • Device Type: Packet Switching Fabric Chip
  • Pins: 12
12-Lane, 3-Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA -- PEX 8613
from Broadcom Inc.

The ExpressLane ™ PEX 8613 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, with support for 3 ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 12-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of... [See More]

  • Package Type: PBGA
  • Interface: PCI Express
  • Device Type: Packet Switching Fabric Chip
  • Pins: 3
16 Lane, 16 Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA -- PEX 8618
from Broadcom Inc.

The ExpressLane ™ PEX 8618 device offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8618 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4... [See More]

  • Package Type: PBGA
  • Interface: PCI Express
  • Device Type: Packet Switching Fabric Chip
  • Pins: 16
16 Lane, 16 Port PCI Express Switch, 19 x 19mm PBGA -- PEX 8619
from Broadcom Inc.

The ExpressLane ™ PEX 8619 offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. PEX 8619 architecture supports a high-performance DMA engine with four DMA channels and internal buffer... [See More]

  • Package Type: PBGA
  • Interface: PCI Express
  • Device Type: Packet Switching Fabric Chip
  • Pins: 16
16-Lane, 4-Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA -- PEX 8617
from Broadcom Inc.

The ExpressLane ™ PEX 8617 device offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 4 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 16-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a... [See More]

  • Package Type: PBGA
  • Interface: PCI Express
  • Device Type: Packet Switching Fabric Chip
  • Pins: 4
4 Lane, 4 Port PCI Express Gen 2 (5.0 GT/s) Switch, 15 x 15mm PBGA -- PEX 8604
from Broadcom Inc.

The ExpressLane ™ PEX 8604 device offers 4 PCI Express Gen 2 (5.0 GT/s) lanes, which supports up to four ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX8604 is the industry's smallest 4-lane Gen 2 device and it enables users with the ability to connect... [See More]

  • Package Type: PBGA
  • Interface: PCI Express
  • Device Type: Packet Switching Fabric Chip
  • Pins: 4
5 Lane, 5 Port PCI Express Switch, 15 x 15mm PBGA -- PEX 8505
from Broadcom Inc.

The ExpressLane ™ PEX 8505 5-lane, 5-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device with an equal number of lanes and ports can be used in a wide variety of applications including control planes in the communications... [See More]

  • Package Type: PBGA
  • Interface: PCI Express
  • Device Type: Packet Switching Fabric Chip
  • Pins: 5
6 Lane, 6 Port PCI Express Gen 2 (5.0 GT/s) Switch, 15 x 15mm PBGA -- PEX 8606
from Broadcom Inc.

The ExpressLane ™ PEX 8606 device offers 6 PCI Express Gen 2 (5.0 GT/s) lanes, which supports up to six ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX8606 is the industry's smallest 6-lane Gen 2 device and it enables users with the ability to connect... [See More]

  • Package Type: PBGA
  • Interface: PCI Express
  • Device Type: Packet Switching Fabric Chip
  • Pins: 6
8 Lane, 5 Port PCI Express Switch, 19 x 19mm PBGA -- PEX 8508
from Broadcom Inc.

The ExpressLane ™ PEX 8508 8-lane, 5-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device enables users to add low cost, scalable high bandwidth switching, both fan-in/out and peer-to-peer, to a wide variety of applications... [See More]

  • Package Type: PBGA
  • Interface: PCI Express
  • Device Type: Packet Switching Fabric Chip
  • Pins: 5
8 Lane, 8 Port PCI Express Gen 2 (5.0 GT/s) Switch, 15 x 15mm PBGA -- PEX 8608
from Broadcom Inc.

The ExpressLane ™ PEX 8608 device offers 8 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 8 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8608 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4... [See More]

  • Package Type: PBGA
  • Interface: PCI Express
  • Device Type: Packet Switching Fabric Chip
  • Pins: 8
8 Lane, 8 Port PCI Express Switch, 15 x 15mm PBGA -- PEX 8509
from Broadcom Inc.

The ExpressLane ™ PEX 8509 8-lane, 8-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device with an equal number of lanes and ports can be used in a wide variety of applications including control planes in the communications... [See More]

  • Package Type: PBGA
  • Interface: PCI Express
  • Device Type: Packet Switching Fabric Chip
  • Pins: 8
8 Lane, 8 Port PCI Express Switch, 15 x 15mm PBGA -- PEX 8609
from Broadcom Inc.

The ExpressLane ™ PEX 8609 offers 8 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 8 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. PEX 8609 architecture supports a high-performance DMA engine with four DMA channels and internal buffer space... [See More]

  • Package Type: PBGA
  • Interface: PCI Express
  • Device Type: Packet Switching Fabric Chip
  • Pins: 8
PEX 8548: 48 Lane, 9 Port PCI Express Switch, 37.5 x 37.5mm² PBGA -- PEX 8548
from Broadcom Inc.

The ExpressLane ™ PEX 8548 device offers 48 PCI Express lanes, capable of configuring up to 9 flexible ports. The switch conforms to the PCI Express Base Specification, rev 1.1. The 48-lane switch enables users to add scalable, high bandwidth I/Os to a wide variety of applications including... [See More]

  • Package Type: PBGA
  • Interface: PCI Express
  • Device Type: Packet Switching Fabric Chip
  • Pins: 9
x1 Lane PCI Express Bridge, 21 x 21mm PBGA -- PEX 8311
from Broadcom Inc.

The ExpressLane ™ PEX 8311 1-lane PCI Express (PCIe) to 32-bit, 66MHz generic local bus bridge offers complete protocol translations between these two standards. The device enables users to add scalable high bandwidth interconnection to a wide variety of applications including communication... [See More]

  • Package Type: PBGA
  • Interface: PCI Express; Local Bus
  • Device Type: Packet Switching Fabric Chip
  • Data Rate: 2.50E6
x1 Lane, 10 x 10mm FBGA or 13 x 13mm PBGA -- PEX 8112
from Broadcom Inc.

The ExpressLane ™ PEX 8112 is a high performance bridge designed to the PCI Express-to-PCI Bridge Specification 1.0, that enables designers to migrate legacy PCI bus interfaces to the new advanced serial PCI Express. This 2-port device is equipped with a single lane PCI Express port and a... [See More]

  • Package Type: PBGA
  • Interface: PCI Express
  • Device Type: Packet Switching Fabric Chip
  • Data Rate: 2.50E6
x1, x2, x4 Lane, 17 x 17mm PBGA -- PEX 8114
from Broadcom Inc.

The ExpressLane ™ PEX 8114 is a high performance bridge designed to the PCI Express-to-PCI/PCI-X Bridge Specification 1.0, that enables designers to migrate legacy PCI and PCI-X bus interfaces to the new advanced serial PCI Express. This 2-port device is equipped with a standard but flexible... [See More]

  • Package Type: PBGA
  • Interface: PCI Express; PCI-X
  • Device Type: Packet Switching Fabric Chip
  • Data Rate: 2.50E6