QFN Packet Switching Chips

2 Results
3-lane, 3-Port PCI Express Gen 2 (5.0 GT/s) Switch, 10 x 10mm QFN and 14 x 14mm TQFP -- PEX 8603
from Broadcom Inc.

The ExpressLane ™ PEX 8603 device offers 3 PCI Express Gen 2 (5.0 GT/s) lanes, which supports up to three ports. The switch conforms to the PCI Express Base Specification, rev 2.1. The PEX8603 is the industry's only 3-lane Gen 2 device and it enables users with the ability to connect multiple... [See More]

  • Package Type: QFNL
  • Interface: PCI Express
  • Device Type: Packet Switching Fabric Chip
  • Pins: 3
4-lane, 4-Port PCI Express Gen 2 (5.0 GT/s) Switch, 10 x 10mm QFN -- PEX 8605
from Broadcom Inc.

The ExpressLane ™ PEX 8605 device offers 4 PCI Express Gen 2 (5.0 GT/s) lanes, which supports up to four ports. The switch conforms to the PCI Express Base Specification, rev 2.1. The PEX8605 is the industry's smallest 4-lane Gen 2 device and it enables users with the ability to connect... [See More]

  • Package Type: QFNL
  • Interface: PCI Express
  • Device Type: Packet Switching Fabric Chip
  • Pins: 4