Analog Phase Meters
from REED-Direct
Low power consumption (less than 7mA) per phase. Complete with 3 colour-coded alligator clips. SPECIFICATIONS: Input Voltage: 100 to 660 VAC (3-minute limit over 500 VAC). Dimensions: 4 x 2 x 1" (100 x 50 x 25mm). Weight: 0.33 lb (150g) [See More]
- Display Type: Analog
- Form Factor: Handheld
from Time Mark Corporation
The Model 108B and Model 125C (400 Hz) Phase Sequence Detectors permit the operator to quickly and easily determine proper phase sequence (either ABC or CBA). This can be vitally important information when installing, or making wiring changes to motors, wattmeters, transformers, electrical... [See More]
- Display Type: Analog
- Bandwidth: 400
- Form Factor: Handheld
from Hoyt Electrical Instrument Works, Inc.
Two functions in one unit. It is designed to check phase sequence. Lamps provided on the unit will tell you whether phase is Open or which phase is open at a glance. Large size alligator clips. Can easily hold terminals of switchboards. Highly reliable. Allow you to check a wide range of 3-phase... [See More]
- Display Type: Analog
- Operating Temp: -10 to 40
- Form Factor: Handheld
from OMEGA Engineering, Inc.
The OMEGALUX ® PHSEQ connects to any 3-phase circuit from 115 to 700 V. The test leads follow an easy-to-use red, white and blue "ABC" color code. Proper phase sequence will illuminate the "ABC" lamp. A reversed sequence will illuminate the "BAC" lamp, and an open phase condition will illuminate... [See More]
- Display Type: Analog
- Form Factor: Handheld
from Silvertronic Limited
Robust housing, fitted with Silvertronic GS 38 fused leads as standard [See More]
- Display Type: Analog
- Standards and Certifications: CAT III Safety Protection
- Form Factor: Handheld
from Time Mark Corporation
The Model 108A & 108D Line Voltage & Phase Sequence Detectors permit contractors and maintenance personnel to quickly and easily determine the proper phase sequence (either ABC or CBA), in order to install, or make wiring changes to motors, watt-meters, transformers, electrical... [See More]
- Display Type: Analog
- Bandwidth: 50 to 60
- Form Factor: Handheld
from Hoyt Electrical Instrument Works, Inc.
The 887 PR is a 3 Phases Presence and Rotation Indicator. It does not need any battery as it derives it's power from the system under test. It can be utilized on a 3 Phases Powered System without having to worry about damage to the tester or the system. Once connected to a 3 phase power system, it... [See More]
- Display Type: Analog
- Operating Temp: 1.0000 to 55
- Form Factor: Handheld
from Time Mark Corporation
The Model 108B and Model 125C (400 Hz) Phase Sequence Detectors permit the operator to quickly and easily determine proper phase sequence (either ABC or CBA). This can be vitally important information when installing, or making wiring changes to motors, wattmeters, transformers, electrical... [See More]
- Display Type: Analog
- Bandwidth: 50 to 60
- Form Factor: Handheld
from Hoyt Electrical Instrument Works, Inc.
The three red terminals on the right side (R,S,T) are used to connected to energized AC power systems up to 600 volts . The other three yellow terminals on the left side (L1, L2, L3) are for connection to de-energized equipment. Do not connect to Live Voltage ! The Momentary Test push-button is used... [See More]
- Display Type: Analog
- Form Factor: Handheld