3 Digits Capacitance Meters

7 Results
SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
  • Bandwidth: 0.0 to 5.00E8
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Sampling Rate: 123
Capacitance Meter -- K5020
from REED-Direct

Fuse-protected against charged capacitors. Large (0.5") 3 1/2 digit LCD readout. Overload/out of range indication. Includes test leads and batteries. SPECIFICATIONS: Range/Resolution/Accuracy: 200 pF/0.1 pF/ ±0.5% ±1 digit. 2 nF/1 pF/ ±0.5% ±1 digit. 20 nF/10 pF/... [See More]

  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Capacitance: 0.0 to 20000
  • Form Factor: Handheld
  • Options & Features: Overload Protection
50
from Brighton Electronics, Inc.

CE Approved, UL Listed, 5 Year Warranty [See More]

  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Capacitance: 20000
  • Form Factor: Handheld
  • Bandwidth: 45 to 450
SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
  • Bandwidth: 0.0 to 5.00E8
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Sampling Rate: 123
SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
  • Capacitance: 1.00E-5 to 100
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Bandwidth: 0.0 to 6.25E7
STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
  • Capacitance: 1.00E-5 to 100
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Bandwidth: 0.0 to 6.25E7
STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
  • Capacitance: 1.00E-5 to 100
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Bandwidth: 0.0 to 6.25E7